Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GENERON
Description: applications and come with the added benefit of removing H2S and H2O as well. GENERON's CO2 removal membrane systems offer some of the highest hydrocarbon recoveries achievable (with membranes) due to our high (CO2 / CH4) selectivity membrane. The customized
-
Description: Hydrophilic Flat Sheet Membrane for the Healthcare Industry Available in different pore sizes, MicroPES® flat sheet membranes provide outstanding flow rates, being perfecty suited for use in small filter devices such as i.v. filters. MicroPES Type 2F iv and Type 12F iv are used for
- Geometry: Hollow Fiber
-
Supplier: ASTM International
Description: 1.1 This practice covers the inspection, performance testing, autopsy, and analytical work associated with evaluating pressure driven membrane separation elements (microfiltration (MF), ultrafiltration (UF), nanofiltration (NF), and reverse osmosis (RO)). 1.2 This practice is
-
-
Supplier: ASTM International
Description: 1.1 This practice covers the inspection, performance testing, autopsy and analytical work associated with evaluating pressure driven membrane separation elements (MF, UF, NF and RO). 1.2 This practice is applicable for elements when newly manufactured or at any time during their
-
Description: Hydrophilic Flat Sheet Membrane for the Healthcare Industry Available in different pore sizes, MicroPES® flat sheet membranes provide outstanding flow rates, being perfecty suited for use in small filter devices such as i.v. filters. MicroPES Type 2F iv and Type 12F iv are used for
-
Supplier: Accuris
Description: Oily Wastewater Separation System, 6-7-Gallon Per Minute Navy Integrated Membrane System (Nims)
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 2000) to prepare fractions that are enriched in membrane and hydrophobic proteins. The ReadyPrep protein extraction kit (membrane I): Isolates proteins associated with membranes or containing two transmembrane domains Does not require the use of ultracentrifugation or density
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval nanofiltration spiral membranes use membranes with pores that are very small - down to 300 daltons. Operating at pressures of up to 50
- Maximum Pressure: 55 psi
- Type: Nano Filtration
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: Membrane Solutions
Description: MS PTFE membrane media for filtration is made of PTFE(polytetrafluoroethylene), and were drawn 2-demension. It is micro-pore film. The PTFE membrane was laminated with s great variety of fabric and paper. They are new filter media. Applied to extensive industries, including pharmacy,
- Filtration Grade (Micron Rating): 65 µm
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Membrane Solutions
Description: MS PTFE membrane media for filtration is made of PTFE(polytetrafluoroethylene), and were drawn 2-demension. It is micro-pore film. The PTFE membrane was laminated with s great variety of fabric and paper. They are new filter media. Applied to extensive industries, including pharmacy,
- Filtration Grade (Micron Rating): 65 µm
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Sanborn Technologies
Description: from aqueous parts washers, floor moping, waste coolants or tumbling and burnishing operations. The UFV750T employs rugged ½" tubular membrane ultrafiltration membrane technology to separate water from suspended solids and emulsified oils. Membrane life is between 1 to 2 years
- Maximum Liquid Flow: 0.5208333333333334 GPM
- Maximum Temperature: 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartobind membrane adsorbers (MA) for ion exchange chromatography are ready-to-use syringe filter type units. They all are based on the patented Sartobind membrane that displays a microporous structure with pore size of > 3 µm. Ligands for ion exchange are bound covalently to the
- Filtration Area: 0.01 mm²
- Pressure: 58.01508 psi
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: ASTM International
Description: 1.1 This terminology covers the use of microfiltration, ultrafiltration, nanofiltration, and reverse osmosis for membrane separation processes. 1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the
-
Supplier: ASTM International
Description: ^SCOPE: 1.1 This test method covers a procedure for temperature and humidity cycling of membrane switches. 1.2 This test method is performed to evaluate the properties of materials used in the construction of membrane switch assemblies as they are influenced by the absorption and
-
Supplier: CSA Group
Description: subjected to dynamic wind load cycles. The test methods are applicable to a) mechanically attached membrane roofing systems; and b) adhered membrane roofing systems. The roofing system consists of a deck and roofing membrane. It includes components such as vapour barriers or
-
Supplier: Matexcel
Description: Storage: Store at room temperature Product overview: This product is extrated from natural material and obtained using modern separation technologies such as integrated membrane separation, adsorption, distribution, gel exclusion and ion exchange.
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >95% Product overview: This product is extrated from natural material and obtained using modern separation technologies such as integrated membrane separation, adsorption, distribution, gel exclusion and ion exchange.
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >95% Product overview: This product is extrated from natural material and obtained using modern separation technologies such as integrated membrane separation, adsorption, distribution, gel exclusion and ion exchange.
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >95% Product overview: This product is extrated from natural material and obtained using modern separation technologies such as integrated membrane separation, adsorption, distribution, gel exclusion and ion exchange.
-
Supplier: Miles Scientific (Analtech)
Description: These TLC plates are extremely efficient and practical for a quick QC test or for piloting a mobile phase for a larger capacity separation. For even more cost savings, buy CAT# 11521 and snap your own 2.5x10 cm plates.
-
Supplier: Miles Scientific (Analtech)
Description: These TLC plates are extremely efficient and practical for a quick QC test or for piloting a mobile phase for a larger capacity separation. For even more cost savings, buy CAT# 21521 and snap your own 2.5x10 cm plates.
-
Supplier: Miles Scientific (Analtech)
Description: These TLC plates are extremely efficient and practical for a quick QC test or for piloting a mobile phase for a larger capacity separation. For even more cost savings, buy CAT# 21521 and snap your own 2.5x10 cm plates.
-
Supplier: Miles Scientific (Analtech)
Description: These TLC plates are extremely efficient and practical for a quick QC test or for piloting a mobile phase for a larger capacity separation. For even more cost savings, buy CAT# 21521 and snap your own 2.5x10 cm plates.
-
Supplier: Dupont Water Solutions
Description: DOW™ Ultrafiltration Modules (26 and 28 series) have been proven in hundreds of installations. Ultrafiltration (UF) is a pressure-driven membrane separation process that separates particulate matter from solutions; DOW Ultrafiltration membranes reject particulates that are 0.03
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 40.9 GPM
- Maximum Pressure: 93.75 psi
- Maximum Temperature: 34 to 104 F
-
Description: complex composition of the fluid, can provide high-performance regulation and control. Concentrated water metering control valve in reverse osmosis RO membrane device, high-pressure reverse osmosis DTRO membrane device, high-pressure reverse osmosis STRO membrane device and so
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: GENERON
Description: applied to more economically recover hydrogen from hydrogen rich gas streams with minimal losses of 1 to 10% of your valuable hydrogen. Using GENERON® membrane filters in such separations will achieve hydrogen product purities from 90 to 99.9%. GENERON® membrane filters are
-
Supplier: Eaton
Description: pre-filtration. Characteristics and Advantages High retention for a reliable separation effect, ß ratio ≥ 5000 or ≥ 99.98% efficiency for defined particles Outstanding protection for subsequent membrane filtration thanks to the fine, newly developed filter material (by 0.2 µm –type)
- Filtration Grade (Micron Rating): 0.2 to 20 µm
- Maximum Pressure: 69 psi
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: using cable, respectively IP 65 using connector normally open (NO) Encapsulated coil Coil system protected against corrosion by separation of medium by membrane Optional valve body made of PVDF or stainless steel and FKM membrane for higher resistance to chemicals Optional flush
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Open (Open Center), Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: using cable, respectively IP 65 using connector normally open (NO) Encapsulated coil Coil system protected against corrosion by separation of medium by membrane Optional valve body made of PVDF or stainless steel and FKM membrane for higher resistance to chemicals Optional flush
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Open (Open Center), Single Solenoid
-
Supplier: TTG Inc.
Description: Due to the unique chemical and thermal resistance properties of TTG’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the
- Filtration Grade (Micron Rating): 0.7 µm
- Filtration Product: Chemicals
- Type: Micro Filtration
- Filter Medium Material: Polypropylene (PP)
-
Supplier: TTG Inc.
Description: Due to the unique chemical and thermal resistance properties of TTG’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the
- Filtration Grade (Micron Rating): 0.2 µm
- Filtration Product: Chemicals
- Range: Micro Filtration
- Filter Medium Material: Polypropylene (PP)
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Cleaning and disinfecting systems in the dairy industry and process engineering CHARACTERISTICS Direct acting Protection type IP 68 using cable, respectively IP 65 using connector Normally closed (NC) Potted coil Coil system protected against corrosion by separation of medium by
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Closed (Closed Center), Single Solenoid
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
controlled pore sizes to provide proper particle removal with more consistent flow rates and pressure drops for your filter application. Applications Excellent membrane support, primarily used for separation and backing materials in pleated filtration designs (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
, renewable electricity to hydrogen. Hydrogen is typically generated using green energy through electrolysis, the separation of hydrogen from water within the water, which does not emit any CO2 and is, therefore, “Green H2.” GREEN HYDROGEN DEVELOPMENT Green H2 (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
Protection Prevents water, dust, and contaminants from entering the enclosure Maintains separation between internal (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Oil/Water Separation: PP depth cartridges with hydrophobic properties Prefiltration: Combine PP pleated cartridges (1–10 µm) with final PES/GF membranes for extended lifespan. Example Recommendations (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
protection against water, dust, and harsh operating conditions. Under normal operation, the vent membrane isolates internal and external environments while allowing controlled airflow to maintain stable pressure conditions. During abnormal situations such as overheating or internal failures (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
reverse osmosis (RO) systems, ultrafiltration (UF), or nanofiltration, to prevent clogging and damage to expensive membranes. Producing high (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
, and eliminate unsuccessful treatment options. Keywords: Clausius-Mossotti factor / Dielectrophoresis / Enrichment / Microfluidics /. Sample isolation DOI 10.1002/elps.201100081. 1 Introduction. Dielectrophoresis (DEP) has been increasingly investigated. as a method for particle separation
More Information Top
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
CYNARA® CO2 Membrane Separation Solutions , 2010.
-
Application of membrane separation technology in postcombustion carbon dioxide capture process
In fact, the major drawback of conventional CO2 membrane separation process is the too low selectivity of membrane materials [10].
-
Carbon Capture
Fig. 5.1 Schematic outlining the components that comprise the cost of the CO2 membrane separation process .
-
CO2 Capture Project: An Integrated, Collaborative Technology Development Project For CO2 Separation, Capture And Geologic Sequestration
Start Month: 2002 End Month: 2003 Expected Cost: ($) 0.1K Work Package Title: Electropox with best novel CO2 separation ( Membrane WGS Reactor or ESA) Team : Pre-Combustion .
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
In FY 2011, the first H2 / CO2 separation membranes were exposed to coal derived syngas under gasification .
-
CO2 Separation Using Thermally Optimized Membranes: A Comprehensive Project Report (2000 - 2007)
INL was also tasked with evaluation of the matrix for CO2 separation membrane materials along with procuring materials for testing (Table A-15 in Appendix A).
-
New Tricks for Old Molecules: Development and Application of Porous N‐doped, Carbonaceous Membranes for CO 2 Separation
… effects contributed by the good micropo- rosity since porous carbons with very narrow micropores have been shown to exhibit heats of adsorption in a similar range of 28–30 kJ mol−1.[17] Therefore, the exceptional CO2 mem- brane separation performance of the N …
-
Modeling and economic analysis of CO2 separation process with hollow fiber membrane modules
Several parameters of hollow fiber membrane are also incorpo- rated into the simulation code for the simulation of the CO2 mem- brane separation process, which is shown in Table1 [3].
-
HYTEST Phase I Facility Commissioning and Modeling
Parametric testing of a CO2 separation membrane was performed, where the concentrated permeate was mixed with H2 from the HTSE reactor, and reverse-shifted.
-
Combustion 2000: Phase II
Developers are well aware of the potential market for an economical CO2 separation membrane , but from the available information much more research and development is needed to obtain such units.
Indicates content that may require registration and/or purchase.