-
Supplier: PCB Piezotronics, Inc.
Description: 20 foot cable assembly 5-Pin M12 to 5-Pin Brad Harrison used with CSI A0643TX Triaxial Accelerometer
-
Supplier: PCB Piezotronics, Inc.
Description: 16 foot cable assembly 5-Pin M12 to 5-Pin Brad Harrison used with CSI A0643TX Triaxial Accelerometer
- Standards / Certifications: RoHS
-
Supplier: PCB Piezotronics, Inc.
Description: 6 foot cable assembly 5-Pin M12 to 5-Pin Brad Harrison used with CSI A0643TX Triaxial Accelerometer
- Number of Conductors: 4 #
- Operating Temperature: -50 to 121.111111111111 C
- North American (AWG): 32 AWG
- Cable Shielding: Braid
-
-
Supplier: Monarch Instrument
Description: pulse. The vbx can power and be triggered by accelerometers with or without data collectors. Model Selection: VBX 2120: Vibration Stroboscope CSI Kit 115/230V for model 2120 Data Collector VBX 2130: Vibration Stroboscope CSI Kit 115/230V for model 2130 Data Collector VBX SKF:
- Flash Rate Range: 30 to 50,000 FPM (Flashes/min)
- Flash Rate Resolution: 1 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: e-con Systems™ Inc
Description: MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) MIPI-DSI (x1) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet USB USB OTG 2.0 (x1) USB Host 2.0 (x1) Miscellaneous SPI (x1) I2C (x3) UART 1,2 (with CTS & RTS) (x2) FLEXCAN (x2) PCIe Gen 2.0 (x1) SD/MMC (4bit) (x1) PWM (x2) SPDIF
- Flash Memory (RAM): 4,000,000 KB
- Operating Temperature: -31 to 185 F
- Communication Networks: Ethernet
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Guidelines for inservice testing at nuclear power plants
… licensees could implement an expensiveprogram for obtaininga vibration instrumentthat is traceableto the National Bureau of Standards, such a cumbersome process would add nothing to the vibration data presently obtained from the standbyliquid control pumps using CSI 335 accelerometers , which are calibrated down …
-
Emerson's Triaxial Accelerometer Slashes Data Collection Time
Users gain the full value of the new triaxial accelerometer and CSI 2130 Machinery Health Analyzer when they are used in conjunction with Emerson's AMS Suite: Machinery Health Manager software application that makes the condition of critical mechanical equipment readily available to …
-
Tri-axial accelerometer | News | The Engineer
Users gain the full value of the new tri-axial accelerometer and CSI 2130 Machinery Health Analyzer when they are used in conjunction with Emerson's AMS Suite: Machinery Health Manager software that makes the condition of critical mechanical equipment readily available to …
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
The accelerometer is connected to the vibration analyzer ( CSI 2130), the output of which is connected to a computer.
-
TESTING OF THE DUAL ROTARY FILTER SYSTEM
A portable machinery analyzer ( CSI model 2120-2) and general purpose accelerometers (Wilcoxin Research 742) were the primary tools used during monitoring.
-
The assessment of vibration absorption capacity of elevator's passengers
For transmissibility measurements a CSI 2130 portable analyzer with two IMI 603C1 piezoelectric accelerometers was fix to the actuator and to the rigid base of the car. .
-
IJBNPA | Full text | How many days of monitoring predict physical activity and sedentary behavior in older adults?
Participants wore a Yamax Digiwalker SW-200 (Yamasa Corporation, Tokyo, Japan) pedometer and an ActiGraph model 7164 (formerly CSI and MTI; ActiGraph LLC, Pensacola, FL) accelerometer concurrently while completing a physical activity log (PA log) during all waking hours (excluding showering and …
-
Industrial Case Histories: Who is to Blame?
CSI 2115 Data Collector, Teac Analog Tape Recorder— Four Channel, Prox Probes, Accelerometers , and Multi- Channel Integrating Power Supply.
-
Research and Education in Robotics — EUROBOT 2008
Local controllers are augmented with all necessary peripherials: 3-axis accelerometers LIS3LV02DL (STMicroelectronics), single axis gyroscope ADIS16100 (Analog Devices), quadrature counters LS7366R (LSI/ CSI ) and IR distance sensors GP2D120 (Sharp).
-
Robot Motion and Control 2007
We can name the few we actually are using in our design: 3 - axis accelerometers LIS3LV02DL (STMicroelectronics), single axis gyroscope ADIS16100 (Analog Devices), quadrature counters LS7366R (LSI/ CSI ) all with SPI interface.
Indicates content that may require registration and/or purchase.