Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Carburizing Steels
-
Supplier: Accuris
Description: Carburizing and Heat Treatment of Carburizing Grade Steel Parts
-
Supplier: SAE International
Description: This specification, in conjunction with the general requirements for steel heat treatment covered in AMS2759, establishes the requirements and procedures for three classes of gas, vacuum, liquid, and low pressure (LPC) carburizing and related heat treatment of parts fabricated from
-
-
Supplier: Accuris
Description: VOID - Carburizing Steels
-
Supplier: Accuris
Description: COMPOUND, CARBURIZING
-
Supplier: ASTM International
Description: Recommended Practice for Carburizing and Heat-Treatment of Carburized Objects
-
Supplier: SAE International
Description: This specification, in conjunction with the general requirements for steel heat treatment covered in AMS 2759, establishes the requirements and procedures for three classes of gas and vacuum carburizing and related heat treatment of parts fabricated from carburizing grade steels. It
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Surface Combustion, Inc.
Description: Vacuum Carburizing Furnace Equipment
-
Supplier: ASTM International
Description: This specification covers standards for carburizing steels to be used in anti-friction bearings. Materials shall conform to carbon, manganese, phosphorus, sulfur, chromium, nickel, molybdenum, copper, oxygen, and aluminum contents. Materials shall adhere to inclusion ratings set for thin and
-
Description: ISO 2639 defines the case-hardened depth, and specifies methods for the determination of this depth, in steel. It is applicable to carburized cases and carbonitrided cases; parts that, when heat treated to final hardness, have a hardness of less than 450 HV 1 at a distance of three times the
-
Supplier: KHK USA, Inc.
Description: Compared to SM miters, these are stronger and less abrasive, and allow secondary operations. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 60 mm
- Shaft Diameter (if applicable): 45 mm
- Pressure Angle: 20°
-
Supplier: ASTM International
Description: This specification covers alloy steel forgings for carburizing applications. Forgings shall be considered weldable under proper conditions. Materials shall go through normalize, or normalize and temper heat treatment, prior to which rough machining may be performed at the option of the
-
Supplier: KHK USA, Inc.
Description: Compared to SM miters, these are stronger and less abrasive, and allow secondary operations. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Shaft Diameter (if applicable): 34 mm
- Pressure Angle: 20°
-
Supplier: AMPP Resources
Description: Details procedures for two methods of evaluating the relative carburization resistance of alloys intended for use in ethylene cracking furnace tubes, or for evaluating the performance of previously installed tubes. These tests provide standardized data that allow the user to evaluate disparities in
-
Supplier: KHK USA, Inc.
Description: Compared to SM miters, these are stronger and less abrasive, and allow secondary operations. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Shaft Diameter (if applicable): 34 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Compared to SM miters, these are stronger and less abrasive, and allow secondary operations. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 60 mm
- Shaft Diameter (if applicable): 45 mm
- Pressure Angle: 20°
-
Description: Historical Document. Details procedures for two methods of evaluating the relative carburization resistance of alloys intended for use in ethylene cracking furnace tubes, or for evaluating the performance of previously installed tubes. These tests provide standardized data that allow the user to
-
Description: This standard test method establishes two recommended methods for measuring the relative carburization resistance of alloys for tubes intended for service in ethylene cracking furnaces, or for assessing the performance of these tubes after service. Application procedures for the two methods are
-
Supplier: Imao-Fixtureworks
Description: Material & Finish Steel (S15C) Carburized-hardened Black oxide finish
-
Supplier: Imao-Fixtureworks
Description: Material & Finish Steel(SUM22L) Carburized-hardened Black oxide finish
-
Supplier: AENOR
Description: DETERMINATION AND VERIFICATION OF THE EFFECTIVE DEPTH OF CARBURIZED AND HARDENED CASES.
-
Supplier: Imao-Fixtureworks
Description: Body S17C Steel Carburized-hardened Precision ground Black oxide finish HRC40~45 Clamping Jaw SKD12 Steel Carburized-hardened Black oxide finish HRC40~45 Screw SCM440 steel Black oxide finish HRC 30~45
- Capacity / Opening: 0.024015761 to 0.050000027 inch
- Clamping Width: 0.75196891 to 1.00000054 inch
- Clamping Force: 3,596.8 to 3,821.6 lbs
- Actuation: Manual
-
Supplier: AENOR
Description: Aerospace series - Steel FE-PL61 - Carburized, hardened and tempered - Bar - De = 40 mm
-
Supplier: Radwell International
Description: TAPERED ROLLER BEARING,.5 INCH BORE, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Steels - Determination and verification of the depth of carburized and hardened cases (ISO 2639:2002)
-
Supplier: L&L Special Furnace Co., Inc.
Description: The CB Series box furnaces are specifically designed for carburizing atmosphere flow control systems. They have a normal maximum temperature of 1850°F (1010°C.)
- Process Temperature: 1,010 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: Conax Technologies
Description: At temperatures above 2012° F (1100° C), graphite dust from graphite liners/shields or heating elements can attack and carburize molybdenum sheaths. This causes the sheath to crystallize and become porous, losing its protective properties. The thermal elements in turn crystallize and open. Coating
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: S
- Probe Configuration: Straight Probe
-
Supplier: Monroe Engineering
Description: Material - SAE - 1117 Steel Carburized and Hardened to C-58-62 Tapped Hole is Soft O.D. Ground to +.0003 +.0001 Leading End has 10° Taper Opposite, Tapped End, has Radius
- Diameter / Size: 0.25 inch
- Length: 1 to 1.75 inch
- Features: All Dowel Pins
- Design Units: English
-
Description: Strip, Coil, Foil, Wire, AMS 5592, AMS 5716, ASTM B 511, ASTM B 512, ASTM B 535, ASTM B 536, ASTM B 546, ASTM B 710, ASTM B 739 APPLICATIONS This alloy was designed for applications in high temperature industrial environments where good resistance to the combined effects of carburization and
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 42,000 psi
- Elongation: 45 %
- UNS Number: 8,330
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SCM421) (RL400:Steel(S35C)) Black oxide finish Lever Steel (SUM22L) Black oxide finish Hub Steel(SUM22L) Carburized-hardened Black oxide finish Heat treated to Rc58-63
- Height: 1.220472440944882 to 2.0866141732283463 inches
- Bore Diameter: 0.47244094488188976 to 1.1811023622047243 inches
- Features: Choice of Colors and/or Finishes
- Handle Material: Metal
-
Supplier: High Performance Alloys, Inc.
Description: The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance to
- Tensile Strength (UTS, Break): 80 to 120 psi
- Yield Strength (YS): 30 to 100 psi
- Elongation: 15 to 70 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OFFSET LINK, CHAIN LINK, CHAIN PITCH: 2.5 INCHES, STEEL, .75 INCH ROLL DIAMETER, NO DOUBLE PITCH, 2 STRANDS, PIN DIAMETER: .37 INCHES, CARBURIZED PIN, ROLLER CHAIN SERIES: OFFSET LINKS MODEL C2100. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: R+W Coupling Technology
Description: Design: with keyway or spline connection. Gear coupling for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range. Temperature range: -30 to +120° C Balancing: Standard balancing G16 (higher speeds upon request) Service life:
- Torque Rating: 737.463126843658 to 117,994.100294985 Ft-lbs
- Bore Diameter: 1.574804 to 10.8267775 inch
- Diameter: 10.629927 to 25.5118248 inch
- Length: 14.8425277 to 33.464585 inch
Find Suppliers by Category Top
Featured Products Top
-
also has good resistance to chloride stress-corrosion cracking and has good resistance to carburization, excellent resistance to reducing or carburizing atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas turbine engine components. AMS 5754 has no yield or (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
steel, carburized and hardened to Rc 58/60 Stainless Pads - High strength and protection against corrosion Delrin Pads - Non-marring and non-absorbing Carbide Pads - Solid carbide for high wear resistance (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
WLC® BF comes standard with WC9 Body, 17-4 Seat and Disc, 316 Colmonoy Coated Stem, Ribbed Body Design, X-750 Spring, Carburized Bushing, Welded Disc-Stem Assembly, Wafer (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
applications, providing ≤1 arcmin backlash and torque output up to 5,000 Nm. With carburized alloy steel gears, 97% transmission efficiency, and high torsional rigidity, the KPH ensures accurate and stable motion performance during complex cutting operations. Designed for (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
handling and fully integrated control systems. Our experience in developing distinctive systems for every application covers calcination, graphitization, carburization, controlled oxidation, oxide reduction, purification, pyrolysis, drying, reduction, solid-solid reaction, gas-solid reaction (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
delivery lead-times, and reduced production costs. Allomet made their selection after several process evaluation sessions at Harper’s Technology Research Center, where Harper’s experts supported the fine tuning of their carburization process. The results yielded an optimized system (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Specifications: Material Grade: C45 carbon steel with controlled carburizing treatment Surface Hardness: 50-55 HRC on tooth (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
strength. Exhibits excellent resistance to carburization, oxidation and nitriding atmospheres. The alloy is dual certified and combines the properties of both forms. HAYNES ® alloy 25 (L605) (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Vacuum Carburizing Furnace Cooler
Project Goal. Provide pumping station, heat exchanger, chiller package and control panel that meet specifications all within the limited size available on the factory floor.
-
Modeling Heat Transfer in a W+C Powder Bed in a Pusher Furnace
Written in conjunction with Global Tungsten & Powders for a presentation at the Plansee Seminar, this paper discusses the nature of the WC produced in pusher furnaces and how it is influenced by numerous variables. A model was created to assist in the design of W carburization furnaces
-
CARBOJET (R) High-speed Gas Injection in a Pit Furnace
Sennestahl was concerned about the time and money it was spending on maintenance and on the replacement of ventilator fans, which were being damaged due to vibration. The company was also concerned about a sooting problem that was affecting the parts carburized in the upper part of the furnace
-
Heat Treating Powder Metallurgy Parts
, such as hardness and strength. Although some properties associated with heat treating can be attained through sintering alone, there are additional heat treatment processes that are needed to give each component its desired properties, such as carburizing, hardening, and tempering, just to name a few.
More Information Top
-
Surface Hardening of Steels: Understanding the Basics
Chapter 2 Gas Carburizing . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Gear Materials, Properties, and Manufacture
Bending Fatigue Strength of Carburized Steels . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Handbook of Residual Stress and Deformation of Steel
Residual Stresses in Carburized , Carbonitrided, and Case-Hardened Components ........................................
-
Heat Treatment of Gears: A Practical Guide for Engineers
CHAPTER 5: Carburizing and Hardening Gears . . . . . . . . . . .
-
ZSHOS2002P017
Gas Carburizing .
-
Failure Analysis of Heat Treated Steel Components
Sources of Failures in Carburized and Carbonitrided Components ................................
-
ZFAHT2008P177
Sources of Failures in Carburized and Carbonitrided Components Malgorzata Przyle cka and Wojciech Ge stwa, Poznan University …
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
Carburized and Gas Quenched Steel Coupon.....................................................................
-
High-Temperature Corrosion and Materials Applications
Chapter 5 Carburization and Metal Dusting ...........................................................................
-
Light Microscopy of Carbon Steels
Chapter 12: Surface Oxidation, Decarburization, and Carburizing . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.