Products/Services for Centronics Patch Panel
-
Patch Panels - (261 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available...Port TypePermanent ConnectionsCable Specifications -
Patch Cables and Cords - (311 companies)How to Select Patch Cables and Cords. Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines... -
Centronics Connectors - (75 companies)...mount technology (SMT) or use receptacle mounting, typically when panel cutouts are required. Dummy receptacles store cable assembly connector plugs. Applications. There are a variety of applications for Centronics connectors. Some connectors work... -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. -
Electrical Connectors - (3299 companies)...or circuit board connectors are connectors that can be used as components embedded on a computer board. The boards can be customized to meet the user application. Centronics Connectors Centronics connectors are standard parallel interface devices... -
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
-
Flat Panel Displays - (784 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Ethernet Cables - (396 companies)...implemented on twisted-pair cable with modular connectors. It uses pins 1 and 2, 3 and 6, in an 8 position modular plug / jack, typically called an RJ-45. Patch cables for 10Base-T Ethernet are usually pinned to the EIA / TIA 568A or 568B standard...
-
Solar Panels - (186 companies)Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
-
Digital Panel Meters - (691 companies)Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout. Digital panel meters are digital displays intended to be mounted in a panel, such as a control panel. They typically read some type...
Product News
-
Eteily Technologies India Pvt. Ltd.
High-Gain 4G LTE 14 dBi MIMO Outdoor Patch Antenna Eteily Technologies announces its 4G LTE 14 dBi MIMO outside Patch Panel Antenna, which is designed to provide reliable cellular connectivity for outside deployments. This antenna, with its high gain, dual-element MIMO design, and durable weather-resistant construction, provides excellent LTE signal performance for routers, gateways, and fixed wireless systems. Its short RG58 white cable and N-female connector allow for simple installation on external walls, poles, or enclosures, making... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
GPS L1 Passive Ceramic Patch Antenna Series Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575.42 MHz) and provide consistent signal reception without the need for external power, making them ideal for space-constrained IoT, tracking, and navigation applications. This series offers a variety of sizes, including 8... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Heilind Electronics, Inc.
L-Com Patch Cords & Ethernet Cables and 45-degree angled Ethernet cable designs to address dense patching applications. Heilind stocks plenum, riser rated and Low Smoke Zero Halogen (LSZH) Cat5e cables engineered to comply with stringent building codes. L-com 's Cat6 Ethernet cables are standardized twisted pair cables for Ethernet, other network physical layers, and networking applications. Offered in high-speed, RJ45, LSZH, premium, economy, and molded flat Cat6 cable assemblies, they are available in standard and custom lengths ranging... (read more) -
bisco industries
Secure panels easily with PEM panel fasteners! Secure panels easily with PEM (R) PF11M-M4-0 panel fasteners!. Secure panels with PEM (R) PF11M-M4-0 panel fastener! Prevent loose hardware, reduce cross-threading with MAThread (R) technology and ensure reliability. Source it easily with bisco -- your trusted supplier. PEM. PEM PennEngineering is a leading global manufacturer of sheet metal fasteners including panel nuts, captive panel screws, pins, and studs. PEM fasteners are designed to provide strong, load bearing threads sheet metal... (read more)Browse Captive Fasteners Datasheets for bisco industries -
Eteily Technologies India Pvt. Ltd.
Eteily’s GPS/GLONASS Active Ceramic Patch Antenna Eteily Technologies introduces the tiny GPS/GLONASS L1 + L2 Active Ceramic Patch Antenna, which is optimized for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock. The inbuilt Low-Noise Amplifier (LNA), a 35 x 35 x 4 mm ceramic patch, 113 mm coaxial cable, and U.FL connection provide straightforward integration... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Altech Corp.
Panel Accessories for Control Enclosures Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with 24-265 V AC/DC universal supply voltage. Magnetic or screw mounting with daisy chaining capability. On/off switch or motion sensor options. Mechanical thermostats for heating and cooling control. Color-coded thermostat dials with DIN rail mounting. Quick-mount... (read more) -
Altech Corp.
Altech Digital Panel Meters Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring. Real-time monitoring of voltage, current, and frequency signals. Available types include multi-function, ampere meter, voltage meter, frequency meter, and power factor meter. Provides visual display of input signals for monitoring and control. Used in process control with instrumentation such as thermocouples, pressure... (read more)Browse Digital Panel Meters Datasheets for Altech Corp. -
Finder S.p.A. con unico socio
PROTECTION AND INNOVATION FOR CONTROL PANEL Finder solutions for the industrial sector are composed of a large number of specific products and accessories, among these, approved equipment for control panel like heaters and fans with filters. Finder 's components and accessories for control panels facilitate the work of panel builders while ensuring the highest safety levels, demonstrated by the great number of international certifications. (read more)Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
Clippard
Panel-Mounted Pinch Valves For applications that require better access or enhanced cleanliness, Clippard pinch valves are also available with a convenient panel mount option. Panel mounted pinch valves provide all the same benefits as Clippard 's standard pinch valves along with seamless integration and easy accessibility. Compared to standard manifold mounted pinch valves, panel mounting offers simplified installation, a cleaner appearance, and reduced contamination risk. As with all Clippard pinch valves, panel mounted... (read more)Browse Pinch Valves Datasheets for Clippard -
WATTCO
Temperature Control Panels Industrial control panels are used to regulate temperature and provide safety mechanisms in place to prevent overheating your liquid and protect your heating elements. Control panels come in many different terminal boxes - standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain contactors, relays, fuses, on - off disconnect switches... (read more)Browse Temperature Controllers Datasheets for WATTCO
-
Patch Cables and Cords
Patch panel ports are designed to accommodate specific types of connectors. • Centronics ® connectors are used for parallel connection and third-party peripherals.
-
Cable Assemblies
Patch cables are available in various lengths and can be used for many different applications, such as panel connection, Ethernet and telecommunications. • Centronics ® connectors are used with Centronics brand as well as third party peripherals.
-
Network Cables
They are used to connect circuits on a patch panel . • Centronics ® connectors are used with Centronics brand as well as third party peripherals.
-
Reference Chart: D-Subminiature, Centronics and SCSI Connector Chart
Centronics 36 (IEEE-488 Patch Panels /Racks .
-
New products Exhibited at the National Computer Conference June 5-8, Anaheim, California
Pocket-sized diag- nostic and patching equipment is powered by two standard 9V batteries and allows test … By pointing a fiber-optic pen at any one of a panel of LED's, an operator can … Communications capabilities are asyn- chronous from 110 to 19,200 baud; a parallel Centronics interface is available.
-
New Products
now available trom Centronics Data Coni- D)ata Systems (ADS), an affiliate company Vadic Test Panel Simplifies Level of North American Rockwell Corporation can be patched into any channel of a data Line Extended .
-
New Products
… a stan- dard RS-232 serial interface with multiple protocol selection and a Centronics -com- patible parallel … A calculator-type operator control keypad is located on the front panel of the 840 RO. According to Computer Station, the user simply installs the 3.3 Applefast patch on FPBASIC (supplied by …
-
Lexicon of the information technology
Spot ; by the dithering in the letterpress, the gray pattern is generated by black dots with different … Standard In Parallel port; see under Centronics and IEEE 1284 Through the sectors interrupted) data circuit on the magnetic plate ; also: spiral on the optical recording medium …
-
Cable Testers / Line
3250 - SCSI Cable Tester (50 Pin Centronics … with a remote unit, allowing pin-by-pin tests of installed cables in addition to patch cables. … user to check the ID number of up to 100 networks or patch panel outlets without labeling …
-
Dubbel
… the meter itself or as external printer via a corresponding interface (e.g., Centronics , IEEE-488, V … As recording mediums, magnetic disks , magnetic bands as well as flexible magnetic films serve (e.g., hard … … C 11 graphitization E 102 grazing farm-number D 31, D 33 gray spots G 135 gray …
Indicates content that may require registration and/or purchase.