-
Supplier: BRIM Electronics, Inc.
Description: High-strength. Shoulder at base to center the mounting hole. For panels, chassis, rack mounting. White glaze outer surface finish to retard moisture absorbtion & reduce dirt & dust accumulation. Hardware: Brass Nickel plated rod, nuts, flat washers. Grade L5. RoHS compliant.
- Operating Temperature: 1,000 C
- Material: Ceramic
- Type: Disc Type Insulator
- Service: Indoor Insulator
-
Supplier: CoorsTek
Description: insulators, feed-through bushing insulators, and anti-sway bars and insulators. DuraPure™ high-purity alumina ceramic offers higher quality material properties than electrical-grade porcelain in ESP applications, including: Alumina Reliability Better wear
- Material: Ceramic
-
Description: Moly-Manganese is the typical base coat materials used for metallization. Applications: Ceramic Feed-through insulators, Ceramic Headers, Ceramic High-power receptacles, Ceramic Insulating discs, Ceramic Insulator rings and cylinders,
- Applications: Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Specialty Ceramic
-
-
Supplier: AVX Corporation
Description: major elements in impedance at high frequencies. The assembled discoidal element or feed-thru allows signal to be fed in through a chassis or bulkhead, conditioned as it passes through the discoidal, and isolated by the chassis and discoidal from the original signal. An example of this
- DC Rated Voltage Range (WVDC): 50 to 1,000 volts
- Applications: Aerospace, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic COG (NPO), Ceramic X7R
- Technology: Multilayer
-
Supplier: Specialty Seal Group
Description: Functions: Provide vacuum-tight insulated feed thru termination for heating elements or power cables. Protect heating element from attack by oils, grease moisture, and toxic fumes. Materials: Insulator – Glazed Ceramic 92-96% Al2O3 (white or pink) Threaded Stud - Monel,
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Multi Bores Tubes Application : Due to various excellent performance of the alumina ceramics under wide range of industrical or labority conditions, ceramic multi bores tubes are mainly used in the area of thermal processes, insulating tubes, furnace tubes, radiant
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: CoorsTek
Description: customized finishing including metallization, and brazing and joining. Applications include: Feed-through insulators Headers High-power receptacles Insulating discs Insulator rings and cylinders Precipitator products Power switches Traveling wave tubes Vacuum interrupters
-
Supplier: CoorsTek
Description: insulators, feed-through bushing insulators, and anti-sway bars and insulators. Alumina Reliability Better wear resistance Higher volume resistivity Greater mechanical strength More chemically inert Increased Value By using the advanced material properties of alumina,
- Length: 17.5 inch
- Diameter: 3 inch
- Density: 3.6999976648298842 g/cc
- Thermal Conductivity: 22.4 W/m-K
-
Supplier: Industrial Magnetics, Inc.
Description: These powerful cylindrical magnet assemblies are available in Ceramic, Alnico and Rare earth magnet material with diameters ranging from 1/4" to 2" and with holding values as high as 172 pounds. Rare earth magnets are extremely powerful yet compact. Alnico magnets are ideal for high heat
- Holding Force: 0.025 to 172 lbs
- Number of Poles: 1 to 4
- Length: 0.787 to 2.4375 inch
- Outside Diameter: 0.236 to 2.5 inch
Find Suppliers by Category Top
Featured Products Top
-
. The ceramic tubes can be triangular tube, square tube, other types, etc. Alumina ceramic tubes are widely used in various industrial furnace for supporting, threading and insulation etc.They are recommended for use in mass spectrometers and other vacuum systems as feed through lines (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for 3X Ceramic Parts Company Limited -
Nickel plating Installation Welding Inspect the packaging Applications of ceramic-metal assemblies: Relay insulator Capacitor Magnetron (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.