Products/Services for Class I Div 2 Panel Mount Indicator
-
Pilot Lights and Indicator Lights - (383 companies)...for pilot lights and indicator lights include electrical requirements such as voltage, size, and color. Based on the application, mounting style (panel, PC board) and terminal type (feed-through, wire leads, etc.) will also need to be considered...Lamp TypeFlashing LampVoltage Type -
Dimensional Indicators and Comparators - (205 companies)...amplifiers or instruments are available in three main types: 1) Comparators or high precision amplifiers (including columns or electronic amplifiers). 2) Indicators (higher precision compared to test indicators, used for inspection). 3) Test... -
Transformers - (2124 companies)...and current load: 6 heating elements at 500mA (or .5 A) each. 4 indicators at 100 mA (or .1 A) each. 1 lamp at 1 A. This circuit's power rating is calculated as: [(6 x 0.5) + (4 x 0.1) + 1] x 24 = 105.6 VA. When precisely calculated, power rating...
-
I/Q Modulators and I/Q Demodulators - (91 companies)...be expressed in terms of return loss (dB). Connectors. I/Q modulators and I/Q demodulators use several types of connectors. Bayonet Neil-Concelman (BNC) connectors are used in video and RF applications to 2 GHz. Threaded Neil-Concelman (TNC) connectors... -
Control Panels - (731 companies)...and switches --used to control processes or machinery. They may also include displays in the form of light-emitting diode (LED) indicators, analog gauges, or numerical readouts. Control panels are manufactured according to their intended use... -
Weight Indicators - (48 companies)Programmable ticket formats. Full numeric keypad. Three-stage digital filtering. Mounting options --some weight indicators are mounted into a panel while others are designed for a stand-alone housing. Numerous weight indicators are optimized for particular...
-
Temperature Indicators - (429 companies)...include portable or hand held, self-contained or stand-alone, panel mount or meter, and rail or track mounted. Applications. Data collection methods vary by industry from simple manual systems using inexpensive portable indicators to sophisticated DCS...
-
Flow Computers, Totalizers, and Indicators - (284 companies)...application software. Alarms, controllers, programmability, recorders, and sanitary ratings are features for flow computers, totalizers, and indicators. Products can be mounted on the flow sensor of the flow meter itself, or on a panel, wall, rack, or DIN rail...
-
Solar Mounts - (111 companies)Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking. Fixed mounts are stationary solar arrays that may permit some seasonable...
-
I/O Modules and Instruments - (669 companies)They include a full casing or cabinet as well as an integral interface. (left to right) A stand-alone module, DIN rail mount, panel mount, and PCB. Image credit: Mettler-Toledo | Moxa Inc. | National Instruments | Advantech Corporation. Network / Bus. An I...
Product News
-
SICK
IN-SITU GAS ANALYZERS RECEIVE CLASS 1, DIV 2 CERT at the same time, plus process temperature and pressure. Numerous independent measuring ranges provide consistent accuracy in measuring various gases. This is enhanced by the current certification for Class 1, Div 2. Fields of Application for GM32. For monitoring and control in flue gas purification, such as denitrification plants, desulfurization plants, and converters. Emissions monitoring according to EPA or local regulations. Monitoring of landfill gases. Monitoring tasks in nitric acid... (read more) -
Shenzhen Jewellok Technology Co., Ltd.
Single Stage Mounting Pressure Control Panels Product Features. * Pressure control panel. * JSR-1E / VSR-6E Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems... (read more) -
Triad Magnetics
UL Class 2 Power Transformers for Food & Beverage Understanding UL Class 2 Power Transformers. Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it 's necessary to understand the requirements of your application to ensure you choose a class that can meet the demands of the intended use. Class 2 transformers have distinct characteristics that make them ideal for a broad range of industrial applications. Here we break down everything you need to know about Class 2... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Triad Magnetics
UL Class 2 Power Transformers Explained Understanding UL Class 2 Power Transformers. Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it 's necessary to understand the requirements of your application to ensure you choose a class that can meet the demands of the intended use. Class 2 transformers have distinct characteristics that make them ideal for a broad range of industrial applications. Here we break down everything you need to know about Class 2... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
VICFUSE
Class CC/CD Fuse Blocks 600V DIN Rail Mount VICFUSE Class CC/CD Fuse Blocks are compact and robust fuse mounting solutions designed for industrial electrical protection, control panels, power distribution equipment, HVAC systems, and OEM applications. The series supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail mounting and universal mounting holes, making them suitable... (read more)Browse Fuse Holders Datasheets for VICFUSE -
Interpower
IEC 60320-2 Sheet F Screw-Mount Outlets Interpower's Sheet F Screw-Mount Outlets, Part numbers 83030600 and 83030610 are direct replacements of previous part numbers 83011512 and 8301511. These new Sheet F outlets are designed to mount in the same panel cutout as the existing Sheet F Screw-Mount Outlets. The outlet is rated 250VAC 10A international and 250VAC 15A North American. These are used in applications requiring connection to IEC 60320-2 class I sheet E plugs. They are black in color, and the housing material is PBT, while... (read more) -
TDK-Lambda Americas Inc.
Class I&II 500W Configurable Medical Power Supplies and the U-channel 107 x 180 x 39.5mm. The low profile allows installation in systems where space is limited. All models are certified to IEC/EN/UL/CSA 60601-1 and IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The series is compliant to EN 55011-B, EN 55032-B conducted and radiated emissions (for both Class I and II), EN 61000-3-2 harmonics, IEC 60601-1-2 Edition 4, and IEC 61000-4 immunity standards. Input to output isolation is 4,000Vac (2 x MoPP), input... (read more)Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Clippard
Panel-Mounted Pinch Valves For applications that require better access or enhanced cleanliness, Clippard pinch valves are also available with a convenient panel mount option. Panel mounted pinch valves provide all the same benefits as Clippard 's standard pinch valves along with seamless integration and easy accessibility. Compared to standard manifold mounted pinch valves, panel mounting offers simplified installation, a cleaner appearance, and reduced contamination risk. As with all Clippard pinch valves, panel mounted... (read more)Browse Pinch Valves Datasheets for Clippard -
New Yorker Electronics Co., Inc.
Convenient Panel Mount Assembly NKK 's Panel Mount Assembly (BYB201-470) streamlines switch installation by providing a ready-to-use solution that includes a PC board, resistor, connector, and straight PC adaptor. Designed for single pole YB2 switches, it offers a compact and convenient assembly that eliminates the need for custom PC board design or soldering, saving time and reducing costs. The assembly simplifies integration by enabling a drop-in HMI setup that 's ready for immediate operation. Custom options are available... (read more)Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
OTTO Controls
Indicator Lights with Legends Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform panel appearance in your applications. Choose up to 70 different standard legends, 6 lens colors, 5 legend colors and 4 LED colors with 4 voltage options. (read more)Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls
-
Shopping In Accessories - Big Bruin
Model: 6EP1436-3BA10 12A050 Dc Power Supply, Switching, Din Rail Mounting , Sitop Psu300m Series, Input Voltage 320 To 575vac, 50/60 Hz, Power Rating 480w … … Amps 60, Output Noise 100mv, Hold Up Time Greater Than 15 Msec, Status Indicator Green Led, Case Material … Range -25 Degrees To 70 Degrees C, Standards Ce, Cul Us, Ccsaus, Cb, Atex, Class I Div 2 (group Abcd, T4), Gl, Abs Rated: 0/10 0 Reviews EVH 0073253000 - 5150 III 412 Speaker Cabinet Cover Multi- panel , super-tough black 600D nylon covers with …
-
Dwyer Instruments Inc.
… and are UL listed for use in Class I, Groups A, B, C, & D; Class II, Groups E, F, & G and Class III atmospheres, ATEX for EExd IIB & Hydrogen T6, and CSA & FM approved for Class I , Div . In addition, it incorporates a visible set point indicator for maximum convenience. … for industrial environments, the Series 1800 combines small size and low price with 2 % repeatability for … Set point adjustment inside the mounting stud permits mounting switch on one side of a wall or panel with adjustment easily accessible on the opposite side.
-
Molecular Therapy - Expansive Gene Transfer in the Rat CNS Rapidly Produces Amyotrophic Lateral Sclerosis Relevant Sequelae When TDP-43 is Overexpressed
The assay panel included the following: ions calcium, sodium, potassium, chloride, and the anion gap (an index of acidosis); CO 2 ( indicator of acidosis/alkalinosis and lung function); blood urea nitrogen and creatinine levels (kidney function); alanine transaminase and aspartate transaminase … … was 8% lower in the TDP-43 rats compared to GFP control rats (< i >P < … … metabolic profile did not indicate impairment in liver or kidney function.
By 2 … … versus the precise paw prints in controls (Supplementary Figure S1).
< div id="fig6" class … … A TDP-43 rat has deficient motor control of its hindlimbs and therefore cannot mount full rears. -
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Industrial_Weighing/Brochures/English/CATA-Weigh_Detect_Control-e.pdf
– 16-bit resolution – 3 digital control inputs|outputs – For panel installation; 85 to 250 V … Digital Process Indicators – Verifiable for legal metrology; 10,000e, accuracy class l – Standard integration, e.g., by IP … … PLC function integrated – Communication via fieldbus and Ethernet – Housing for various mounting options, stainless steel … … through fieldbuses and Ethernet – Front dimensions 192 + 96 mm – Weight and 2 -line text display – Easy menu-guided operation – Integrated PLC function – Option cards already installed – Pre-programmed applications – Easily adaptable with PR1750 – Approved for ATEX Zones 2+22 and FM CLASS I , II, III, DIV .
-
British Journal of Cancer - [beta]2microglobulin mRNA expression levels are prognostic for lymph node metastasis in colorectal cancer patients
The relevance of this finding is discussed in further detail below.
To investigate whether one or two genes from the panel could substitute for the entire set, we analysed our expression results in two manners. First, we calculated the expression ratios of all < i >B2M/gene X … … set was most highly correlated with Spint2 (R 2 Spint2 can be used as an internal reference control gene.
< div id="fig3" class … … B2M/Spint2 expression ratio is a reliable indicator of nodal metastases … As MHC class 1 antigens are required for the host to mount a tumour response, the loss … -
Modern Pathology - DNA copy number alterations correlate with survival of esophageal adenocarcinoma patients
To identify genomic abnormalities characteristic of esophageal adenocarcinoma, a panel of 33 samples obtained at surgery from … However, interestingly, a significant correlation between patient survival and total number of chromosomal aberrations was found when esophageal adenocarcinoma cases were stratified according to the median of survival (20 months) (< i >P=0.002) or the … … and survival, suggesting that the estimation of total imbalances might represent an additional indicator of disease outcome. … might represent promising biomarkers to increase the accuracy of clinical outcome prediction.< div class="keyw-abbr" … … and Asia.1, 2 ,
Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Indicates content that may require registration and/or purchase.