Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Adhesive Tape for Fibreboard Container
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Packaging / Containers, Plastic
-
Supplier: Accuris
Description: TAPE, PRESSURE-SENSITIVE ADHESIVE, PLASTIC FILM (FOR SEALING FIBER CONTAINERS AND CANS)
-
-
Supplier: Accuris
Description: Standard Specification for Pressure-Sensitive Tape for Sealing Fiber Containers and Cans
-
Supplier: Accuris
Description: TAPE, PRESSURE-SENSITIVE ADHESIVE, PLASTIC FILM, (FOR SEALING FIBER CONTAINERS AND CANS)
-
Supplier: Air Cycle Corporation
Description: It's more than just a bucket. One low fee covers everything you need - the container, shipping to the recycling center, recycling charges, and a certificate of recycling. Holds up to 55 lbs of dry cell batteries. Each UN certified container comes with a Life Latch® lid, a poly liner,
- Container Type: Bucket / Pail
- Application: Packaging, Shipping, Trash / Recycling
-
Supplier: Air Cycle Corporation
Description: It's more than just a bucket. One low fee covers everything you need - the container, shipping to the recycling center, recycling charges, and a certificate of recycling. Holds up to 25 lbs of dry cell batteries. Each UN certified container comes with a Life Latch® lid, a poly liner,
- Container Type: Bucket / Pail
- Application: Packaging, Shipping, Trash / Recycling
-
Supplier: ASTM International
Description: This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans. The polyester film backed pressure-sensitive tape is intended for closure and sealing of containers with slip cover
-
Supplier: ASTM International
Description: This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans. The polyester film backed pressure-sensitive tape is intended for closure and sealing of containers with slip cover
-
Supplier: DigiKey
Description: POLYIMIDE FILM TAPE 7414 AMBER 1
-
Supplier: Custom Made Boxes, Inc.
Description: Fold down the flap for convenient loading and unloading! 14" perforated flap on front side of container folds down for easy access to contents. Shortened container height prevents back strain and other injuries. Flap can be straightened and secured with tape after loading is
-
Supplier: TransPak
Description: Fold down the flap for convenient loading and unloading! 14" perforated flap on front side of container folds down for easy access to contents. Shortened container height prevents back strain and other injuries. Flap can be straightened and secured with tape after loading is
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: Budnick Converting, Inc.
Description: PP815 is a 2.6 mil, extra strength, heavy duty, polypropylene film packaging tape. It is used in critical sealing and repairing of corrugated containers.
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Backing Materials: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Mega Fortris Americas Inc.
Description: Call with your specifics and a quote will be provided.
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Airplane, Cargo / Container, Food Packaging
- Features: Other / Specialized
-
Supplier: Rutke Signs & Safety
Description: identification and inspection labels. Look here for safety identification product used in warehouses - but also check out our shipping section for related products. Anti-Slip Tapes Provide a safe step area by installing anti-slip tape to stairways, walkways and aisle-ways. This
- Width: 12 inches
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Description: Nashua Tapes Products Waterproofing Repair Tape Waterproofing Repair Tape (361-11) Foil backing with butyl rubber adhesive. Applications Indoor & Outdoor sealing and repair of gutters, roof alleys. Repair seams and seal leaks, rips, and tears in metal panels of trailers,
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Mega Fortris Americas Inc.
Description: Call with specifics and a quote will be provided.
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Airplane, Cargo / Container, Food Packaging
- Features: Other / Specialized
-
Supplier: Budnick Converting, Inc.
Description: AF973 is a 3.5 mil, general purpose, aluminum foil tape. It is used in HVAC industry, lane marking & temporary repairs of steel and aluminum truck bodies, mufflers and metal containers.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 14"" perforated flap on front side of container folds down for easy access to contents. Shortened container height prevents back strain and other injuries. Flap can be straightened and secured with tape after loading is complete. Constructed from 350# D.W./ECT-51 kraft
- Height: 36 inch
- Length: 48 inch
- Width / Diameter: 40 inch
- Material: Cardboard / Paperboard
-
Supplier: Brady Corporation
Description: HMIG Tape is an economical option for identifying bottles and containers. Each label has designated areas for writing in chemical name, manufacturer, date and hazard rating. Standard package: 720 labels, perforated per roll of tape.
-
Supplier: American Casting & Manufacturing Corp.
Description: Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet. DESCRIPTION Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.s. If tape has been lifted or removed, a
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Features: Bar Code Seal, Disposable, Markable
- Applications: Cargo / Container
-
Supplier: U.S. Plastic Corporation
Description: applications include printing press delivery boards, furniture manufacturing equipment (to prevent glue sticking), and linings for bins, troughs, hoppers, containers handling wet and dry material. Release surfaces for sticky materials like glue, paint, and varnish. Tape has a .0015"
- Width: 0.375 inches
- Thickness: 0.003 inches
- Backing: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Description: Patco 570 Colored Clean Room Tape w/Clean Removal Adhesive Low density polyethylene with an acrylic based PSA for temporary applications requiring residue-free removal. Applications Excellent for color coding, sealing clean room containers, identification of products and packaging
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Cable and Electrical Tapes - 4N Size C Electrical Insulating Resin 30 Containers/case 3M -- 48AC4015Supplier: Newark, An Avnet Company
Description: 4N SIZE C ELECTRICAL INSULATING RESIN 30 CONTAINERS/CASE
-
Supplier: American Casting & Manufacturing Corp.
Description: tamper evidence on cartons, containers, envelopes and more. This tamper evident tape has sequential numbers and perforations every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Properf tape has no liner paper which
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Features: Bar Code Seal, Disposable, Markable
- Applications: Cargo / Container
-
Supplier: NADCO Tapes & Labels, Inc.
Description: exposure. Applications: Designed specifically for temporary hull attachment and patching of heavy gauge shrink film used in both the marine and manufactured housing industry. Also widely used for preservation sealing of canisters and other containers.
- Thickness: 0.0082 inches
- Peel Strength / Adhesion: 1.6875 lbs/in
- Temperature Resistance: 4.000000000000002 to 80 C
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: American Casting & Manufacturing Corp.
Description: Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9". DESCRIPTION STRETCH WRAP is a tamper evident tape designed for application on shrink wrapped pallets. If tape has been lifted or
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Features: Bar Code Seal, Disposable, Markable
- Applications: Cargo / Container
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Electroplating Tape 470 is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built on a flexible vinyl backing that conforms to irregular or curved surfaces, it is resistant to most common solvents and has excellent resistance
- Width: 0.25 to 6 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Removable
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, matte-finish, coated cloth tape for sealing containers and protection from welding splatter, as well as for general holding, bundling and temporary repair applications. P- 672 is ideal for light duty jobs that require a strong, abrasion-resistant cloth tape.
- Width: 0.9448818897637795 to 2.8346456692913384 inches
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 4.8125 lbs/in
- Temperature Resistance: 10 to 82.22222222222221 C
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, matte-finish, coated cloth tape for sealing containers and rooms, abrasion protection, and general holding, bundling and repair applications. A medium duty gaffer's tape, P- 691 offers an extra-strong hold, abrasion resistance, and performance over a wide range of
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.012249999999999999 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: 10 to 82.22222222222221 C
-
Description: Applications Excellent for sealing of clean room containers, and identification of products and packaging materials. Features & Benefits Low in halogens, leachable chlorides, and heavy metals. Minimizes contamination - replaces the use of potentially contaminating PVC vinyl tapes.
- Width: 0.25 to 54 inches
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3 lbs/in
- Temperature Resistance: -40 to 88 C
-
Supplier: Shurtape Technologies, LLC
Description: Heavy duty grade solvent-based acrylic packaging tape for critical sealing and repairing of corrugated containers in hot and cold environments. Applied with a hand-held dispenser, PP 815 offers excellent impact and shear resistance for a variety of tasks.
- Width: 1.889763779527559 inches
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Shurtape Technologies, LLC
Description: Premium plus grade solvent-based acrylic packaging tape for light to medium duty sealing, repairing and bundling of corrugated cartons, paper and film containers. For use with hand-held or machine dispensers, PP 802 delivers high initial tack and holding power in a wide range of
- Width: 1.889763779527559 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Vinyl Tape 4712 is a linered version of 3M™ Vinyl Tape 471 that may be used for die cutting or large area applications. 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or
- Width: 6 to 24 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 76.66666666666667 C
- Backing: PVC / Vinyl
Find Suppliers by Category Top
Featured Products Top
-
standards for floor coatings. With a unique balance of one-part epoxy with the right grit, the result is a surface that works to create tractions for shoes or barefeet. One of the features of this coating is that it is gentle on bare feet - it does not feel abrasive like tapes and (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
Make your own insulated Container
Make your own insulated Container. In a jam or just don't have the profit in your product to purchase molded insulated containers. Build your own 2-3 day insulated container with common items that are easy to find and very economical. Items required: * Oversized Corrugated Carton. * 2 ea. Poly can
-
Go Undercover
Operational Excellence & Lean Six Sigma Use generic shipping cartons and plain, tamper-evident tape so your packaging doesn 't scream "Valuable! " Work with dedicated, trustworthy carriers. They may be more expensive, but the extra cost pays off in the long run. Avoid delivery companies that stop
-
AN3018: Known Good Die Delivery Specification
2010, Class B criteria. Die will be delivered on wafer tape per Table 1. Unit of measure is die. Quantity per shipping container will vary. Noncompliant die will be identified per Table 4. Wafer Map Format * SEMI E142 compliant * XML file format * ASCII bin format * Map file name is equivalent
More Information Top
-
Light‐dependent and ‐independent behavioral effects of extremely low frequency magnetic fields in a land snail are consistent with a parametric resonance mecha...
… n Å 33) and 60 Hz lightA maximum ELF field effect, as measured by attenuation of opioid-induced analgaesia by 60 Hz (E60L Tape, n Å 33) exposures were performed with the plastic halves of the containers taped together, butmagnetic fields, is …
-
Household salt for retrospective dose assessments using OSL: signal integrity and its dependence on containment, sample collection, and signal readout
From the two different salt containers ( taped and untaped, containers 4 and 6 in Fig. 1) positioned in Belarussian households, it is obvious that the signal is preserved in taped white plastic salt containers (package 6 in Fig. 7) but not preserved …
-
Rupture of plutonium oxide storage container, March 13, 1979
Transfer of powders and solutions between primary containers ( tape -sealed cans for powders and DOT-approved shipping containers for liquids) is prohibited.
Indicates content that may require registration and/or purchase.