Products/Services for Cooke Triplet Lens
-
Telescopes - (59 companies)Telescopes are lens assemblies designed to magnify and view distant objects. Telescopes are lens assemblies that are designed to magnify and view distant objects. Telescopes include small devices such as spotting scopes for viewing wildlife...Telescope Type -
Camera Lenses and Video Lenses - (269 companies)Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. Camera... -
Spherical Lenses - (167 companies)Spherical lenses, also known as singlets, are transparent optical components consisting of one or more pieces of optical glass with surfaces so curved that they serve to converge or diverge the transmitted rays from an object, thus forming a real... -
Optical Lens Assemblies - (181 companies)Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses... -
Lens Holders - (23 companies)Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly. Lens holders are used to stabilize and maintain the position of all of the optical components in a lens assembly. The primary purpose... -
Zoom Lenses - (34 companies)Description. Zoom lenses are mechanical assemblies of lens elements that provide the ability to vary focal length and angle of view. In optical systems, shorter focal lengths provide greater optical power. In telescopy and photography, longer focal...
-
Microscope Lenses and Objectives - (80 companies)Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy. Microscope lenses and microscope objectives include eyepieces...
-
Cylindrical Lenses - (141 companies)Cylindrical lens have at least one surface that is formed in the shape of a cylinder. Cylindrical lenses are used to correct astigmatism in the eye, and, in rangefinders, to produce astigmatism, stretching a point of light into a line. This area...
-
Fresnel Lenses - (22 companies)Fresnel lenses resemble a planoconvex or planoconcave lens that is cut into narrow rings and flattened. If the steps are narrow, the surface of each step is generally made conical and not spherical. Fresnel lenses are specialized optical components...
-
Telecentric Lenses - (23 companies)Telecentric lenses are used to provide images independent of an object 's distance, or to prevent wide ranges of angles of incidence. There are three basic types of telecentric lenses: object-space, image-space, and double telecentric. Telecentric...
Product News
-
Changchun Yutai Optics Co., Ltd.
CaF2 / Fused Silica / CaF2 Triplet Lenses The choice needs to be weighed against the specific needs of the application. Triplet achromatic lenses made of fused silica(SiO2) and calcium fluoride(CaF2) materials are used to correct chromatic aberration mainly through the different dispersion characteristics of these two materials. Fused Silica (SiO2): Abbe number: High (about 67.8), a low dispersion material. Refractive index: moderate (about 1.46 in the visible range). Transparent range: good from ultraviolet to near infrared. Calcium... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
N-BASF64 / N-BK7 / N-BASF64 Triplet Lenses What are the advantages and disadvantages of triplet achromatic lenses?. Advantages: Effective correction of chromatic aberration: through the combination of different material lenses, chromatic aberration can be significantly reduced to improve imaging clarity. Aberration correction: spherical and coma correction, the three-element design enables better correction of spherical and coma aberrations, improving image quality. Design flexibility: optimized design, three lenses provide more freedom... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Gurley Precision Instruments
Optical Lenses - Standard and Custom Designed In addition to our Optographics capabilities, Gurley offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity and prices that are second to none. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative Meniscus, Achromatic Doublet & Triplet, Cylindrical, and Unique Camera Lenses. Lenses - from several inches to a few millimeters in diameter. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative... (read more)Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Avantier Inc.
Cylindrical Lenses Types of Cylindrical Lenses. A cylindrical lens is characterized by both its focal length and its geometry. They can be square, circular, or rectangular. A plano concave cylindrical lens will expand light on a single axis. It is also known as a negative cylindrical lens, and is used for one-dimensional image compression, anamorphic beam shaping, and laser line generation. A plano convex cylindrical lens focuses light on one axis, and can also be used to magnify an image in one direction... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Laser Lenses Laser lenses play a pivotal role in various laser applications. They are used in laser illumination, collimation, scanning, dimensioning, welding, cutting, tracking, and more. - Different types of laser lenses are available, including spherical, aspherical, cylindrical, Axicon, and Powell lenses. - Some laser lenses come with antireflection coatings. - Laser collimating lenses create collimated laser beams from a laser source. - The focal length of a collimating lens depends on laser divergence... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
SWIR lenses SWIR lenses. Short Wave Infrared Lenses (SWIR Lenses) are specifically designed for use in the short wave infrared region with light from 0.9 - 1.7 mm. Sometimes referred to as short wave infrared lenses, these optical lenses have an important place in sorting, surveillance, inspection, quality control, and night vision. At Avantier, we offer both in stock Short-Wave Infrared Lenses and specialize in custom SWIR lens solutions that precisely match our customers ' specifications. Applications... (read more) -
Avantier Inc.
Infrared Lenses Infrared Lenses (IR Lenses). Avantier specializes in the design and manufacture of custom and stock infrared (IR) lenses tailored for advanced applications across diverse industries, including aerospace, defense, industrial automation, medical diagnostics, and scientific research. From prototype to large-scale production, our IR optics are built to deliver high performance and durability across the full infrared spectrum --from short-wave infrared (SWIR) and near-infrared (NIR) to mid-wave... (read more) -
Avantier Inc.
Spherical Lenses Diverse Lens Types: The Spherical lens options include different types such as plano-convex, double-convex, plano-concave, and double-concave lenses. This variety allows for specific optical configurations based on the desired application, whether it is focusing collimated light, imaging objects at close conjugates, beam expansion, or light projection. Low Dispersion and Density: Silicon lenses exhibit low dispersion, which means they can minimize color distortion and aberrations. Additionally... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Relay Lenses Relay Lenses - High-Precision Optical Relay Lens Systems. Relay lenses are advanced optical systems engineered to transfer an image plane and/or pupil plane from one point to another with outstanding resolution and minimal distortion. Unlike conventional imaging lenses, relay lenses offer precise control over pupil position, optical path length, and beam geometry. This makes relay lens systems essential components in complex optical assemblies that require extended image paths, beam redirection... (read more)Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Lenses Our germanium lenses also come with BBAR (broadband anti-reflection) coatings, which further enhance their performance, particularly in the desired wavelength range of 3-12 mm. These coatings maximize light transmission, reaching up to 95% in some cases. Incorporating germanium transmits, which is a unique characteristic of this material, these lenses excel in mid-infrared light applications. The inclusion of AR coatings further boosts their transmission capabilities, allowing for superior... (read more)Browse Aspheric Lenses Datasheets for Avantier Inc.
-
Merit figures for fast estimating tolerance sensitivity in lens systems
The reason is that Cooke triplet lens has more optical stress given the ratio of negative power to the system power is the largest, making the system more sensitive to the fabrication errors.
-
From the landscape lens to the planar lens: a reflection on teaching lens design
COOKE TRIPLET LENS .
-
Conversion from light to numerical signal in a digital camera pipeline
More information about the design of the MTF and PSF (Figure 3) of a Cooke triplet lenses can be obtained using professional software like: ZEMAX, OSLO or CODEV.
-
Applications of the SCL Programming Language to Optical Design
F /4.5 20 DEGREE COOKE TRIPLET LENS .
-
Digital correction of lens aberrations in light field photography
Case Analysis: Cooke Triplet Lens .
-
A double-focus collimator system for full PAT performance testing of inter-satellite laser communication terminals
The secondary lens is a Cooke triplet lens include two positive lenses and one negative lens.
-
Aberrational weight adjustment by tolerance-based weighting in damped least squares optimization
Kingslake, R., "Automatic Predesigri ofthe Cooke Triplet Lens ", Optical Instruments and Techniques 107, 1961.
-
Systematics of the design shapes in the optical merit function landscape
The specifications of a Cooke triplet lens file that comes together with CODE V (object at infinity, f/4.5, field of 20 degrees, polychromatic imaging) have been used for a global search, for which the variables are the surface curvatures and the …
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/505/6/W%20Russell%20Young%20PhD%20thesis.pdf
Dennis Taylor patents (GB 22,607/1893, 15107/1895) the three element Cooke Triplet lens (*, p. 103), one of the benchmark designs.
-
Optical System Design, Second Edition > Basic Optics and Optical System Specifications
Consider a typical f/5 50-mm focal length Cooke triplet lens used at an object distance of 0.5 m.
Indicates content that may require registration and/or purchase.