Products/Services for Corundum Aggregate

  • Minerals, Aggregates, and Sands-Image
    Minerals, Aggregates, and Sands - (407 companies)
    Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, and other additives. Minerals, aggregates, and mineral powders are commonly used to extend, fill, strengthen or modify...
  • Ceramic Powders and Precursors-Image
    Ceramic Powders and Precursors - (188 companies)
    Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing, milling, precipitation, and other chemical processes.
  • Crucibles-Image
    Crucibles - (161 companies)
    Crucibles are vessels used to melt and process materials at high temperatures.
  •  
    Bricks - (120 companies)
    ...floors with bricks involves the use of a mortar to bond the bricks together. Mortar is typically composed of Portland cement, masonry cement, lime, and other aggregates. The mixture depends upon how coarse or fine the mortar needs...
  • Abrasive Discs-Image
    Abrasive Discs - (509 companies)
    ...and sanding applications. Aluminum oxide occurs naturally in the form of the mineral corundum, but the mineral is not used as a commercial abrasive except as a component of emery. When combined with emery and/or crocus it produces an abrasive...
  •  
    Refractory Cements and Raw Materials - (149 companies)
    Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures. Refractory cements and raw materials are hard, heat resistant materials that are suitable for applications that require...
  •  
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Cement Boards - (16 companies)
    Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
  •  
    Polymer Concrete and Mortar - (127 companies)
    Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
  •  
    Rail Car Thawers - (8 companies)
    Rail car thawers facilitate the unloading or transloading of railcars in cold climates by thawing loads of viscous liquids and frozen aggregate. Rail car thawers facilitate the unloading or transloading of railcars in cold climates by heating loads...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire