-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 100V, 5000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:5mA; Power Supply Mounting:Through Hole
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 25V TO 100V, SIP; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1W; Output Current Max:10mA; Power Supply Mounting:Through Hole
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 100V, 0.01A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:10mA; Power Supply Mounting:Surface
-
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 100V, 0.0125A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:12.5mA; Power Supply Mounting:Through
-
Supplier: American Power Design, Inc.
Description: The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a
- DC Input Voltage: 11.5 to 16 volts
- DC Output Voltage: 1,000 volts
- DC Output Current: 1 amps
- Number of Outputs: 2 #
-
Supplier: American Power Design, Inc.
Description: The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: 100 volts
- DC Output Current: 1 amps
- DC Output Power: 100 watts
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed
- DC Input Voltage: 24 volts
- DC Output Voltage: 50 to 100 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components MTBF to 350,000
- DC Output Power: 300 watts
- Type: AC/DC Converter, DC Power Supply
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market
- DC Input Voltage: 36 to 76 volts
- DC Output Voltage: 5 volts
- DC Output Current: 20 amps
- DC Output Power: 100 watts
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs. Summary of Features Industry's smallest 4x4 mm VQFN package 100 MHz, 32bit Cortex®-M0 processor Feed-forward control PWM and
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs. Summary of Features Industry's smallest 4x4 mm VQFN package 100 MHz, 32bit Cortex®-M0 processor Feed-forward control PWM and
- Type: DC/DC Converter
-
Supplier: LHV Power
Description: Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0.003 amps
- DC Output Power: 10 watts
-
Description: Spellman’s MCP Module is a well-regulated, high performance and high voltage DC DC converter featuring a floating 3kV output, isolated to 16kV. The MCP low output ripple specification makes it ideal for use with detectors in Mass Spectrometry applications like:
- DC Input Voltage: 24 volts
- DC Output Voltage: 100 to 3,000 volts
- DC Output Current: 0.00033 amps
- DC Output Power: 1 watts
-
Supplier: Premier Magnetics, Inc.
Description: Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully
- DC Input Voltage: 1.8 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.021 amps
- DC Output Power: 0.25 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple:
- DC Input Voltage: 11 to 32 volts
- DC Input Current: 3 to 12 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.015 to 2 amps
-
Supplier: Artesyn Embedded Power
Description: The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to
- DC Input Voltage: 250 to 420 volts
- DC Output Voltage: 1.8 to 48 volts
- DC Output Current: 25 to 120 amps
- DC Output Power: 600 watts
-
Supplier: Analytic Systems
Description: The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Power: 30.000000000000004 to 100 watts
- Number of Outputs: 1 #
-
Supplier: Texas Instruments
Description: Regulated 5-V High-Power Low-Noise Charge Pump DC/DC Converter 20-HTSSOP -40 to 85
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.00005 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Regulated 5-V High-Power Low-Noise Charge Pump DC/DC Converter 20-HTSSOP -40 to 85
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.15 amps
- Quiescent Current (IQ): 0.00005 amps
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: High Voltage - Isolated Module DC DC Converter 1 Output -17 ~ -100V 15mA 2V - 12V Input
- DC Input Voltage: 2 to 12 volts
- DC Output Current: 0.015 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: VPT, Inc.
Description: Packing 100W with a power density greater than 60W/in3, the VPT100-2800S Series of converters offers extremely efficient (up to 91%) operation. This series is ideal for avionics, weapons, shipboard, vehicle, and other hi-rel applications. Features Up to 100W output power Single
- DC Input Voltage: 16 to 40 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 100 watts
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The
- Type: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The
- Type: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The
- Type: DC/DC Converter
-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- DC Input Voltage: 48 volts
- DC Input Current: 0.1 to 4.4 amps
- DC Output Voltage: 1.77 to 1.83 volts
- DC Output Current: 0 to 100 amps
-
Supplier: Texas Instruments
Description: Regulated 3.3-V High-Power Low-Noise Charge Pump DC/DC Converter 20-HTSSOP
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.1 amps
- Quiescent Current (IQ): 0.00005 amps
- Input Voltage (VIN): 1.8 to 3.6 volts
-
Supplier: Micropower LLC
Description: Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The devices in the PV series are characterised by their compact dimensions, low
- Type: DC/DC Converter
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH-DENSITY, 3-V TO 36-V INPUT,
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Description: HIGH-DENSITY, 3-V TO 36-V INPUT,
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: converter, power rail, High-Performance, Buck, 40V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded
- Output Voltage (Volt): 0.6 to 36 volts
- Output Current (IOUT): 25 amps
- Features: Other
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: reverse recovery charge. The TDA21520 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs. The TDA21520 internal MOSFET current sense algorithm with temperature compensation achieves superior
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 20 amps
- Type: DC/DC Converter
-
Description: power conversion technology and Spellman's six decades of high voltage experience, these SMT based high voltage modules provide improved performance/reliability and easier system integration at a lower cost when compared to the competition. Advanced Power Conversion
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 8,000 volts
- DC Output Current: 0.0005 amps
- DC Output Power: 4 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: -5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ DC-DC Inverters Product overview: MAX766EPA from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics,
Find Suppliers by Category Top
Featured Products Top
-
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
new NextPower 80/100 V MOSFETs are optimized for low (RDSon) and low Qrr, to deliver high efficiency and low spiking in applications including servers, power supplies, fast chargers and USB-PD as well as for a wide range of telecommunications, motor control and other industrial (read more)
Browse Power MOSFET Datasheets for Nexperia B.V. -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
This 1000/24 Enclosed Single Output Switching Power Supply is designed to convert high-voltage AC input (up to 1000V) into a stable (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
Lowest conduction and switching losses in the industry, enabling smaller, lighter and highly efficient power conversion Wolfspeed’s 3rd Generation 650V MOSFET technology from Richardson RFPD is optimized for high performance power electronics applications (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Design and technology of compact high-power converters
First-ordercalculationswere performedto design high-temperature, high -frequencycomponentsfor 300°C operation of an 85% efficient, 100V -2kV,7kW Sic DC -DC power converter .
-
Design and technology of compact high-power converters
high -frequency components for 300°C operation of an 85% efficient, 100V -2kV, 7kW SIC DC -DC power converter .
-
Popular Products In Video Surveillance - Big Bruin
… 12V 60W Halogen Light Power Supply Converter Electronic Transformer 100% Brand new and high quality Electronic Transformer Input Voltage: AC 100V -130V 50/60HZ Output Voltage: AC 12V Output power : 60W Ta: 100°F ;Tc … … is AC 12V, not DC 12V includes 1x Electronic …
-
Popular Products In Video Surveillance - Big Bruin
… 12V 60W Halogen Light Power Supply Converter Electronic Transformer 100% Brand new and high quality Electronic Transformer Input Voltage: AC 100V -130V 50/60HZ Output Voltage: AC 12V Output power : 60W Ta: 100°F ;Tc … … is AC 12V, not DC 12V includes 1x Electronic …
-
Microgrids: Integration of distributed energy resources into the smart-grid
Distributed scheme ofload side converters provide a high quality power . Various forms ofelectric power (e.g 1φ− 100V , 3φ-200V, DC 100V) can be obtained without transformers.
-
Silicon carbide power converters for next generation aerospace electronics applications
… for the magnetic components and can be refined using experimentalmagnetic core loss data at higher temperaturesand frequencies. It is shown that a 100V -2kV, 7kW silicon DC -DC power converter can be operated at a switching frequency of only 50 kHz with 85% power conversion efficiency at 150°C.
-
Power Semiconductor MOSFET Report - China - 2014
… between 100V to 200V, which are widely used in higher power motor driver and higher DC/DC module, etc.; voltage between 200V and 800V, widely used in AC/DC power supply or higher power module; and voltage above … … special requirements or AC/ DC converters . … took almost 50% of the market share, followed by the HV( 200V~800V) and MV MOSFET(40V~ 100V ).
-
A 30 V/1 MHz AC/AC converter for high frequency AC distributed power system applications
… power system”, IEEE APEC’94, pp763-769 [4] D.P. Arduini, “Distributed Power System Using AC to solve DC distributed Power Problems”, HFPC’95, pp.3347 … … of Candidate Techniques for High -Frequency AC Distributed Power … … Qian, “A Novel Load Converter with A controllable Transformer … Vds: 100V /div .
-
Campbell Collins - Transient Protection Modules from Gaia for Hi-Rel Applications
For higher power applications, or to feed multiple Gaia DC /DC converters in a Distributed Power Architecture, the LGDS-300 offers a power range of up to 300W. Also offering up to 80V/100ms, 100V /50ms transient suppression, and 600V/20us spike suppression, the LGDS-300 can …
-
A two-stage high power density single-phase ac-dc bi-directional PWM converter for renewable energy systems
Besides the dc nanogrid, this converter is also applicable as a high power density bi-directional charger for the plug-in hybrid electric vehicle (PHEV) applications. … voltage Vac [500V/DIV] (green), AC current Iac [10A/DIV] (blue), dc- link voltage Vdc [ 100V /DIV] (purple), output …
Indicates content that may require registration and/or purchase.