-
Supplier: Fabory North America
Description: Parallel pins (dowel pins) hardened DIN 6325.
- Features: All Dowel Pins
-
Supplier: Fabory North America
Description: Parallel pins (dowel pins) hardened ≈ DIN 6325.
- Features: All Dowel Pins
-
Supplier: Accuris
Description: PARELLEL PINS, HARDENED; TOLERANCE ZONE M6
-
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
- AC Coil Voltage: 24 volts
- Operating Temperature: -40 to 131 F
- Mounting: DIN Rail
- Poles: Double Pole (DP)
-
-
Supplier: Radwell International
Description: PRECISION DOWEL PIN: 8 X 24 MM, ALLOY STEEL, GRADE 8, BRIGHT FINISH, ROUNDED, DIN 6325 & ISO 8,734. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: 3X Ceramic Parts Company Limited
Description: 6325. Description : Zirconia Ceramic Dowel Pin Material: High performance ceramic Z101. Design: sanded. Warning: The cylindrical pins correspond to the dimension of DIN 6325. Advantages to use zirconia ceramic dowel pins : -Ideal for the production of preparations -Shape stable,
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
More Information Top
-
GRAINGER APPROVED VENDOR products - Grainger Industrial Supply
Tolerance M6, Rockwell Hardness 60 +/- 2HRc, Meets DIN 6325 , Package Quantity 25 .
-
Fasteners - Grainger Industrial Supply
Tolerance M6, Rockwell Hardness 60 +/- 2HRc, Meets DIN 6325 , Package Quantity 10 .
-
Dowel Pins - Pins - Grainger Industrial Supply
• Dowel Pin, Standard, Hardened Steel, Plain Finish, 24mm Overall Length, M6 Nominal Dia, Dia 6.006 to 6.015mm, Length Tolerance +/-0.50mm, Single Shear Strength 6682 Lbs, Rockwell Hardness C52-62, Meets DIN 6325 / ISO 8734A m6, Package …
-
GRAINGER APPROVED VENDOR products - Grainger Industrial Supply
Tolerance M6, Rockwell Hardness 60 +/- 2HRc, Meets DIN 6325 , Package Quantity 100 .
-
Fasteners - Grainger Industrial Supply
Tolerance M6, Rockwell Hardness 60 +/- 2HRc, Meets DIN 6325 , Package Quantity 25 .
-
Fasteners - Grainger Industrial Supply
Tolerance M6, Rockwell Hardness 60 +/- 2HRc, Meets DIN 6325 , Package Quantity 50 .
-
GRAINGER APPROVED VENDOR Fasteners - Grainger Industrial Supply
Tolerance M6, Rockwell Hardness 60 +/- 2HRc, Meets DIN 6325 , Package Quantity 25 .
-
Ensuring functional reliability of molded micro components
The test bearing shaft was made of unhardened (9SMnPb28 K) and hardened steel (according to DIN 6325 ), also alumi- num bronze (CuAl10Ni5Fe4).
-
Modeling of stick-slip micro-drives
DIN 6325 Al2O3 .
Indicates content that may require registration and/or purchase.