-
Supplier: Accuris
Description: Luftbeschaffenheit - Datenaustausch - Teil 1: Allgemeines Datenformat (ISO 7168-1:1999)
-
Supplier: Accuris
Description: Freimasstoleranzen - Form und Lage
-
Supplier: Accuris
Description: Allgemeintoleranzen (Freimasstoleranzen) - Laengen- und Winkelmasse
-
-
Supplier: Newark, An Avnet Company
Description: 1/8 DIN RAMP & SOAK CTRL.
-
Supplier: Newark, An Avnet Company
Description: MINI-DIN 4.3-10.5 DC BLOCK FF
-
Supplier: DigiKey
Description: Circuit Breaker Thermal Magnetic 2A 250V AC 65V DC Lever DIN Rail
- Continuous Current Rating: 2 amps
- Mounting Style: DIN Rail Mounted
- Manual Actuator Type: Other
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Accuris
Description: General tolerances for linear and angular dimensions and geometrical tolerances (not to be used for new designs)
-
Supplier: Newark, An Avnet Company
Description: 12 Port (8 10/100BaseTX, 2 100BaseFX Fiber, and 2 SFP Gigabit Expansion Ports) Fully Managed Industrial Ethernet Switch, DIN-Rail (Multimode, SC Style Connector, 2km) RoHS Compliant: Yes
-
Supplier: TFC Ltd.
Description: K Material code .16 Stainless steel 1.4105 X 4 Cr Mo S 18 Material code .40 Stainless steel 1.4305 X10 Cr Ni S 18 9 Material code .50 Other materials and dimensions on request Tolerances: DIN 7168 – medium/DIN 7151 – IT 12 Thread: Internal thread A: ISO 6H External thread E:
- Base Materials: Metal
- Material: Stainless Steel, Steel
DIN Rail
(135 Companies)
DIN Connectors
(329 Companies)
Roller Chain
(322 Companies)
Linear Power Supplies
(205 Companies)