-
Supplier: OKW Enclosures, Inc.
Description: Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with
- Length / Height: 3.2283482 to 3.543309 inch
- Width/Diameter: 0.88582725 to 6.20079075 inch
- Depth: 1.2204731 to 4.4881914 inch
- Material: ABS
-
Supplier: OKW Enclosures, Inc.
Description: Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: DigiKey
Description: Fuse Block 30A 600V 3 Circuit Cartridge DIN Rail
- Rated Operating Voltage: 600 volts
- Mounting: Fuse Block
- Features: Other
-
-
Supplier: NSI Industries LLC
Description: FUSE TYPE 1.93 INCH L X 0.375 INCH W X 1.81 INCH H SIZE WHITE COLOR 600 V VOLTAGE RATING DIN RAIL, SNAP-LOCK MOUNTING 25 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL DIN CONSTRUCTION STANDARD 13/32 INCH X 1-1/2 INCH FUSE PROVISION
- Voltage Rating: 600 volts
- Current Rating: 25 amps
- Terminal Block Type: Fuse Holder or Fuse Block
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. The new flat-profile variant has a large recessed area on the top for membrane keypads, display modules and controls. It can be mounted quickly and easily on TH35 DIN rails or directly on walls. The base has screw fixing pillars for the PCB. The enclosures are fully insulated and protected in (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from relays (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
systems, medical/wellness devices, computer peripherals, IoT and IIoT. These versatile ABS (UL 94 HB) enclosures are ideal for desktop and wall-mount electronics. A fastening element (accessory) also enables TOPTEC to be fitted to DIN rails. Snap-together assembly speeds up (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
incorporating unique 'comfort-handles' and rack mounting ears Robust case body assembly includes flat top and base panels, two side extrusions and the rear panel Internal guide rails for PCBs and chassis plates Removable rear panel Front panel (accessory (read more)
Browse Rack Enclosures Datasheets for METCASE -
communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most mini media converters can be Panel or DIN rail mounted. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
*New size range expansion released Summer 2025!* Ideal for use as PCB and DIN rail mounted component housings, the UL listed 1554/1555 family of enclosures from Hammond comes in an ever-expanding variety of sizes, with all size options available in general purpose ABS (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. Removing the U-shaped top allows rapid access to the electronics. PCBs slide in and out of guide rails in the removable chassis/assembly extrusions. Anodized front and rear panels are supplied (along with four push-in non-slip rubber feet for the base). The front panel is recessed to protect (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
hold the lid in place when it is open. The lid is recessed to accommodate a membrane keypad. Inside, there are fastening pillars for PCBs and DIN rails. The enclosures are molded from tough UV-stable ASA+PC (UL 94 V-0) in light gray (RAL 7035) as standard. They are available in eight sizes from (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Bussmann by Eaton - JKS-30 - Circuit Protection - Fuse - Allied Electronics
connector,mod jack,rt angle pcb ,shielded,led1-n,led2-n,single port,rj-45 Fuse Accessories > Holders Fuseholder; Class J Fuses; 30A; 600 V; Thermoplastic; DIN Rail Mounting .
-
Schurter - 0034.6619 - Circuit Protection - Fuse - Allied Electronics
Fuse Accessories > Holders Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount End Stop; Term Blk; DIN Rail ; 9 mm Width .
-
Solution series - Connection devices | ABB
The component holder terminal blocks allow the connection of electronic components into circuits. The empty modules allow PCB 's connection and Din rail mounting .
-
Alpha Wire - 1180C SL002 - Cable - Multiconductor - Allied Electronics
Fuse Accessories > Holders Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount Power Supply;AC-DC;24V@10A;100-264V In;Enclosed; DIN Rail Mount;PFC;SDR Series .
-
IDEC Corporation - RY4S-UAC24V - Sensors, Switches & Relays - Relays - Allied Electronics
Socket, Relay; 14; 4; PCB Mount; 250 V;7 A; 100 Megohms Insulation Resistance DIN Rail Products > DIN Mounting Rails Fuse Accessories > Holders .
-
3M - 3319/20 - Cable - Multiconductor - Allied Electronics
Fuse Accessories > Holders Power Supply;AC-DC;24V@2.5A;100-264V In;Enclosed; DIN Rail Mount;PFC;MDR Series Rectangular/ PCB Connectors > Connectors .
-
Bud Industries - CU-3283-MB - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Fuse Accessories > Holders Hldr, Fuse; 250 V; 5 A @ 250 V; Nylon; Brass; PCB Mount; UL Listed Power Supply;AC-DC;24V@2.1A;85-264V In;Enclosed; DIN Rail Mnt;PFC;DPP Series .
-
Phoenix Contact - 1935226 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Mounting Track Accessory, DIN Rail MountEnd Section,Polyamide Material Fuse Accessories > Holders Conn; Term Blk; PCB ; Screw; 7; 5 mm; Front; 26-14 AWG; 17.5 A; 250 V …
-
Terminal Blocks
When a short circuit occurs, only the wiring sections connected to the fuse holder are affected. Terminal blocks typically snap onto a metal rail , are screwed into a panel, or mounted on a printed circuit board ( PCB ). Terminal blocks are commonly mounted on some form of DIN rail.
-
Ohmite - TAP600K5R0E - Passive Components - Resistors - Allied Electronics
Fuse Holder ; For 10x38 mm Fuses; 1 Pole; DIN - Rail Mount; 690 V/32 A Rectangular/ PCB Connectors > Connectors .
Indicates content that may require registration and/or purchase.