-
Supplier: Newark, An Avnet Company
Description: RJ INDUSTRIAL DIN RAIL OUTLET COVER FOR 09458510002
-
Supplier: Newark, An Avnet Company
Description: SIMPLEX DIN RAIL MOUNT OUTLET
-
Supplier: Newark, An Avnet Company
Description: DUPLEX DIN RAIL MOUNT OUTLET
-
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial DIN Rail Outlet for Keystone RJ45 Jacks
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit for mounting on TH35 rails to DIN EN 60715 in electrical distribution panels for home and industrial installations Equipped with c6A Modul 270° RJ45 individual module Cable feed 45° from the bottom, plug direction 45° downwards Certified to GHMT cat.6A
-
Supplier: Radwell International
Description: RAIL-MOUNTED DUAL POWER OUTLET, 15 A, 250 VAC, FOR 35MM DIN RAIL, IVORY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: connections. Features DIN-Rail Mount Dual Utility Outlet Vertical Mounting Fits on 35 mm Wide DIN-Rail Faceless Ground Fault Protection Circuit Auxiliary Ground Fault Protected Output Specification UL/CUL: Recognized Under File # E123528 Meets UL498 for Receptacles
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination with an E2000 DC coupler for mounting on TH35 rail to DIN EN 60715 Slotted zirconium oxide ceramics sleeve High material stability and surface quality and long service life Service life: min. 1000 plug cycles Cable feed 45° from the top, plug direction 45°
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks SINGLE AC OUTLET 120V 15A
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Operating Temperature: -20 to 60 C
-
Supplier: TelephoneStuff.com
Description: Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35 mm DIN Rail. Terminal blocks feature a setscrew design for easy wiring. Its
- Type: Duplex Outlet Cover
-
Supplier: Radwell International
Description: DIN-RAIL MOUNT DUPLEX OUTLET, 3 PRONG, GROUNDED, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY
- Features: Receptacle / Outlet
-
Supplier: L-com, Inc.
Description: The EW-48VDC-120 industrial power supply provides 48VDC in a compact, DIN rail mountable form. This unit provides an easy to use solution for any location where AC outlets are not practical or possible. As an authorized Etherwan reseller, we can bid on RFQs for any Etherwan part
-
Supplier: L-com, Inc.
Description: The EW-24VDC-30 industrial power supply provides 24VDC in a compact, DIN rail mountable form. This unit provides an easy to use solution for any location where AC outlets are not practical or possible. As an authorized Etherwan reseller, we can bid on RFQs for any Etherwan part
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit for mounting on TH35 rails to DIN EN 60715 in electrical distribution panels for home and industrial installations Equipped with individual e-dat modul RJ45 module Cable feed 45° from the top, plug direction 45° downwards Certified to GHMT cat.6 de-embedded
-
Supplier: DigiKey
Description: POWER ENTRY RECEPTACLE
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Poles: 3 Poles
- Mounting Style: DIN Rail Mounted
-
Supplier: Transtector Systems, Inc.
Description: providing superior grounding. The injector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This unit does not come with a power supply. The user can choose the appropriately sized power supply based on the equipment needs up to 60
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Finder S.p.A. con unico socio
Description: – Type E 16 A – 230 V AC (50/60 Hz) – Nominal current: 16 A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715)
- Features: AC Power Connector, Receptacle / Outlet
-
Supplier: Radwell International
Description: AC RECEPTACLE, DIN RAIL MOUNT, DUAL OUTLET, SCCR 10KA, 20 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 120 volts
- Current Rating: 20 amps
- Connector Type: DIN Connector
- Gender: Female / Jack
-
Supplier: TelephoneStuff.com
Description: Duplex with LED indicator light, buttons match face color. DIN-Rail mounting with terminal wiring block. UL recognized component. Features: - Available in black only - 15AMP - 125V - NEMA 5-15R - 2P and 3W - DIN-rail mountable modules receptacle - Straight blade -
- Grounding: GFCI
- Applications: Industrial
- Features: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: Transtector Systems, Inc.
Description: on the injector's cast aluminum housing providing superior grounding. The injector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This unit does not come with a power supply. The user can choose the appropriately sized power supply
- Number of Ports: 1 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Transtector Systems, Inc.
Description: can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This kit includes the protector/injector and a 48VDC @ 48W power supply (PIPS-48V48W-R25MMDC). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Transtector Systems, Inc.
Description: providing superior grounding. The injector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This kit includes the protector/injector and a 48VDC @ 70W power supply (PIPS-48V70W-R25MMDC). Transtector also sells Ethernet surge
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Powell Electronics, Inc.
Description: RJI DIN-rail outlet cover
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Finder S.p.A. con unico socio
Description: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715)
- Features: AC Power Connector, Receptacle / Outlet
-
Supplier: DigiKey
Description: RJ INDUSTRIAL DIN RAIL OUTLET FO
- Coupling / Adapter: Coupling / Adapter
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors DIN RAIL OUTLET SIDE COVER PLATE
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Powell Electronics, Inc.
Description: Receptacle, DIN Rail Mount
- Features: Receptacle / Outlet
-
Supplier: Radwell International
Description: NETWORK OUTLET, DIN RAIL ASSEMBLY, CAT 6, 1 PORT, IP20, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: or three extraction levers can be coupled and operated simultaneously by using the VBS connection sleeves. Foot can be snapped on TS 35 DIN rail. Housing made from Polyamide 6.6 V0, glass-fibre reinforced. Temperature resistance to 140°C (RTI elec.) Colour = Black Series = 17258.4
-
Supplier: L-com, Inc.
Description: shielded RJ45 jacks. This along with the BTD-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting
- Number of Ports: 1
-
Supplier: PHOENIX CONTACT USA
Description: Cable sharing module, two RJ45 sockets with Ethernet assignment (cable outlet on the front) to 8 spring-cage connection terminal blocks, CAT5e, 10/100 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Cable sharing module, two RJ45 sockets with Ethernet assignment (cable outlet on the top) to 8 spring-cage connection terminal blocks, CAT5e, 10/100 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector's cast aluminum housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This
- Number of Ports: 1
-
Supplier: WAGO
Description: Switchgear cabinet outlet; for DIN-rail and screw mounting; for plug, type E, CEE 7/5; common in FR, BE, PL; with LED status indicator; with Push-in Cage Clamp double connection; red
-
Supplier: PHOENIX CONTACT USA
Description: Rail-mounted dual power outlet with two 120 V AC/20 A receptacles for 35 mm DIN rail per EN 60715. For enhanced safety, the grounding pin is located at the top to prevent shorting between the hot and neutral blades. Housing color: Ivory. National version: USA. Connection
- Operating Temperature: 35 to 60 C
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
- Termination Types: Screw
Find Suppliers by Category Top
Featured Products Top
-
(7U.01.8.230.00×2). Led version available. Other features: – Suitable for French systems – 230 V AC (50/60 Hz) – Nominal current: 16 A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse Electrical Receptacles Datasheets for Finder S.p.A. con unico socio -
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse AC Power Connectors Datasheets for Finder S.p.A. con unico socio -
: – Suitable for French systems – 230 V AC (50/60 Hz) – Nominal current: 16 A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse Power Connectors Datasheets for Finder S.p.A. con unico socio
More Information Top
-
ALTECH CORP - ALTECH ACCESSORY(5)
SINGLE OUTLET DIN RAIL MOUNT GRAY .
-
Power Plant Replacement Study
DUPLEX THREE PRONG OUTLET , DIN RAIL MOUNT AC POWER MODULE CHASSIS ADAPTER CABLE.
-
http://www.alliedelec.com/catalog/catalogpages/201112/969.pdf
DIN Rail Mounted Power Outlets .
-
Plant Maintenance Product | WAGO's CPO Series DIN-rail Mount Outlet Boxes provide control cabinets with power for common tools | Plant Services
Home / Products & Vendors / Products / 2010 / WAGO's CPO Series DIN - rail Mount Outlet Boxes provide control cabinets with power for common tools .
-
Plant Services Products
WAGO's CPO Series DIN - rail Mount Outlet Boxes provide control cabinets with ...
-
Plant Services Products
WAGO's CPO Series DIN - rail Mount Outlet Boxes provide control cabinets with ...
-
Power Plant Replacement Study
DIN RAIL MOUNT DUPLEX OUTLET (DIN AC CC2 .
-
Compact DIN rail PC with 3.6 GB on-board flash memory
In addition to two fast 1000Base-T LAN and two USB 2.0 outlets , the DIN rail computer features a serial RS232 connector; a second RS232 can be implemented instead of the existing VGA interface if required.
-
Hardware Security Device Facilitated Trusted Energy Services
This configuration includes: two mini smart meters mounted on the upper DIN rail of the meter box; a smart outlet on bench in front of the meter box; an ESBox, and; two ESKeys—each configured to automatically .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0299.pdf
Small-sized enclosure (12 in. x 18 in. x 4 in.) with integral DIN - rail , 24Vac, 40VA transformer, AC convenience outlet , removable door.
Indicates content that may require registration and/or purchase.