-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Laser diode can be used laser pointers, indicators, scanner, DVD, medical systems. Sunday’s laser diode has long time working life for more than 8000 hours even with high temperature 50 c.
-
Supplier: Verbatim Corporation
Description: LightScribe DVD-R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of
-
Supplier: Verbatim Corporation
Description: LightScribe DVD+R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of
-
-
Supplier: I/OMagic Corporation
Description: I/OMagic’s blazing fast 24x DVD±RW/±R simplifies DVD ReWritable technology with one unit that does it all; giving you the ability to read and write to popular formats including, DVD+R, DVD+R(DL), DVD-R, DVD-RW, DVD+RW, CD-R, and CD-RW. Dual Format
-
Supplier: TapeOnline.com
Description: Ace DVD Case Insert- 30122-CA popular item. This DVD Case Insert for Inkjet and Laser printers can be used to create your own cover art for all your DVD media.This is a Neato¨ compatible product. (DIS-181511)This item replaces product code 30100. White Matte finish 1 per
-
Supplier: Verbatim Corporation
Description: Color LightScribe DVD-R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of
-
Supplier: Verbatim Corporation
Description: Color LightScribe DVD+R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of
-
Supplier: TapeOnline.com
Description: DVD+R discs will play back in standard DVD players, but must be duplicated with M-Disc Duplicators.Key Features 10 Disc Spindle in Cakebox Archival up to 1000 years Readable in standard DVD players
-
Supplier: TapeOnline.com
Description: Ace White Glossy Full-Face CD/DVD Label- 61430-C61430-C CD/DVD full-face labels for laser printers. NOT COMPATIBLE WITH INKJET PRINTERS White Full face Fits CD or DVD Glossy Finish 4.656" in diameter 2 per sheet 100 sheets per package Paper Size 8.5 x 11 in. Template
-
Supplier: TapeOnline.com
Description: Ace - Full Face Glossy CD/DVD Label - 61460B Full face printing, allowing more surface area for your image or text Compatible with Inkjet printers (NOT LASER COMPATIBLE) Fits CD, DVD, or Blu-Ray. 2 Labels Per Sheet 25 sheets per pack 4.656" Diameter
-
Supplier: World Star Tech
Description: for various industrial and scientific applications Industrial Laser Markers: Utilized in laser marking systems for precise and high-contrast marking on various materials DVD-RW Drives: Functions as the laser source in rewritable DVD drives, enabling data storage
- Wavelength Range: 660 nm
- Laser Power: 130 milliwatts
- Operating Temperature Range: -10 to 75 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment. Features ・Structure :Diode pumped solid-state green lasers (with thermo electric control) ・Lasing wavelength :532nm ・Output power :10mW ・Operating temperature:+10 to +40°C ・Low Noise
- Wavelength Range: 532 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.7 to 3.3 volts
- Operating Current Range: 200 to 400 milliamps
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD2WMNL2-01 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
- Wavelength Range: 658 to 770 nm
- Operating Voltage: 1.8 to 2.3 volts
- Operating Current Range: 20 to 24 milliamps
- Operating Temperature Range: -30 to 80 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD2WMNL2-00 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
- Wavelength Range: 658 to 770 nm
- Operating Voltage: 1.8 to 2.3 volts
- Operating Current Range: 20 to 24 milliamps
- Operating Temperature Range: -30 to 85 C
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Laser diode can be used laser pointers, indicators, scanner, DVD, medical systems. Sunday’s laser diode has long time working life for more than 8000 hours even with high temperature 50 c.
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL58831 is a combination read + 3 write level laser driver and IV amplifier, with an extra read + oscillator ROM channel for use in dual-laser ‘Combo’ drivers. A separate (amplitude and frequency) oscillator modulates the selected output for laser noise reduction during
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: The ISL58792 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: The ISL58797 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: The EL6204 is a push-pull oscillator used to reduce laser noise. It uses the standard interface to existing ROM controllers. The frequency and amplitude are each set with a separate resistor connected to ground. The tiny package and harmonic reduction allow the part to be placed close to a
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373178-LMH6526SP/NOPB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: Laser Diode Driver (CD/DVD) MSL Level: 1 (Unlimited) Mfr: Texas
- TJ: -40 to 85 C
- Features: Other
-
Supplier: LaserStar Technologies Corporation
Description: Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Programmable Motion System for Custom or Repetitive Applications Computer May Be Required* Motion Device Controller - Laser Marking Manage up to 4 Axis’ - PID compensation
- Stroke or X-Axis Travel: 4 inch
- Features: Electrical, Rotary Axis
- Orientation: Horizontal
- Motor Type: Stepper
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 212508-T0816M Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package:
- Supply Voltage (Vi): 4.5 to 5.5 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1104752-T0806-PEQG Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (4x4)
- Supply Voltage (Vi): 4.5 to 5.5 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 226829-ATR0885-PFQW Packaging: Reel - TR Type: Laser Diode Driver (Blu-Ray, CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN
- Supply Voltage (Vi): 4.5 to 5.5 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: HIGH-PERFORMANCE, DVD/CD LASER-D
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: CD-RW/DVD LASER-DIODE DRIVER
- Device Type: Transceiver
-
Supplier: Rochester Electronics
Description: MAX9483 Dual-Output, Multimode CD-RW/DVD Laser-Diode Driver
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Artifex Engineering
Description: We deliver a broad range of plastic optics. When the materials are refined into lenses, prisms and mirrors, they serve the purpose of glass optics at lower cost and with significant saving of weight. We can provide spheric and aspheric lenses, they are widely used for laser pointers,
- Focal Length: 12.5 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Type: Aspheric Lens
- Features: Other
-
Supplier: SPIE - Education
Description: optics, and wave concepts to various audiences. Some of the activities will include: Using diffraction gratings to compare and contrast the spectra seen various light sources; using a simple hand lens to image objects and compare the types of images produced; how lasers are used and are
- Type: Continuing Education Credit (CEU), Course
- Delivery: Off Site (Conference / Seminar)
- Technology / Subject Expertise: Photonics / Optics
-
Supplier: Visual Sound, Inc.
Description: accessing laser printers, scanners, web cameras, external hard drives, CD/DVD burners, flash drives and many more USB devices.
-
Description: as well-developed and implemented training programs. For the purposes of ISO 18938:2008, the term “optical disc” includes the families of compact disc (CD), digital versatile disc (DVD), high definition digital versatile disc (HD DVD) and Blu-ray disc (BD), and any hybrids of these
-
Supplier: ValueTronics International, Inc.
Description: measure coherence. With its narrow wavelength resolution of 0.01 nm (with option), the Q8341 is very effective for the evaluation of not only CD/DVD laser diodes, but also for blue-violet laser diodes. In addition, the built-in He-Ne laser acts as a wavelength reference
-
Supplier: SPIE
Description: Bob Johnstone traces Nakamura's career, during which he distinguished himself with an unprecedented series of inventions--bright blue, green, ultraviolet, and then white LEDs, plus a blue laser that will play an essential role in the next-generation DVD players. After he was forced to
-
Supplier: Monocrystal, Inc.
Description: performance characteristics and a favorable price/quality ratio; also, it is considerably widely used. Among new and interesting applications of sapphire, it is worth mentioning the application of sapphire substrates in the production of blue semi-conductive lasers for systems requiring
- Thickness / Wall Thickness: 0.005905515 to 0.0393701 inch
- Diameter: 2 to 10 inch
- Width / O.D.: 2 to 10 inch
- Features: Dielectric Ceramics / Materials
-
Supplier: Optoma Technology, Inc.
Description: form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for ease of use and time savings.
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - White Paper: CD & DVD Writing
state of the rewriteable layer when creating pits in a CD-RW or DVD-RW. A type of laser still in development that could make smaller pits and more narrow tracks on optical discs than possible now. This would greatly increase the amount of data you could store on an optical disc. No one
-
Smart Computing Article - Basic Troubleshooting- CD/DVD Drives
the laser lens. If all else fails, try reading the disc in a different drive. Writing errors may generate a warning in the burning software, or they may only show up later as skipping or stuttering audio and video or errors in burned data files. Defective CDs and DVDs aren t uncommon, so try another
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Forum sets course for blue-laser DVD standard The DVD Forum will use the 0.6-mm bonded disk proposed by NEC Corp. and Toshiba Corp. as the basis of its next-generation DVD standard utilizing a blue laser. STMicro shows dual-function DNA analysis chip STMicroelectronics demonstrated a dual-function
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
cellular devices are threatening what many see as the best hope for unifying this nascent market. 'Parallel' migration to blue-laser DVD urged A proposal put together by a Hollywood studio suggests that blue-laser-based high-definition DVD recorders will initially become available as VCR replacements
-
Smart Computing Article - Disc Drives
February 2000 Vol.4 Issue 1 Add To My Personal Library The encompassing phrase "disc drive " generally refers to any data storage device that uses a laser to write data to or read data from a storage medium. Within this category of high-capacity storage devices are the compact disc, read-only
-
Smart Computing Article - The Future Of Burning
The tiny DataPlay discs are only slightly larger than a quarter. By storing data in several layers --basically, in a three-dimensional format --far more data can be stored on an FMD disc that remains about the same physical size as a CD or DVD disc. You can think of an FMD disc as optical media
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
was expected (see on Thursday, sources believe that TI and foundry startup SMIC are not talking about "trailing-edge " technologies. But rather the two companies are looking to co-develop more advanced foundry processes, including 0.13-micron technologies, according to sources. Zoran carves DVD
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semi heavyweights accused of patent infringement A Japanese inventor filed a patent infringement suit against four major semiconductor companies in U.S. District Court this summer. Micronic claims big productivity boost from next-generation Sigma Micronic Laser Systems AB has introduced the latest
More Information Top
-
http://www.nxp.com/documents/data_sheet/TZA1038HW.pdf
input signal from DVD laser monitor diode A .
-
Monolithic dual-wavelength high-power lasers for CD-R/DVD /spl plusmn/ R/RW/RAM
The kink power of AlGaInP DVD lasers is dramatically improved up to 300 mW from 220 mW even at the high temperature of 85 ◦ C, due mainly to the reduction of the lateral leakage current.
-
Laser diode for DVD pickup head
In order to focus laser diode easily without using complicated optical system, the astigmatism of the DVD laser diode should be less than 8 tm.
-
Wide Bandgap Semiconductors
The approach in GaN lasers is to use a two stage hybrid structure consisting of a two wavelength CD/ DVD laser mounted on a blue/violet laser grown on a GaN substrate (Fig. 3.96).
-
Monolithic dual-wavelength lasers for CD-R/ DVD ± RW/R/RAM
First, the distance between the DVD laser stripe and the CD laser stripe needs to be controlled precisely to within 110 ± 1 µm.
-
Development of a high-precision straightness measuring system with DVD pick-up
head
After the developed system was designed and analysed, the DVD laser pick-up head went through a procedure of performance characterization and actual measurement validation. .
-
Write pulse Generator for 16x DVD recording with symmetric CMOS inverter ring oscillator
ONLY VERY FEW scientific publications have been made on DVD laser diode drivers and controllers so far.
-
63.1: Red Laser‐array Light Source for Mobile Projection Displays
A prototype of the red laser array module, created at Explay Ltd. on the base of DVD lasers , has a pitch of 1 mm for an efficient passive thermal management, as shown in Fig. 1.
Indicates content that may require registration and/or purchase.