-
Supplier: Accuris
Description: HAZARDS ASSOCIATED WITH THE DECONTAMINATION, DISPOSAL, OR REQUALIFICATION OF CYLINDERS IN DIBORANE, DIBORANE MIXTURES, AND PENTABORANE SERVICE
-
Supplier: Accuris
Description: Hazards Associated with the Decontamination, Disposal, or Requalification of Cylinders in Diborane and Diborane Mixture Service
-
Supplier: Linde North America, Inc.
Description: The Linde group is the world’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer Service Team or
- Industrial Gases: Boron and Boron Compounds
- Application / Function: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
-
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 0.04 ppm Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... < 5% change per year
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Gas Types: Combustible Gas, Diborane (B2H6)
- Features: Intrinsically Safe
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 104 F
- Operating Humidity: 80 %
- Gas Types: Combustible Gas, Diborane (B2H6), Toxic Gas
- Features: Intrinsically Safe
-
Supplier: DOD Technologies Inc.
Description: low-level detection limit (down to ppb) and quick response (10 seconds), the XP-703D is an ideal emergency response unit. Gas Name - Gas - LDL Arsine AsH3 200 ppb Diborane B2H6 300 ppb Hydrogen H2 100 ppb Phosphine PH3 500 ppb Silane SiH4 1 ppm
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: HORIBA Instruments, Inc.
Description: The Metal-Organic Chemical Vapor Deposition (MOCVD) process is widely used in the manufacture of LEDs, optical devices and other components. Liquid and solid precursors are delivered to the reaction chamber by controlling the temperature, pressure and the carrier gas flow rate (bubbling method).
- Response Time: 4.000000000000002 seconds
- Operating Temperature: 59 to 95 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Diborane (B2H6), Germane (GeH4), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 104 F
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
- Gas Types: Arsine (AsH3), Combustible Gas, Diborane (B2H6), Hydrogen (H2), Phosphine (PH3), Silane (SiH4), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 60 seconds
- Operating Temperature: 14 to 95 F
- Operating Humidity: 30 to 90 %
- Application: Ambient Air Monitoring
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3),
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Number of Channels: 16
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
-
Supplier: Gelest, Inc.
Description: the borylation of N-containing heterocycles Allows direct functionalization of C–H bonds. Forms 1,3-diols from alcohols in good yields Reduces esters to aldehydes in excellent yields Used in the ‘in-situ’ preparation of diborane and haloboranes Extensive review of silicon based reducing
- Boiling Point: 132.8 F
- Flash Point: -4 F
- Viscosity: 0.4 cps
- Purity: 96 %
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas Detector is a simple to
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Number of Channels: 1
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen
- Electrical Outputs: Analog Current, Switch
-
Supplier: Gelest, Inc.
Description: Used in the reductive amidation of oxazolidinones with amino acids to provide dipeptides Converts aldehydes to symmetrical and unsymmetrical ethers Used in the ‘in-situ’ preparation of diborane and haloboranes Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic
- Boiling Point: 224.6 to 226.4 F
- Flash Point: 26.6 F
- Dipole Moment: 0.75 D
- Viscosity: 4.9 cps
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to four channels of remote monitoring
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Honeywell Analytics, Inc.
Description: Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 8
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 16
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume, Trace
Find Suppliers by Category Top
More Information Top
-
Inorganic reactions of the alkali boranate
As hydrogenation means, serve diborane , the alkali hydrides or the alkali boranate themselves, so out one between …
-
Chemicals for the Electronics Industry
Dopants gases, including arsine, phosphine, boron trichloride, boron trifluoride, and diborane ; • .
-
Wavelength Dependence Of Boron Doping In Silicon Photochemical Vapor Deposition
We investigated silicon photochemical vapor deposition using a disilane, diborane , and hydrogen gas system under a deuterium …
-
A system to deposit boron films (boronization) in the DIII-D tokamak
Background-- Boronizationand Diborane .
-
Optimization of transparent and reflecting electrodes for amorphous silicon solar cells
… vapor deposition in a laminar flow reactor from diethyl zinc, tert-butanol and diborane in the temperature …
-
Properties and binding ratios of the Borhydrid‐Derivate
Becomes The Abstract Wasserstoffbrücken‐Struktur of diborane cut of many bases with formation of Borin‐Komplexen symmetrically; rarelier, it suffers an unsymmetrical cleavage with formation of the Boranat‐Ions and a (BH 2+)‐Komplex‐Ions.
Indicates content that may require registration and/or purchase.