-
Supplier: Accuris
Description: Cellular Digital Packet Data System Specification - Part 310 Application Subprofiles
-
Supplier: Accuris
Description: Racks, Panels, and Associated Equipment
-
Supplier: Accuris
Description: Cabinets, Racks, Panels, and Associated Equipment
-
-
Supplier: Accuris
Description: Cellular Digital Packet Data (CDPD) System Specification Application Subprofiles
-
Supplier: Allied Electronics, Inc.
Description: EIA Standard, Aluminium Body, Subracks Designed in Accordance with EIA Std. RS-310 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical
-
Supplier: Belden Inc.
Description: Two Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 3" Vertical Upright Channel w/Angle Base
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Allied Electronics, Inc.
Description: EIA Standard, Aluminium Body, Subracks Designed in accordance with EIA Std. RS-310. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical
-
Supplier: Belden Inc.
Description: Two-Post Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 3" Vertical Upright Channel w/Angle Base
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Memory Protection Devices, Inc.
Description: EIA-540J000 ROHS COMPLIANT
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Type: Plastic Holder
- Mounting: Solder Lugs
-
Supplier: Custom Made Boxes, Inc.
Description: resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.
- Length: 4 inch
- Width / Diameter: 4 inch
- Container Type: Bag / Sack
-
Supplier: TransPak
Description: resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.
- Length: 4 inch
- Width / Diameter: 4 inch
- Container Type: Bag / Sack
- Application: Packaging
-
Supplier: TelephoneStuff.com
Description: source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss - Insertion
-
Supplier: TelephoneStuff.com
Description: on EIA standards and are fully adjustable to rear - Vented pagoda style top - 16 outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach Specifications: - Dimensions: 84" tall x 26" wide x 32" deep - All welded construction - Unit shipped
- Use: Commercial
- Features: Modular
- Material: Steel
-
Supplier: PennEngineering®
Description: Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
- Body Length / Working Height: 0.393701 inch
- Metric Size: M3
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
-
Supplier: BUD INDUSTRIES, INC.
Description: Designed in accordance with EIA-310 & IEC-297 standards
-
Supplier: BUD INDUSTRIES, INC.
Description: Designed in accordance with EIA-310 & IEC-297 standards
-
Supplier: BUD INDUSTRIES, INC.
Description: Designed in accordance with EIA-310 & IEC-297 standards
-
Supplier: TelephoneStuff.com
Description: Type: SC Connector - Connector 2 Type: LC Connector - End Configuration: SC to LC - Fiber Count: 2 - Product Passes all TIA/EIA-568-B.3 Performance Requirements - 100% factory Inspected End Face Geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per
-
Supplier: Great Lakes Case & Cabinet Co., Inc.
Description: EIA 310-D, 2 pair of rails, top panel, 16 position power strip
- Length / Height: 84 inch
- Width/Diameter: 29 inch
- Depth: 36 inch
- Rack Height: 44 U
-
Supplier: TelephoneStuff.com
Description: SC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex SC connector on one end and one duplex LC connector on the other end) - 62.5/125μm. Features - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Factory
-
Supplier: Belden Inc.
Description: Two-Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 6" Vertical Upright Channel w/Angle Base
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Belden Inc.
Description: Two Post Seismic Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 6" Vertical Upright Channel w/Angle Base
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Radwell International
Description: ASSEMBLY COMPONENT FOR 19 INCH MOUNTING LEVEL, 1 U SUPPORT WITH 3 X CAGE NUTS, CENTRE ATTACHMENT TO STANDARD EIA 310, THREAD SIZE: M5. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: THE RGRB19Y GROUNDING BUSBAR PROVIDES A DEDICATED GROUND SYSTEM TO MAINTAIN SYSTEM PERFORMANCE AND PROTECT NETWORK EQUIPMENT WHEN EQUIPMENT IS ALREADY INSTALLED, OPTIMIZED FOR INSTALLATION ON 19" RACKS THAT MEET EIA-310-D, THE THREAD-FORMING SCREWS ELIMIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • Solid state reliability for superior performance and temperature stability • Quiet operation, low vibration • 3U tall EIA-310-C rack standard • Leak-free disconnects Introducing the industry’s smallest rack mountable recirculating chiller at just 3U tall. These thermoelectric
- Cooling Capacity: 0.485 kW
- Process Flow: 1.0032 GPM
- Process Pressure: 14.50377 psi
- Operating Temperature: 23 to 113 F
-
Supplier: Cole-Parmer
Description: • Solid state reliability for superior performance and temperature stability • Quiet operation, low vibration • 3U tall EIA-310-C rack standard • Leak-free disconnects Introducing the industry’s smallest rack mountable recirculating chiller at just 3U tall. These thermoelectric
- Cooling Capacity: 0.21 kW
- Process Flow: 1.0032 GPM
- Process Pressure: 10.152639 psi
- Operating Temperature: 23 to 113 F
-
Supplier: Cole-Parmer
Description: • Solid state reliability for superior performance and temperature stability • Quiet operation, low vibration • 3U tall EIA-310-C rack standard • Leak-free disconnects Introducing the industry’s smallest rack mountable recirculating chiller at just 3U tall. These thermoelectric
- Cooling Capacity: 0.725 kW
- Process Flow: 1.0032 GPM
- Process Pressure: 14.50377 psi
- Operating Temperature: 23 to 113 F
-
Supplier: Yang Ming International Corporation
Description: 1U height 19" LCD monitor D-Sub 15 pin 16 ports KVM slim industrial monitor keyboard Compatible with Sun Micro System Meets EIA310c & IEC-3 specifications With high brightness TFT LCD Panel With high brightness TFT LCD Panel 116-Key Cherry Keyboard with 3 buttons touchpad Built-in Rail self-locking
- Computer Type: Rack Mount
-
Description: The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) and ANSI/EIA 310-D-1992, together with the basic dimensions of a compatible range of plug-in units, printed
-
Description: Superseded by 1101.1-1998 (SH/SS94691) The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) andANSI/EIA 310-D-1992, together with the basic dimensions of a
-
Supplier: APITech
Description: Frequency Ranges: Model 8390: 3.4 to 4.2 GHz Model 8390-1: 0.95 to 13 GHz Can be rack mounted into any rack or cabinet designed per EIA RS-310 or MIL-STD-189. Attenuator provides 0-31 dB of attenuation in 1 dB steps Supported Control Interfaces: RS232 (Serial) Ethernet Front Panel
-
Supplier: nVent Electric
Description: RA rack mounting angles are 14 gauge steel with mounting holes .281 in. (7 mm) in diameter and spaced per EIA standard RS-310-D universal spacing. Use clip nut package AN1032 to provide tapped holes at desired locations.Angles and mounting hardware are plated. All mounting hardware is
-
Supplier: Visual Sound, Inc.
Description: performance (ISO 11801 Class EA); PoE and PoE+ operation (IEEE 802.3at). 100% factory tested. Rolled-edge, 16-gauge steel construction provides superior strength to eliminate flexing during termination. Supports T568A and T568B for universal wiring. Meets the EIA/TIA-310-D rackmount
- Connector Type: Audio / Video Connector
-
Supplier: Huntec, Inc.
Description: CLM-23250-09B 9U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2
- Type: Electronic and Instrument Enclosures
-
Description: The standard covers three areas: the basic dimensions of subracks, this range of modular subracks conforming to IEC 297-3-1984, for mounting in equipment according to IEC 297-1-1986, and ANSI/EIA RS-310, together with the basic dimensions of a compatible range of plug-in units, printed
D-Subminiature Connectors
(463 Companies)
Rack Enclosures
(468 Companies)
Stainless Steel Alloys
(803 Companies)
RS-232, RS-422, and RS-485 Interfaces
(92 Companies)
HDMI Cables
(209 Companies)