-
Supplier: Newark, An Avnet Company
Description: Transformer Coil Former, 14 Pin, ETD34, ETD17, ETD11 RoHS Compliant: Yes
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 404 series is ideal for use in switch mode power supply applications. These transformers extend the output power range available beyond the West Coast Magnetics' 401 and 402 series transformers up to 500 Watts. The geometry of the 404 series core and bobbin
- Power Rating: 311 to 932.0000000000013 watts
- Features: Power / Power System / Distribution Transformer, Switch Mode Transformer
- Transformer Type: Power Transformer
-
Supplier: West Coast Magnetics
Description: Designed for switching power applications, West Coast Magnetics' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as a high degree of creepage and clearance is built into the bobbin geometry. WCM stocks
- Power Rating: 1,000.0000000000001 to 3,000 watts
- Other Transformer Types / Applications: Isolation Transformer, Switch Mode Transformer
-
-
Supplier: Newark, An Avnet Company
Description: Transformer Clip, ETD39 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Transformer Clip, ETD34 RoHS Compliant: Yes
-
Supplier: DigiKey
Description: RESONANT XFMR ETD44 12V 250W
- Operating Frequency Range: 70,000 to 120,000 Hz
- Operating Temperature: -40 to 125 C
- Input Voltage: 360 to 400 volts
- Isolation / Hipot Level: 4 kilovolts
-
Supplier: Newark, An Avnet Company
Description: Transformer Cores, ETD, ETD59/31/22, N87, 139 mm, 368 mm RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Inductors/Coils/Transformers - Pre-ordered RLCs
- Category: Signal / RF Transformer
-
Description: 600UH, ETD39 TRANSFORMER
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Ferroxcube Win Source Part Number: 854826-ETD59/31/22-3C90-G5400 Features: Ferrite Core Type Length Width Diameter Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
- Core Material: Ferrite
- Technology: Solenoidal (Standard) Core
-
Supplier: RS Components, Ltd.
Description: Yoke ETD44/22/15
-
Supplier: Radwell International
Description: TRANSFORMER CORES, ETD, ETD29/16/10, 3C90, ETD29/16/10, 72 MM, 76 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047784-B66397G0000X197 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: ETD59/31/22 Package: Box Length: 2.354" (59.80mm) Standard Package: 40 Height: 1.228" (31.20mm) Material: N97 Core Type: ETD Width: 0.870" (22.10mm) Gap:
- Core Material: Ferrite
- Technology: Solenoidal (Standard) Core
-
Supplier: RS Components, Ltd.
Description: FS-2ETD series type ETD39/20/13 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7358) or vertical (stock number 840-7349) mount. Typical applications for
-
Supplier: Magnetics
Description: Ferrite Shapes E Shape, U Shape, Blocks, and More Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for inductors, pulse transformers, high frequency transformers, and noise filters. Magnetics® offers ferrite
- Inductance: 1,326.9999999999998 nH
- Length: 20.7 mm
- Diameter: 14.000000000000002 mm
- Core Shape: E, EC, EER, EFD, ER, ETD, I, Planar, U, UR
-
Supplier: EPCOS AG
Description: compliant with international standards or low-profile materials for planar transformers. In addition, the portfolio features Ni-Zn ferrite materials that are optimized for use in inductors, EMC products, antennas, and various other products. These high-frequency materials offer high magnetic
- Core Shape: EC, EER, EFD, EP, EPO, EPX, EQ, ER, ETD, EV, I, P, PM, PQ, Planar, RM, Toroid, U
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: Infineon Technologies AG
Description: 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IDK10G120C5 | CoolSiC™ Schottky Diodes FD300R17KE4 | IGBT modules 2EP130R | Transformer Driver ICs 1ED3320MC12N | Gate driver ICs TD320N16SOF | Thyristor / Diode Modules FF225R17ME7_B11 | IGBT modules ETD630N16P60 | Thyristor /
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Package Type: TO-263
Find Suppliers by Category Top
Featured Products Top
-
Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page.
(read more)
Browse Transformers Datasheets for DigiKey -
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable (read more)
Browse Transformers Datasheets for Automationdirect.com -
Triad Magnetics offers custom transformers to meet your specifications. Each product is backed by Triad's 80-year-history in the Transformer industry.
(read more)
Browse Transformers Datasheets for Triad Magnetics -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
How Does Temperature Influence the Lifespan of a Transformer? All electrical devices produce heat as an operational byproduct. In (read more)
Browse Transformers Datasheets for Triad Magnetics -
Guide to Transformer kVA Ratings: Choose the Right One for Your Needs Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you’re working with a high insulation class-rated transformer for a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces (read more)
Browse Transformers Datasheets for Majestic Transformer Co.
More Information Top
-
http://www.nxp.com/documents/application_note/APPCHP2.pdf
… damper diodes, 345 EPI diodes, 171 horizontal deflection, 343 MOSFETs driving heaters, 442 MOSFETs driving lamps, 441 MOSFETs driving motors, 426 Schottky diodes, 176 SMPS, 339 Self Oscillating Power Supply (SOPS) 50W microcomputer flyback converter, 199 ETD transformer , 199 Servo, 298 Single …
-
Damping of Power Oscillations in Salient-Pole Machines with Static Exciters
EFD field voltage RSD damper resistance LSD damper leakage inductance EMD mutual voltage EXD infinite bus voltage ETD transformer high-side voltage ELD generator terminal voltage XxQ .
-
http://www.nxp.com/documents/application_note/APPCHP6.pdf
… damper diodes, 345 EPI diodes, 171 horizontal deflection, 343 MOSFETs driving heaters, 442 MOSFETs driving lamps, 441 MOSFETs driving motors, 426 Schottky diodes, 176 SMPS, 339 Self Oscillating Power Supply (SOPS) 50W microcomputer flyback converter, 199 ETD transformer , 199 Servo, 298 Single …
-
http://www.nxp.com/documents/application_note/APPCHP8.pdf
… damper diodes, 345 EPI diodes, 171 horizontal deflection, 343 MOSFETs driving heaters, 442 MOSFETs driving lamps, 441 MOSFETs driving motors, 426 Schottky diodes, 176 SMPS, 339 Self Oscillating Power Supply (SOPS) 50W microcomputer flyback converter, 199 ETD transformer , 199 Servo, 298 Single …
-
http://www.nxp.com/documents/application_note/APPCHP4.pdf
… damper diodes, 345 EPI diodes, 171 horizontal deflection, 343 MOSFETs driving heaters, 442 MOSFETs driving lamps, 441 MOSFETs driving motors, 426 Schottky diodes, 176 SMPS, 339 Self Oscillating Power Supply (SOPS) 50W microcomputer flyback converter, 199 ETD transformer , 199 Servo, 298 Single …
-
http://www.nxp.com/documents/application_note/APPCHP3.pdf
… damper diodes, 345 EPI diodes, 171 horizontal deflection, 343 MOSFETs driving heaters, 442 MOSFETs driving lamps, 441 MOSFETs driving motors, 426 Schottky diodes, 176 SMPS, 339 Self Oscillating Power Supply (SOPS) 50W microcomputer flyback converter, 199 ETD transformer , 199 Servo, 298 Single …
-
http://www.nxp.com/documents/application_note/APPCHP5.pdf
… damper diodes, 345 EPI diodes, 171 horizontal deflection, 343 MOSFETs driving heaters, 442 MOSFETs driving lamps, 441 MOSFETs driving motors, 426 Schottky diodes, 176 SMPS, 339 Self Oscillating Power Supply (SOPS) 50W microcomputer flyback converter, 199 ETD transformer , 199 Servo, 298 Single …
-
http://www.nxp.com/documents/application_note/APPCHP7.pdf
… damper diodes, 345 EPI diodes, 171 horizontal deflection, 343 MOSFETs driving heaters, 442 MOSFETs driving lamps, 441 MOSFETs driving motors, 426 Schottky diodes, 176 SMPS, 339 Self Oscillating Power Supply (SOPS) 50W microcomputer flyback converter, 199 ETD transformer , 199 Servo, 298 Single …
-
Acoustic measurement at voltage impulse test
Jan Dolezal, Jan Hrza2, Jiri Laurencl, Petr Martinek' and Eva Miillerov'al 'Department ofelectric power engineering, Faculty ofElectrical Engineering, University ofWest Bohemia in Pilsen, Czech Republic 2 ETD Transformers s.r.o. Pilsen .
-
Ultralow-inductance, multielement transformer-rectifier
The pri- mary-referred winding resistance of the ETD transformer was 0.42 , twice the value of the multi- element prototype, and the ac/dc resistance ratio at 500 kHz was 5.0.
Indicates content that may require registration and/or purchase.