Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Poly Pouch with Breathable Tyvek Header ETO and Gamma Sterilizable, Clear with 8 inch x 12 inch (203 mm x 305 mm). Get fast shipping and volume discounts on Self-Sealing Sterilization Pouches parts.
- Height: 8 inch
- Length: 12 inch
- Container Type: Pouch
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Class VI specifications and ISO 10993-5 for cytotoxicity. EP3HTND-2Med Black possesses superior chemical resistance, particularly to chemical sterilants. It also withstands sterilization to EtO, radiation and autoclaving.
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Use Temperature: -60 to 400 F
- Tensile Strength (Break): 5,000 to 6,000 psi
- Dielectric Constant (Relative Permittivity): 3.9
-
Description: The cleanliness of Ethylene Oxide (EtO) typically varies from supplier to supplier and from delivery to delivery. In addition, EtO inherently polymerizes, causing valves to clog and regulators to malfunction. Filtering EtO at the point of use assures the delivery of clean
- Maximum Pressure: 250 psi
- Application / Industry: Medical
- Features: Other
- Housing Material: Steel - Stainless
-
-
Supplier: Instech Laboratories, Inc.
Description: This is the most commonly used formulation of polyurethane for laboratory animal research. It is the same tubing we use to make our finished PU and CBAS-coated catheters. Sterilize using EtO. For laboratory research only.
- Outside Diameter / Size: 0.025 to 0.096 inch
- Maximum Inside Diameter / Size: 0.011 to 0.034 inch
- Color / Clarity: Clear
- Features: Coiled / Spiral, Polyethylene / PEX, Sterilizability
-
Supplier: Cole-Parmer
Description: High pressure tubing has luer fittings at each end— male luer lok x female luer in varying lengths from 10" to 48". Sterilize by ETO.
- Features: Luer Lock
- Material: PVC/CPVC
-
Supplier: Cole-Parmer
Description: High pressure tubing has luer fittings at each end— male luer lok x female luer in varying lengths from 10" to 48". Sterilize by ETO.
- Features: Luer Lock
- Material: PVC/CPVC
-
Supplier: Cole-Parmer
Description: High pressure tubing has luer fittings at each end— male luer lok x female luer in varying lengths from 10" to 48". Sterilize by ETO.
- Features: Luer Lock
- Material: PVC/CPVC
-
Supplier: Cole-Parmer
Description: High pressure tubing has luer fittings at each end— male luer lok x female luer in varying lengths from 10" to 48". Sterilize by ETO.
- Features: Luer Lock
- Material: PVC/CPVC
-
Supplier: Instech Laboratories, Inc.
Description: This silicone tubing, made from Dow Corning SILASTIC®, is the latest addition to our line of bulk tubing for laboratory animal research. It is the same clear, platinum cure material that has been implanted in laboratory animals for years. Sterilize using EtO gas or steam/autoclave.
- Outside Diameter / Size: 0.025 to 0.096 inch
- Maximum Inside Diameter / Size: 0.013 to 0.052 inch
- Features: Coiled / Spiral, Rubber (Synthetic), Sterilizability
- Design Units: English, Metric
-
Supplier: Instech Laboratories, Inc.
Description: These 22ga couplers are bent to a right angle. One side is approximately 11mm, the other 5mm. Provided with a sealed segment of tubing to close off one end. Individually packaged and EtO sterilized.
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Hospital Grade / Medical
- Gender: Male / Plug
- Features: Other
-
Description: Features Soft and conformable for maximum versatility and patient comfort High tack adhesive bonds well to various materials Stable to ETO and gamma sterilization Good dimensional stability and lay flat Applications Electrode manufacturing including ECG, EKG, TENS, and AED defibrillator pads
- Thickness: 0.0388 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: 15.555555555555555 to 26.666666666666664 C
- Adhesive: Acrylic
-
Supplier: ICO RALLY
Description: • Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on
- Diameter: 0.093 inch
- Length: 48 inch
- Operating Temperature: -70 to 105 C
- Shrink Temperature: 90 C
-
Supplier: Eastman Chemical Company
Description: DuraStar™ Polymer MN621 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It contains a mold release to improve ejection. It processes easily and requires minimal drying time. It has superior toughness, high clarity and good
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 5 %
- Industry: Medical / Food (FDA)
-
Supplier: Instech Laboratories, Inc.
Description: Instech Solomon's new Y connectors feature 3 stainless steel tubes and a hub made of Kel-F® (PCTFE, chemically resistant). Tubes extend approximately 6mm from the hub. Dead volume of the 22ga version from one channel to the next is less than 3µL. Packaged individually and EtO sterilized.
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Hospital Grade / Medical
- Gender: Male / Plug
- Features: Other
-
Supplier: Eastman Chemical Company
Description: Durastar™ Polymer MN611 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It contains a mold release to improve ejection. It has excellent appearance and is nearly water-clear. Its most outstanding features are toughness,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,396.87880721705 psi
- Elongation: 5 %
- Industry: Medical / Food (FDA)
-
Supplier: NewAge Performance Products | NAPP
Description: and dielectric characteristics — well suited for welding applications Resists U.V. exposure, ozone, gases, moisture and temperatures Low adherence of particulates — ideal for air sampling Ethylene Oxide (EtO) sterilizable Hytrel liner is REACH compliant Air Sampling Appliances Computer
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.063 inch
- Design Units: English
-
Supplier: DeWAL
Description: Benefits Excellent chemical and temperature resistance Foam backers provide excellent compression for torsional sealing Sterilizable by EtO and Autoclave
- Overall Thickness: 0.04 inch
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Master Bond, Inc.
Description: resistance to EtO and gamma sterilization processes. As a non-toxic system, MB250NT is environmentally friendly.
- Viscosity: 100 to 110 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 38.88999999999999 to 41.67 µin/in-F
- Tensile Strength (Break): 5,000 psi
-
Supplier: Total Plastics, Inc.
Description: Natural Medical grade UHMWPE is produced from premium resins in accordance with ASTM specification F648 and International Standard ISO 5834 -1 for surgical implants. Recommended sterilization techniques include EtO gas, cold sterilization, and limited gamma irradiation. UHMWPE is lot
- Overall Width / O.D.: 0.5 to 4 inch
- Overall Length: 60 to 120 inch
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Eastman Chemical Company
Description: high levels of residual stress. Eastman Tritan™ Copolyester MX810 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and ETO sterilization.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 197.6 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: diaago
Description: frozen in liquid nitrogen. • Produced from a custom grade of low-density polyethylene (LDPE) to make them non-slippery. • Temperature range: -50ºC to 90ºC • Can be gas (EtO) sterilized
- Configuration: Pipette Tip
-
Industrial Sealants - One Component, Neutral Curing Silicone Passes USP Class VI -- MasterSil 912MedSupplier: Master Bond, Inc.
Description: radiation, EtO and some types of liquid sterilants. The service temperature range extends from -75°F to +400°F. MasterSil 912Med withstands rigorous thermal cycling as well as thermal and mechanical shock.
- Use Temperature: -75 to 400 F
- Tensile Strength (Break): 700 to 1,100 psi
- Elongation: 250 to 350 %
- Dielectric Constant (Relative Permittivity): 2.8
-
Supplier: Fischer Connectors, Inc.
Description: body can be securely and easily gripped with gloves. Resistant up to 5,000 mating cycles and completely sterilizable, the Fischer Plastic Series is ideal for industrial and medical applications. Completely sterilizable Autoclave, Cidex, EtO, gamma radiation, Steris® or Sterrad®
- Contact Size (AWG): 9 to 32 AWG
- Current Rating: 1 to 30 amps
- Number of Contacts: 2 to 27 #
- Category: Audio / Video Connector, Coaxial Connector, Hospital Grade / Medical, Military Connector, Modular Connector and RJ Connector, RF and Microwave Connector
-
Supplier: TE Connectivity
Description: Sterilization Compatibility : ETO
- Operating Temperature: 50 to 140 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes.
- Temperature Range: -58 to 140 F
- Color / Clarity: Clear, Multi-colored
- Application: Medical / Pharmaceutical
- Features: PVC
-
Supplier: Qosina Corp.
Description: a high moisture barrier and chemical-resistant option for applications requiring such characteristics, such as prefilling. Equipped with an ABS plunger and silicone plunger tip, this syringe is also BPA free and recommended for steam, gamma or ETO sterilization.
- Syringe Volume: 10 cc
- Features: Other
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: accommodate 0 FR - 9 FR tubes or instruments and is recommended for EtO sterilization. Qosina has a wide selection of tuohy borst adapters, as well as tuohy borst components that allow you to create your own custom configuration based on your application.
- Media: Air, Water
- Features: Other
- Primary Material: PTFE - Teflon®
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes.
- Temperature Range: -40 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes.
- Temperature Range: -99.4 to 399.2 F
- Application: Medical / Pharmaceutical
- Color / Clarity: Multi-colored, Translucent
- Type: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: deflection temperatures and outstanding resistance to environmental stress cracking. Recommended sterilization techniques for Radel® R5500 include EtO gas, radiation, steam autoclaving, dry heat and cold sterilization. It is lot controlled and traceable and markable. The resin meets the
- Overall Width / O.D.: 1 to 3.5 inch
- Overall Length: 48 to 96 inch
- Industry: Medical / Food (FDA, USDA)
- Form / Shape: Rod / Round Stock
-
Supplier: Watson-Marlow Fluid Technology Group
Description: biocompatibility and comprehensive validation pack Colour/transparency opaque Spallation very low Certification USP Class VI, FDA regulations 21 CFR177.1810 for contact with food USP85, USP661, USP788 Sterilization methods gamma, autoclave, EtO Operating temperature -20C to 80C Available in
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a clear polycarbonate body, blue flat ABS cap and silicone gasket, Qosina part #80464 is designed to prevent the backflow of fluid. Recommended for EtO sterilization, this
- Media: Air, Water
- Features: Other
-
Supplier: Eastman Chemical Company
Description: Class VI Biological Evaluation testing after gamma and ETO sterilization.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 177.8 F
- Tensile Strength (Break): 7,541.91564657424 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: Daemar Inc.
Description: The Vent-A-Cap Series consists of several styles of caps used to protect the ends of tubing connectors and instrument tips. Vented for air release and easy removal, these products are commonly used in the medical industry. The venting also allows for air flow during ETO gas sterilization and
- Features: Vented
Find Suppliers by Category Top
Featured Products Top
-
durometer requirements and is EtO and autoclave sterilizable. FEP is also typically more cost effective than PTFE. PTFE (Polytetrafluoroethylene) is translucent in appearance, good for thin wall applications, and is slightly more rigid than FEP. Properties include being nonreactive and (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Yes (up to 29 days) No Is sterilization required? Gamma Autoclave ETO Wipe Down What regulatory (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
autoclave, H2O2, and ETO sterilization Excellent resistance to hospital-grade chemicals and solvents High-dielectric strength makes it possible to extrude a thin wall No shrink back during high-temperature soldering Low cold flow of 2.5% with minimal (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
be used in various applications ranging from field repair to high speed production. It has first rate resistance to EtO and gamma sterilization processes. Although many of the applications for MB297FLNT involve disposable medical devices, it also can be utilized with reusable medical devices depending upon the service conditions and type of sterilization. (read more)
Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
durometer requirements and is EtO and autoclave sterilizable. FEP is also typically more cost effective than PTFE. PTFE (Polytetrafluoroethylene) is translucent in appearance, good for thin wall applications, and is slightly more rigid than FEP. Properties include being nonreactive and (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
requirements and is EtO and autoclave sterilizable. FEP is also typically more cost effective than PTFE. PTFE (Polytetrafluoroethylene) is translucent in appearance, good for thin wall applications, and is slightly more rigid than FEP. Properties include being nonreactive and hydrophobic, with a very (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Gamma and EtO sterilizable Low tack Excellent flexibility Optically clear WHAT WE DO New England Tubing Technologies provides an array of custom (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
doctor and patient safety and comfort Cables able to be sterilized: Solutions compatible with steam, H202, gamma, and ETO sterilization Northwire has been partnering with contract manufacturers and medical device (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
cable alternative endures steam autoclave, H2O2, Gamma, and ETO sterilization. 5) BioCompatic offers superior resistance to chemicals, cut, crush, and abrasion! Just as flexible and soft to the touch as silicone cables, BioCompatic medical-grade alternative is more (read more)
Browse Medical Cable Assemblies Datasheets for Northwire, Inc. -
derivatives Formulated to meet USP Class VI approval Gamma and EtO sterilizable Low tack Excellent flexibility Optically clear NETT Capabilities From (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
EtO Sterilizer Abatement
Product sterilization companies are generally required to utilize a pollution control device for treatment of exhaust gases from their aeration room and sterilization chambers. In the United States, they need to be in compliance with NESHAP (National Emission Standards for Hazardous Air Pollutants
-
Food Sterilization System Monitors Temperature and Humidity
CAS DataLoggers provided the temperature and humidity monitoring solution for a. decontamination facility using Ethylene Oxide (EtO) preconditioning rooms which needed to be continually monitored and alarmed to ensure safety. The facility needed a data logging system which was intuitive and easy
-
UVC Germicidal Irradiation
Many manufacturers face the challenge of maintaining sterile products and processes. In most cases, there's no one-size-fits-all solution. Highly effective sterilization technologies like ethylene oxide gas (EtO) or hydrogen peroxide vapor carry substantial risk and often come at a high cost
More Information Top
-
Effect of Sterilization on Non‐woven Polyethylene Terephthalate Fiber Structures for Vascular Grafts
EtO sterilization induced alkylation of the PET polymer.
-
Effect of sterilization techniques on the physicochemical properties of polysulfone hollow fibers
In contrast, e-beam sterilization led to a significant decrease in WCA ($ 47 ) compared to ETO steriliza- tion and bleach treatment (p < 0.05).
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… much greater capital investment, but it offers much greater production rates, superior gauge control (cross direction and machine direc- tion) (75%), superior cosmetic quality including clarity, and much wider versatility in accommodating gauge and Ethylene oxide ( ETO ) sterilizable film without water-blush …
-
The effect of gamma radiation sterilization on dental biomaterials
Animal experiments were carried out to evaluate the regenerative properties and inflamma- tory responses of gamma and EtO sterilized PLGA-based GTR membrane after implantation.
-
Effects of sterilization on poly(ethylene glycol) hydrogels
Terminal sterilization can be done by a variety of pro- cedures including steam sterilization, EtO steriliza- tion , H2O2 sterilization, gamma radiation, e-beam ster- ilization, and dry heat sterilization.
-
Sterilization method of platelet storage containers affects in vitro parameters
Background and Aim Four butyryl trihexyl phthalate plasticized polyvinyl chloride (BTHC‐PVC) containers were compared for storage of leukoreduced platelet concentrates (LR‐PC): three ethylene oxide ( EtO ) sterilized (Gambro, Haemonetics, Fresenius), and one steam‐sterilized (Fresenius).
-
Effect of Gamma-Radiation Induced Oxidation and Crosslinking on the Wear Performance of Ultra-High Molecular Weight Polyethylene (UHMWPE) Acetabular Cups
The following sterilization treatments are considered: no sterilization, gamma-radiation in air, gamma-radiation in an inert atmosphere and stabilization, and ethyl- ene oxide ( EtO ) sterilization .
-
Chemical Modifications of Therapeutic Proteins Induced by Residual Ethylene Oxide
Peg‐GCSF was filled in an EtO sterilized delivery device and incubated at accelerated stress conditions.
-
Characterization of polyurethane foam as heat seal coating in medical pouch packaging application
… is typically designed to remain closed, but be peelable upon appli- cation of a reasonable separation force by the user; it must also possess good permeability to allow high hu- midity ethylene oxide (EtO) gas mixtures to infiltrate during EtO sterilization processing.
-
The Effect of Sterilization Methods on the Physical Properties of Silk Sericin Scaffolds
However, in some polymers, EtO sterilization may lead to changes in the dimensions of scaffolds through shrinkage (16).
Indicates content that may require registration and/or purchase.