Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lika Electronic
Description: Sine/Cosine signal interpolator DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Hymark/Kentucky Gauge
Description: Sine/Cosine signal interpolator DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Celera Motion
Description: ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
-
Supplier: Celera Motion
Description: OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales, minimizing
- Operating Temperature: 32 to 158 F
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Radwell International
Description: INTERFACE ENCODER, IBV 660B 11115, W/ 400-FOLD INTERPOLATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IntelLiDrives, Inc.
Description: - Incremental quadrature outputs - Digital differential outputs 5VTTL - Sin/cos 1Vpp analog outputs - Open measuring system - Small read head - Contact-less design - High measuring speed - Superior accuracy - Built-in signal interpolation Open linear encoder measuring system based on
-
Supplier: Celera Motion
Description: ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits
- Resolution (counts per revolution): 3,000 to 327,000 (counts/revolution)
- Positional Accuracy: 2 arcsec
- Diameter or Width: 7.086618 inch
- Maximum Mechanical Shaft Speed: 26,000 rpm
-
Supplier: Celera Motion
Description: OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales, minimizing
- Resolution (counts per revolution): 163,000 to 3,300,000 (counts/revolution)
- Positional Accuracy: 3.900000000000001 arcsec
- Diameter or Width: 2.50000135 inch
- Maximum Mechanical Shaft Speed: 1,600 rpm
-
Supplier: IntelLiDrives, Inc.
Description: - Incremental quadrature outputs - Digital differential outputs 5VTTL - Sin/cos 1Vpp analog outputs - Open measuring system - Small read head - Contact-less design - High measuring speed - Superior accuracy - Built-in signal interpolation Rotary Ring measuring system based on the purely
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low signal noise
- Resolution (counts per revolution): 180,000 (counts/revolution)
- Rotor Inertia: 0.16992 oz-in-sec²
- Operating Temperature: 32 to 122 F
- Vibration Rating: 5.09683995922528 g
-
Supplier: Pepperl+Fuchs SE
Description: Safe rotary encoder, thanks to integrated functional safety Usable up to SIL 3 acc. to IEC 61508 TÜV certified Suitable as motor feedback system for safe drives in accordance with IEC 61800-5-2 Incremental encoder with sin/cos interface 1024 or 2048 signal periods Thermally stabilized
-
Supplier: Broadcom Inc.
Description: The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers
- Operating Temperature: 32 to 140 F
- Features: Analog, Incremental, Optical
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: Broadcom Inc.
Description: The Avago AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output. With encoding resolution up to 318 lines per inch (LPI) and built-in 4x, 8x and 16x interpolation, the device enables great
- Operating Temperature: -4 to 185 F
- Features: DC Powered
- Sensor Technology: Optical Linear Encoder
- Body Shape: Rectangular
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERPOLATION DIGITIZING ENCODER. FREE 2 YEAR RADWELL WARRANTY
- Features: Comparators
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3110 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3110 senses the single pole-pair magnet rotation above the chip by TMR
- Resolution: 23 bits
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
- Encoder Type: Absolute
-
Supplier: Radwell International
Description: INTERPOLATION BOX, 5 OR 10 FOLD, ADJUSTABLE, 5 MHZ, 1 ENCODER INPUT, 5V, 5%, STANDARD, EXE 612 5/10-FACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: The KGM grid encoders dynamically tests the contouring accuracy of CNC-controlled machine tools. It can perform, for example, circular interpolation tests with radii ranging from 115 mm down to 1 µm at feed rates up to 80 m/min. The KGM can also perform free-form tests in two axes. The
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
- Features: Other
- Control: PC
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3108A is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with anisotropic magnetoresistance (AMR) sensors and CMOS digital signal processing circuitry. The AMR3108A senses the single pole-pair magnet rotation above the chip by
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERPOLATION BOX, 50-FOLD, 8 MHZ, 1 ENCODER INPUT, 5 V, 40/20/10/5 KHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0 Absolute
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Aerotech, Inc.
Description: micro-stepping motors Complete motion capabilities include: point-to-point, linear and circular interpolation, electronic gearing, velocity profiling Runs brushless servo, brush, stepper or voice coil
- Number of Axes / Motors: 10
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIglide air-bearing linear and rotation stages, and other PI stages which are equipped with servomotor and high-resolution encoders. The standard controller is equipped with inputs for incremental and absolute encoders. Support for sine/cosine encoders has an integrated
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 2.5 to 5 amps
- Peak Output Current: 5 to 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Description: drives Up to 8 axes of servo or stepper control 10/100 Base-T Ethernet USB 2.0 EtherNet/IP compatibility ACR-View SDK with Tuning, Configuration and Diagnostic Tools CANopen Expansion I/O port for Parker I/O family Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any
- Number of Axes / Motors: 1
- D/A Resolution: 12 bits
- Continuous Output Current: 3 to 6.3 amps
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of
- Number of Axes / Motors: 32
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: and rotation servo motors, and high-resolution encoders. The A-82x motion controller features the state-of-the-art ACS SPiiPlusEC motion controller and EtherCAT master. Standard options include inputs for incremental sine/cosine and absolute encoders that use the BiSS-C data protocol.
- Number of Axes / Motors: 4 to 8
- Maximum Output Voltage: 72 to 96 volts
- Continuous Output Current: 6.6 to 10 amps
- Peak Output Current: 20 amps
-
Supplier: Galil
Description: including linear and circular interpolation, contouring, electronic gearing and ecam. Like all Galil controllers, programming the DMC-18x0 is simplified with two-letter, intuitive commands and a full set of software tools such as WSDK for servo tuning and analysis.
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: point to point positioning, linear and circular interpolation, electronic gearing and cam, and contouring Opto isolated inputs for home, abort, limits (except pci low cost) Digital I/O and analog inputs High speed position capture High speed encoder compare output Programmable event
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 12 bits
- Setup: Computer Interface
- Motor / System: DC Servomotor, Full Step Motor, Half Step Motor, Hydraulic Motor / System, Microstepping Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: programming language Linear, circular, rapid, B-spline, Hermite-spline interpolation modes True S-curve accel/decel for jerk-limited profiles Dynamic multi-move lookahead for robust acceleration control Coordinate system translation and rotation, 2D and 3D Embedded forward and inverse
- Number of Axes / Motors: 4 to 8
- D/A Resolution: 32 bits
- Rated Power: 100 to 240.00000000000003 watts
- Continuous Output Current: 0.5 to 5 amps
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both Windows and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Galil
Description: direct connection to 90-250 V AC. The DMC-22x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed including linear and circular interpolation, contouring, electronic gearing and ecam.
- Number of Axes / Motors: 2
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: IntelLiDrives, Inc.
Description: Setup & Tuning: Java based configuration software is powerful and intuitive. Comprehensive diagnostics, auto-tuning and advanced oscilloscope tools simplify system commissioning. Auto-phasing eliminates time consuming rewire-and-try for encoder/Halls/motor connections. Set-up software
-
Supplier: Photonfocus AG
Description: Vision and GenICam standards. In addition, the cameras have a complete encoder interface that can be configured for the TTL, RS422, HTL and dHTL interface standards, as well as various outputs. External devices with an RS485 interface can also be optionally controlled. Of course all I/O's are
- Applications: Assembly Quality, Food & Beverage
Find Suppliers by Category Top
Featured Products Top
-
paper. We enjoy a well-deserved reputation as a responsive and responsible business partner, and we look forward to adding your name to our long list of satisfied customers. In addition to completed parts, GPI also sells encoder discs and scales, interpolation ICs, read heads and interface (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
provide count and directional information, but absolute units offer immediate position feedback while incremental units require movement to establish a reference. Gurley provides incremental, true absolute, and patented Virtual Absolute® encoder technologies, along with accessories such as interface electronics, interpolation cards, enclosures, and couplings. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
With the launch of the IEP3, FAULHABER expands its product line with an incremental encoder which, thanks to the latest chip technology, achieves a very high resolution and accuracy. With a diameter of just 8 mm, the IEP3 is very lightweight and compact yet still (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
Right Encoders for Tight Spots POSITAL has expanded its IXARC series of rotary encoders with a new line of 20 mm diameter multiturn magnetic encoders developed for motion control applications where installation space is at a premium. With a total housing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
signals to accurately determine positions between the physical increments of the code wheel. The encoder resolution, indicated by pulses per revolution (PPR), depends on the code wheel's design. The interpolation technique enables the creation of very high encoder resolutions (read more)
Browse Rotary Encoders Datasheets for Portescap -
comparison to other optical encoders. The encoders are an opto-reflective system as a single-chip solution: As the LED, photodetectors, analysis unit and interpolation levels are installed in one chip, the encoders take up minimal space. The diameter compliant IER3 and IERS3 encoders are mechanically (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO
Conduct Research Top
-
What is Sub-Divisional Error (SDE) in Linear Encoders?
errors. Any imperfection in the sine and cosine signals - referred to as sub-divisional error - degrades the quality of the interpolation and reduces the accuracy of the encoder.
More Information Top
-
Precision Motion Control
Encoder interpolation is a cost effective way to derive fine resolution position mea- surements using only devices and instruments at moderate costs.
-
Heydemann interpolation correction for energy linearization of soft x-ray monochromators
We characterize the interpolation errors and describe the Heydemann correction algorithm for the quadrature signals for improving the energy linearization on a scale comparable with the incremental encoder interpolation interval.
-
The Large Binocular Telescope azimuth and elevation encoder system
The authors present a description of the innovative DSP-based hardware / software solution that adaptively characterizes and removes common systematic cycle-to-cycle encoder interpolation errors.
-
The GTC main axes servos and control system
The main error contribution with increasing speed in the Elevation Axis is the encoder interpolation error, whereas ripple torque components become dominant for the Azimuth Axis.
-
Machine Tool Metrology
• digital linear encoders—many of the present variants of linear encoders inter- polate the analogue sine/cosine signals in order to sub-divide the scale period, which will then provide a higher measurement resolution.
-
Design and control of a long stroke fast tool servo
Figure 2-27 shows a photo of the MicroE read-head and encoder interpolation electronics.
-
Integration of Digital Stabilizer With Video Codec for Digital Video Cameras
encoder interpolates the MVs according to (10) and then ap- plies a small diamond search (SDS) [27] around the interpolated MV to improve the result.
-
The Large Binocular Telescope mount control system architecture
The interpolation is very similar to optical encoder interpolation except that the interpolation factor is typically much higher.
Indicates content that may require registration and/or purchase.