-
Supplier: NETZSCH Premier Technologies LLC
Description: Laboratory Agitator Bead Mill LabStar Finest Grinding at Highest Flexibility and Reproducibility General The multi functional laboratory mill LabStar enables scientific academic work on difficult research and development tasks and impresses with its easy
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Type: Ball / Media Mill, Disk Attrition Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: NETZSCH Premier Technologies LLC
Description: password protection for different levels of security Laboratory mills can be used with variable grinding chamber sizes Various materials like NETZSCH-Ceram Z, stainless steel 316 or nylon grinding chamber designs are available Splash-proof machine stand Comprehensive
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot, Production
- Applications: Pharmaceutical / Cosmetics
-
Supplier: Custom Milling & Consulting, Inc.
Description: PLUS. The Supermill PLUS incorporates innovative design upgrades and various materials of construction developed to meet today’s market. This media mill offers efficiency, flexibility and economy for the most demanding applications. Manufactured entirely in Fleetwood,
- Type: Ball / Media Mill
-
-
Supplier: Union Process, Inc.
Description: finer grind. HSA SERIES Features and Options: Fully integrated system Stainless steel grinding chamber High speed, high volume production Equipped with ammeter Fully jacketed grinding tank temperature control T.E.F.C. or explosion-proof electricals available
-
Supplier: Komline
Description: disconnect clamps permit fast, easy removal of the cage, bearings, and drive. All internal parts are easily accessible for cleaning. Constructed in stainless steel, all welds are continuous and ground smooth, contact surfaces are polished, and there are no crevices in which
- Feed: Continuous, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
- Scale: Production
-
Supplier: Union Process, Inc.
Description: alternative set of pulleys and replace the guard. The appropriate coupling, shaft and cover also must be changed. This system is available with either drive. Choice of Two Drive Systems All 01-HD and 01-HDDM Models are available with either of the following two drives: 1. An
-
Supplier: Union Process, Inc.
Description: designed for grinding media ranging from 0.25mm to 2mm. The 1-SDM has a shaft with special UP Delta Discs and runs at RPMs of 300 to 2000. It has its own frame, and its tanks are not interchangeable with 1-S, 1-SC or 1-SD models. It has a side discharge screen and valve,
-
Supplier: Union Process, Inc.
Description: in two basic types, “C” and “H” series. The “C” series runs at lower RPMs and generally uses a larger grinding media of 5mm – 10mm diameter. The “H” series runs at higher RPMs and utilizes smaller media of 1mm – 3mm. Both C and H type Attritors are available in
Find Suppliers by Category Top
More Information Top
-
Influence of process parameters on breakage kinetics and grinding limit at the nanoscale
The mill has an explosion - proof design and is equipped with a centrifugal separating system for the grinding media.
-
Nanoparticle Production with Stirred‐Media Mills: Opportunities and Limits
The mill has an explosion - proof design and is equipped with a centrifugal separating system for the grinding media.
-
Case Studies in Food Engineering
Because grinding gener- ates dust, which could explode , and because the mill is noisy, the mill is enclosed in a blast proof room, with blast resistant doors and a blow-out panel to the outside.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 104010927,1,'prong%1:06:00::'). sk(104011130,1,' proof %1:06:00::' … … sk(104011609,1,'propellant_ explosive %1:06:00::' … … sk(104016133,1,'proving_ ground %1:06:00::' … … sk(104018399,5,'gin_ mill %1:06:00::' …
-
wn_s.pl (finlayson-gwc2014.zip)
… 0). s(104010779,2,'autocue',n,1,0). s(104010927,1,'prong',n,1,0). s(104011130,1,' proof ',n,5,0 … … s(104011609,1,'propellant explosive ',n,1,0 … … s(104016133,1,'proving ground ',n,1,1 … … 2,2). s(104018399,4,'pothouse',n,1,0). s(104018399,5,'gin mill ',n,1 …
-
Direct Tape Casting of Nanosized Al 2 O 3 Slurries Derived from Autogenous Nanomilling
The mill has an explosion - proof design and is equipped with a cen- trifugal separating system for the milling beads. This allows the use of small grinding beads down to 0.1 mm.
-
Fractionation of rapeseed meal into hour and hull components
Partially defatted meal containing no solvent can be fine- ground on a variety of pin, disc or impact mills . Wet milling of marc requires the use of explosion - proof colloidal or stone mills.
-
Vacuum cleaner modifications leading to reduced ESD hazards
" Explosion proof " industrial type vacuum cleaners approved for use in UL class I or II environments have motors … … totally enclosed so that commutator sparking provides no threat when operated in those environments associated with flour milling , refinery operations, or any … … powered (3 - 4 HP) motors used and electrical continuity is maintained from the grounding plug at the …
Indicates content that may require registration and/or purchase.