Products/Services for FRP Manhole Cover

  • Manholes and Manhole Covers-Image
    Manholes and Manhole Covers - (174 companies)
    Manholes allow access to underground pipes, cables, meters and facilities. Manhole covers are used cover manholes. Manholes allow access to underground piping, meters, and facilities. Manholes perform a variety of functions. They allow access...
  •  
    Roof Hatches and Floor Hatches - (70 companies)
    ...hatch consists of a heavy-duty cover, locking handle and inside handle, gasket and insulation, inner liner, hold-open arm, compression spring, hinges, and a curb cab. Roof hatch covers are made of aluminum, galvanized or stainless steel, or other...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  • Grating-Image
    Grating - (226 companies)
    ...steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types, and sizes. Fiber reinforced plastic (FRP) products are made by weaving continuous strands of fiberglass through thermosetting plastics. Grates...
  •  
    Ladder Rungs and Covers - (24 companies)
    ...for the slip-resistant ladder rung covers used in the food, beverage, chemical, and petrochemical processing industries. OSHA-compliant ladder rungs and covers are also used in steel mills and foundries; at plants, factories, and warehouses; and with manholes...
  •  
    Conical and Telescopic Screw Covers - (12 companies)
    Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
  •  
    Way Covers and Shields - (27 companies)
    Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
  •  
    Fascia Covers - (20 companies)
    Fascia covers protect the vertically-oriented edge of a roof. They run along the perimeter of the roof to protect the underlying rafters and top of the exterior wall from weather damage and animals/insects. Fascia covers, also called fascia trim...
  •  
    Electrical Connector Bases and Covers - (295 companies)
    Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
  •  
    Footwear and Footwear Covers - (146 companies)
    Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McGard Special Products Division
McGard Special Products Division
McWane Plant and Industrial