Products/Services for Ferrite Beads For Ethernet Cable

  •  
    USB Cables - (388 companies)
    How to Select USB Cables. USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras...
  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Mounting options include through-hole and surface-mount technologies. Coils can be wound on various core materials. The most popular are iron (or iron alloys, laminations, or powder); and ferrite, a black, nonconductive, brittle magnetic material. The use...
  • Ferrite Beads-Image
    Ferrite Beads - (227 companies)
    Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands. The physical shape of ferrite beads is similar...
  • Ethernet Cables-Image
    Ethernet Cables - (397 companies)
    How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10...
  • Ferrite Ceramics and Ferromagnetic Materials-Image
    Ferrite Ceramics and Ferromagnetic Materials - (108 companies)
    ...hysteresis loss. high permeability. high electrical resistivity. Attaching an RF ferrite to a cable or looping a cable through a ferrite can help in reducing unwanted high-frequency interference. An RF ferrite is consistently stable over time and over...
  •  
    Cable Assemblies - (2590 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
  •  
    Power over Ethernet (PoE) Controllers - (60 companies)
    ...cable. PoE adapters consist of a base unit and a terminal unit. The base unit plugs into the power outlet, and the terminal unit is connected through the Ethernet cable. In PoE systems, the DC-DC converter that supplies power to the PD uses an Ethernet...
  •  
    Cable Ties - (726 companies)
    Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
  •  
    Network Cables - (759 companies)
    How to Select Network Cables. Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB. Specifications include cable type...
  •  
    Power over Ethernet (PoE) Injectors - (66 companies)
    Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs. How to Select Power over Ethernet (PoE) Injectors. Image Credit: Baumer, Ltd., GlobTek...

Product News