-
Supplier: Retsch, Inc.
Description: The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder is also ideal for the uniform trituration of homeopathic and pharmaceutical products.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Power / Coal & Coke
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: coarse samples Easy cleaning through simple removal of pestle and mortar bowl 7 different materials for mortar and pestle for pure sample grinding Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Mortar Grinder PULVERISETTE 2 does not include
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Scale: Lab / Pilot
- Type: Pin / Universal Mill
-
Supplier: Pallmann Industries
Description: Turbo Mills, type PP are attrition- and impact mills for pulverizing, granulating, fiberizing, dry-grinding and mixing of soft, brittle, tough, elastic, smearing, hygroscopic, heat sensitive, fatty and oily materials, whether dry or moist. Materials that can be processed Medium hard minerals
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry, Wet
- Type: Disk Attrition Mill, Impact Mill / Crusher / Breaker
- Features: Other
-
-
Supplier: KINTEP NEW POWER
Description: This device integrates a grinder, dewatering machine, automatic oil separator, and biodegradation functions. It screens and produces high-temperature aerobic microbial agents tailored to the characteristics of food waste. By adding these agents to the equipment, food waste is rapidly
-
Supplier: Prater
Description: operation Easily removable, lighter rotor and pressure vessel sealed housing Mega Mill Benefits: Bridges the gap between hammermills and fine grinders Uniform grinding with less heat build-up Bearing & shaft arrangement makes for a smoother & quieter operation Test show that Prater Mega Mills
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Rolling Mills - Udy Cyclone Sample Mill - 115V, 60HZ, 3/4 HP BELT DRIVE UDY CYCLONE MILL -- 3010SM/BSupplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
Find Suppliers by Category Top
More Information Top
-
Sustainable Resource Development
A TRUE 5USTAINABILITY CRITERION AND ITS IMPLICATIONS 9 the whole wheat bread if all ingredients (including trace elements from the grinder , chemical fertilizers , pesticides, heat sources, and others) were to be considered.
-
Green Petroleum: How Oil and Gas Can Be Environmentally Sustainable
… be asked in order to first determine the degree of insult caused to the natural process, and to determine what would be the composition of the whole wheat if all ingredients (including trace elements from grinder , chemical fertilizers , pesticide, heat source, and …
-
Advanced Materials and Engineering Materials
… content in material pulp.[1] As for the production of cement raw slurry, the best water-content is about 36%, and the best water-content of phosphate pulp coming out of a ball grinder in a phosphate fertilizer plant is around 28%.
-
Analysis of 151 Agricultural Driveline-Related Incidents Resulting in Fatal and Non-Fatal Injuries to U.S. Children and Adolescents Under Age 18 from 1970 thro...
… Auger/elevator/conveyor 44 37.9 Manure spreader 14 12.1 Forage wagon 12 10.3 Feed grinder/mixer/grain wagon 12 10.3 Post-hole auger/digger 8 6.9 Hay baler 3 2.6 Fertilizer spreader 3 2.6 Corn grinder /sheller/shucker 3 2.6 …
-
Limulus in the Limelight
After decaying and drying out, the crabs were taken to a fertilizer plant were they were pulverized by grinders , passed through heated passage ways to further dry the meal, then collected and bagged for distribution.
-
Effect of fertilizer placement on nitrogen loss from sugarcane in tropical Queensland
ground in a Rocklabs ring grinder (Rocklabs, Auck- two fertilizer placement treatments (surface and sub- .
-
Nitrogen Content Curves
for Small Grain Forage Crops
Fertilizer was applied by hand with a "belly grinder " spreader.
Indicates content that may require registration and/or purchase.