Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: load, the force on the test process, the displacement (deformation) for real-time measurement, display, and having test data automatically computing, storage, test force and displacement (deformation) peak hold functions, test force, regardless of file and full resolution
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications of Taber Abrasion test equipment : 1. Professional design 2. High quality with reasonable price 3. Good after-sale service Product description Taber Abrasion test equipment applied to do the test of shoes wear-resistant in skin, leather, footwear
- Force / Load Capacity: 0.5511463844797178 to 1.6534391534391533 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: Accuris
Description: Mountaineering Equipment - Frictional Anchors - Safety Requirements and Test Methods
-
-
Supplier: Accuris
Description: Mountaineering equipment - Frictional anchors - Safety requirements and test methods
-
Supplier: Haida International Equipment Co., Ltd.
Description: and Effect 1. This test method used to measure the intensity of the vertical pull test buttons and clothingandthe button does not pull to out of clothing. 2. This test require button sewingspecificationsshould be in accordance with the standards set by the button manufacturer.
- Force / Load Capacity: 4,410 lbs
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Chair Caster Durability Tester is used to evaluate the quality and wear life of the caster in chair. 2. OEM Bifma × 5.1-2011 Section 17, X5.5 Section 18, X5.9 Section 11 Effective stroke 900 mm Standard loading pad, loading tray * 1, weight: 113kg Test speed: 10 CPM Product
- Force / Load Capacity: 249.165 lbs
- Stroke / Travel: 35.43309 inch
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: Accuris
Description: Mountaineering equipment \x96 Frictional anchors \x96 Safety requirements and test methods
-
Supplier: Kett US
Description: This simple, yet accurate instrument will automatically measure and calculate the coefficient of static friction. Results are displayed on the integrated LED. Multiple tests can be automatically averaged. Runs on batteries and includes a protective hard case. Special fixtures allow
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: Accuris
Description: Standard Test Method for Measuring the Skid Resistance of Pavements and Other Trafficked Surfaces Using a Walking Speed Continuous Friction-Measuring Equipment (CFME) Fixed-Slip Technique
-
Supplier: ASTM International
Description: This guide describes the procedures for evaluating and calibrating friction measurement systems known as Continuous Friction Measuring Equipment (CFMEs) using the specialized equipment, instruments, pavement surfaces, trained personnel, and approved facilities. It serves
-
Supplier: ASTM International
Description: This specification covers the design and construction standards, material and physical requirements, and test methods for a special purpose smooth-tread standard tire utilized on fixed braking slip continuous friction measuring equipment such as the runway friction
-
Supplier: ASTM International
Description: This specification covers the design and construction standards, material and physical requirements, and test methods for a special purpose smooth-tread standard tire utilized on fixed braking slip continuous friction measuring equipment such as the runway friction
-
Supplier: ASTM International
Description: This guide describes the procedures for evaluating and calibrating friction measurement systems known as Continuous Friction Measuring Equipment (CFMEs) using the specialized equipment, instruments, pavement surfaces, trained personnel, and approved facilities. It serves
-
Supplier: Mecmesin Corporation
Description: The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor™ software, the MultiTest 10-i offers unparalleled
- Properties Analyzed: Compactability / Compressibility, Friction (COF) / Wall Friction
- Display & Special Features: Digital Readout, SPC Software / Capability
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: SAE International
Description: directly applied to the analysis of friction in the transmission or brake assembly and other friction-test equipment. The glossary presents terms used to describe the set-up, testing, and results of tests as shown in Figure 1 , which were taken on a clutch SAE No.
-
Supplier: SAE International
Description: directly applied to the analysis of friction in the transmission or brake assembly and other friction-test equipment. The glossary presents terms used to describe the set-up, testing, and results of tests as shown in Figure 1 , which were taken on a clutch SAE No.
-
Supplier: SAE International
Description: directly applied to the analysis of friction in the transmission or brake assembly and other friction-test equipment. The glossary presents terms used to describe the set-up, testing, and results of tests as shown in Figure 1 , which were taken on a clutch SAE No.
-
Supplier: Global Testing Services, Inc.
Description: Global Testing Services, Inc. is an ISO/IEC 17025 accredited test facility located in Kokomo, Indiana, which is approximately 50 miles north of Indianapolis, Indiana. Our 14,000-square-foot laboratory includes state-of-the-art chambers, test equipment, and instrumentation. We
- Features: Africa Only, Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Oceania Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Capabilities: Component / Product Comparisons, Component / Product Testing, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Fixtures / Equipment
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
- Services Offered: Compressive, Creep / Stress Relaxation, Drop / Shock, Fatigue / Cyclic, Friction / Wear, Hydrostatic / Burst, Impact Toughness, Shear / Torsion, Tensile
-
Supplier: Accutek Testing Laboratory
Description: Friction - Welding - Adhesives
- Services Offered: Aging / Life Testing, Fatigue / Endurance, Flow Testing, Leak / Seal, Mechanical / Structural (Statics), Performance Testing, Safety / Liability Testing, Vibration
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Hydraulics, In-process / In-line Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Other, Specialty / Other
-
Supplier: Instron®
Description: Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing applications.
- Force / Load Capacity: 224.8 to 1,124,000 lbs
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Universal
-
Supplier: Tinius Olsen, Inc.
Description: testing machines. Features & Benefits Suitable for tension, compression, transverse, shear and other tests to a maximum force of 3000kN/600,000lbf Four-column rugged design underpins the frame stiffness and power The unique friction-free piston operation gives exacting control of
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: ValueTronics International, Inc.
Description: The 193-211 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Marposs Corp
Description: of motors' electrical and functional performance. Some of the main tests available include: Electrical insulation tests and Partial Discharge measurements Safety tests No-load test Load test Winding temperature rise test Start-up test Motor
-
Description: of the cone penetration test are considered: electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction; piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure. The
-
Supplier: Mark-10 Corporation
Description: The lever operated Force Measurement Test Stand Model TSA750 is a perfect solution for quick-action pull testing and compression testing of up to 750 lbF (3.75 kN) of tensile or compressive force. Made of rugged, machined aluminum components, this test stand is durable enough for the
- Force / Load Capacity: 750 lbs
- Mechanical Test: Compressive, Tensile
-
Supplier: CSA Group
Description: of the cone penetration test are considered: electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction; piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure. The
-
Supplier: AMETEK Brookfield
Description: to discharge altogether. FEATURES AND BENEFITS Minimize or eliminate downtime and expense Compact design - easily fits on workbench Choice of Test Options: Flow Function Time Consolidation Test with Flow Function Wall Friction Data Output: Flow Index Arching Dimension Rat-hole
- Properties Analyzed: Cohesion / Internal Friction, Density - Loose Packed / Aerated, Flowability / Workability, Friction (COF) / Wall Friction
- Display & Special Features: Computer Interface / Networkable
- Features: Laboratory / Batch, Powders / Granular Materials
-
Supplier: Kett US
Description: Used to inspect friction between a rotating surface and sheets, the H16 can be used for textile, film and paper measurement, as well as assessing friction and wear characteristics of coated or plated surfaces (on the drum). The sheet of test material is placed over 1/8 to 1/2 of
- Test Media: Adhesives / Coatings, Polymers (Plastics, Elastomers)
- Display & Special Features: Digital Readout
- Properties Analyzed: Friction (COF) / Wall Friction
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Bruker Corporation
Description: processes and product materials. To meet this need for highly accurate, advanced materials characterization, the capabilities of tribometers must move beyond that which could be addressed using traditional tribology platforms. Better test capabilities, better test flexibility, better
- Display / User Interface: Computer Interface
- Mechanical Test: Friction / Wear, Impact Toughness
- Features: Specialty / Other
-
Supplier: AENOR
Description: Mountaineering equipment - Frictional anchors - Safety requirements and test methods
-
Supplier: AENOR
Description: Mountaineering equipment. Frictional anchors. Safety requirements and test methods
-
Supplier: AENOR
Description: MOUNTAINEERING EQUIPMENT. FRICTIONAL ANCHORS. SAFETY REQUIREMENTS AND TEST METHODS
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: tables, heavy equipment towers, cable reels, packaging equipment, magnetic clutches, process control equipment, rotary sensors, emergency lighting equipment, robots, exhibition/display equipment, medical equipment, revolving doors, etc.; Our advantage:
- Number of Circuits: 18
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
test and measurement instruments are widely used in the general purpose electronics market. With 50 years of history, FLIR Systems is similarly well-regarded as a leading provider of test and measurement equipment to military, government, and commercial customers. By working with these esteemed vendor (read more)
Browse Oscilloscopes Datasheets for NWS -
New Test Techniques to Deploy and Repair PON More Rapidly VIAVI X NWS - PON Webinar May 29th (read more)
Browse Fiber Optic Splicers Datasheets for NWS -
audible noise in the vehicle cabin, increased friction and reduced range, which can also lead to spalling and bearing failure. If such defects are only found at end-of-line testing, after the bearing has been built into the drivetrain, it will need to be disassembled, increasing the risk of damage to (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
systems 2: Intelligent robots/Automotive electronic equipment/New energy devices 3: Medical instrumentation/Testing and measurement equipment/Aerospace accessories 4: Communication base stations/Outdoor intelligent terminal equipment/Navigation devices 5: Smart home equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
-layer structure combines Exceed™ Tough+ polyethylene with Vistamaxx™ performance polymers to deliver bubble stability, toughness, friction control, and holding force while maintaining recyclability considerations. Testing on industrial hooding equipment confirmed strong load retention, tear (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Proprietary filled PTFE tape liner High load capacity Good chemical resistance Machinable bearing surface High rotational speed capacity Very good friction and wear properties Excellent contamination resistance (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
GGB Plain Bearing Solutions for Critical Motion GGB designs plain bearing solutions optimized for load, speed, misalignment, and environmental challenges—reducing friction, extending service life, and improving (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
The Model 9710 is a versatile read head that can be configured for use with either a rotary disc or linear scale. Its modular construction provides friction-free operation, and the wide selection of disc sizes gives the design engineer great flexibility. When used with (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Process: friction press forging, drop forging, multi-ram forging, cored- forging, Post machining: Precision cnc machining, drilling machining,heat treatment, surface treatment, Inspection: CMM, spectrometer, roughness testing (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Sensitive Sunscreen Test: Rheological Tests Measure Linear Viscoelasticity to Analyze Lotion
Rheological tests can determine how resistant lotion is to sun and friction.
-
Lubricity of Materials and Solutions
Coefficient of Friction (CoF) is used to quantify how readily two surfaces slide in the presence of a lubricant or oil. Conventional CoF tests use custom built hardware to measure the friction but no robust standardized approach is currently available and sensitivity and resolution are problematic
-
KOSME - Pneumatic Cylinder in Bottling Equipment Case Study
Can an H1 lubricant eliminate stick-slip friction on. the cylinder application? Can this lubricant prove to be compatible with EPDM elastomer? Will this lubricant pass KOSME's accelerated wear testing and exhibit long-term elastomer life and sealing capability?
-
PAT in Perspective: Safe? Yes. Effective? Not So Much.
Pharmacopoeia plans to list specific functionality related characteristics (FRCs) in its excipient monographs next spring. The tests will be non-mandatory. There may also be a General Chapter concerning FRCs addressing theses tests where they appear in monographs. My humble opinion
-
Minimize Dust Explosion Hazards
are particularly important because they determine a powdered material's sensitivity to various ignition sources such as hot surfaces, electrical or frictional sparks. The lower the MIE and MIT values, the more dangerous the powder. Because pharmaceutical products and intermediates tend to be unique materials
-
Effects of Graphite Type, Purity and Concentration on Grease Performance (.pdf)
from ASTM D2266 were augmented with graphs of coefficient of friction plotted as a function of time and optical micrographs of four-ball wear scars for each sample tested. Four-Ball Wear testing (D2266) shows that grease performance is a function of graphite type. There is very limited evidence
-
Surface Enhancements Eliminate ESD Damage During Operation of State-of-the-Art I.C. Handlers
and performance of key Exatron handler components such as precision trackwork, main plates, extrusions, input & output mechanisms, rails and slides. All these metal surfaces are subjected to potentially severe friction from the constant action of plastic and ceramic I.C.s being run through testing cycles.
-
Characterization of Automotion Brake Thermal Conditions by the Use of Infrared Thermography
, it affects the surface temperatures resulting from the small influence on the friction of the brake shoes. Keywords: vehicles, emission tests, brakes, infrared, thermography INTRODUCTION A close collaboration is sustained between different automotive companies established in Spain, such as SEAT-WOLKSWAGEN
-
Micro-Optical Sensors for Boundary Layer Flow Studies (.pdf)
This manuscript describes optical MEMS (or MOEMS)-based microsensors for near wall boundary layer flow and particle field analysis. The sensors have been developed to measure a variety of parameters including flow velocity, surface speed, skin friction, and particle sizing. The surface mounted
-
Breakthrough in Brake Squeal Prediction Helps to Eliminate Noise Problems Early in Design Process
Engineers have succeeded in recent years in reducing many types of automobile noise. However, friction-induced squeal in automotive brakes is an increasing source of customer. complaints. Currently, brake noise is one of the top warranty issues that automobile original. equipment manufacturers
-
Thermal Imaging of Medical Saw Blades and Guides
Better Than New, LLC, has developed a surface treatment to reduce the friction and wear of orthopedic saw blades and guides. The medical saw blades were thermally imaged while sawing through fresh animal bone. An IR camera was used to measure the blade temperature as it exited the bone. The test
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. running at the right temperature? Does the friction. horsepower or bearing loss align with what was expected. for this compressor at this temperature and for this. application? This level of testing gives OEM manufacturers. the confidence to stand behind their oil, because they fully. understand how
-
Piezo Motors: Principle of Operation for Engineers
nondestructive testing. Piezoelectric Motors. Because very high voltages correspond to only tiny changes in the width of the crystal, this crystal width can be manipulated with better-than-micrometer precision, making piezo crystals an important tool for positioning objects with extreme accuracy
-
Tin Vs. Bare
simple, the real world practitioners have experienced different results than the lab testing would suggest. Our own testing has proven both types of copper can be right if you add in the missing variable...time. Fresh, new, bare copper conductor works great. Unfortunately, we have found
More Information Top
-
ABL and BAM Friction Analysis Comparison
The study provides a full list of friction sensitivity data for the 19 materials by both ABL and BAM friction testing equipment .
-
Guide for Pavement Friction
Various types of friction testing equipment were evaluated, including locked-wheel, fixed-slip, ABS, variable-slip, side-force, pendulum, and some prototype devices.
Indicates content that may require registration and/or purchase.