Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SWITCH BOX GPIB 2 POS
-
Supplier: Newark, An Avnet Company
Description: SWITCH BOX GPIB 4 POS
-
Supplier: Newark, An Avnet Company
Description: SWITCH BOX GPIB 3 WAY USP
-
-
Supplier: ValueTronics International, Inc.
Description: ft.) for GPIB-232CT-A Compatible with RS-422 ports NI-488.2 for Windows 3.1/DOS Applications Integrate an RS-232/485 instrument into a GPIB system Control a GPIB-based test system from a remote computer via RS-232/485 The National Instruments GPIB-232CT-A can turn any
-
Supplier: Newark, An Avnet Company
Description: AC-DC, PROGRAMMABLE, 115-230VAC, OUTPUT 0-10V 0-72A, 720W, GPIB, US CORD
-
Supplier: ValueTronics International, Inc.
Description: The 2205A is a switch mainframe from Fluke. Additional Features: Switch Controller Holds 10 switch modules Front-panel controls Remote interface connector (RS232 & GPIB compatible)
-
Supplier: Radwell International
Description: SWITCH AND LIGHT STATION. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: DigiKey
Description: ET, 8 CHAN, HIGH/LOW SIDE SWITCH
- Features: GPIB Controller / Interface Board
-
Supplier: Radwell International
Description: PC BOARD, I/O BOARD, PCB - OPERATOR PANEL I/O, LED SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: ValueTronics International, Inc.
Description: The 8768K is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or
-
Supplier: ValueTronics International, Inc.
Description: Switching time: < 20 ms Lifetime: > 1 billion cycles LAN, USB and GPIB interfaces 816x VXI Plug&Play driver support N77xx Viewer GUI The N7731A is a dual 1x4 fiber optic switch, available for single-mode or multimode fiber connections. These enhance accurate measurements and ease
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services For your HP®-IB, GPIB interface connections.
-
Supplier: Kikusui America, Inc.
Description: combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.
- DC Output Voltage: 0 to 60 volts
- DC Output Current: 0 to 18 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 250 volts
-
Supplier: JFW Industries, Inc.
Description: Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.2 to 0.5 dB
- Isolation (Port to Port): 60 to 75 dB
- Switching Speed: 20 ms
-
Supplier: JFW Industries, Inc.
Description: Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your
- Frequency Range: 0 to 1,450 MHz
- Insertion Loss: 0.3 to 0.6 dB
- Isolation (Port to Port): 45 to 50 dB
- Switching Speed: 10 ms
-
Supplier: APITech
Description: setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
-
Supplier: Tradeport Electronics Group
Description: Increases test throughput Reduces operator exposure to high voltage Improves test quality, consistency and repeatability Enhances end product quality and reliability Scans up to 48 points with a single compact unit Rated to 7kVDC or 5kVAC GPIB/RS232 standard May be controlled directly by
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The IVP Series of Intelligent Switch Mode Variable high performance power supplies are the latest and broadest range of single output, zero up, stand alone programmable power supplies available today. These are designed for multiple applications such as bench top or rack mount industrial
- Type: DC Power Supply
-
Supplier: Microtest Corporation
Description: different test and mode conditions. The 6630E LCR meter also supports RS232, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. (LAN reserved) Features Signal source frequency range: AC 10Hz ~ 10MHz Signal source grade: 10mV ~ 2V / 200μA ~ 20mA
- Resistance / Impedance Range: 0 to 9,999,990 kohms
- Capacitance Range: 0 to 9,999,990,000 microF
- Inductance Range: 0 to 9,999,990 H
- Operating Temperature: 10 to 40 C
-
Supplier: Teledyne LeCroy
Description: WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample rate MAUI with
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Teledyne LeCroy
Description: The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz bandwidths Up to 40 GS/s sample
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: DigiKey
Description: 0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 12A Output 432W Features GPIB, Programmable, RS232, RS485 and USB Interface
- DC Output Voltage: 0 to 36 volts
- DC Output Current: 0 to 12 amps
-
Supplier: AMETEK Programmable Power
Description: Combine up to 12 fail-safe building blocks, dual SPDT, SP4T, SP6T, or transfer switch in a compact 1U footprint Front “pluggable” relays facilitate field maintenance Embedded web interface provides interactive utility to monitor and control relays from anywhere in the world Flexible API
-
Supplier: TEGAM, Inc.
Description: product yield or quality problems with low resistance measurements. Technical Specifications Basic Accuracy: 0.02% Measurement Speed: 10 ms Range : 2 mΩ to 20 MΩ Resolution : 100 nΩ Programmable reference currents GPIB, RS-232 and PLC compatibility Kelvin Klips, Spade Lugs or Kelvin Probes
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 106963-MIC2590B-2YTQ Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA,
- Supply Voltage (Vi): 3.3 to 5 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
- Features: Other
-
Supplier: Tradeport Electronics Group
Description: Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and 0 to 100%
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 128387-MIC2590B-2BTQ Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max):
- Supply Voltage (Vi): 3.3 to 5 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: MHz to 3 GHz (R&S®ZNLE3) or 1 MHz to 6 GHz (R&S®ZNLE6). The optional GPIB interface lets you connect a controller to remotely control the R&S®ZNLE. As a standalone instrument, the R&S®ZNLE does not require an external PC to configure the setup. You can start measuring immediately after you
- Frequency Range: 1 to 6,000,000 kHz
- Frequency Resolution: 1 Hz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Tradeport Electronics Group
Description: Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital
- Type: DC Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1076168-MIC2590B-2YTQ-TR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max):
- Supply Voltage (Vi): 3.3 to 5 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: connectors (BNC) External reference input/output (10 MHz) via BNC connector HM8123: TCXO (temperature stability: ±0.5 x 10-6), HM8123-X: OCXO (temperature stability: ±1.0 x 10-8) RS-232/USB dual interface, optionally IEEE-488 (GPIB) Fanless design
- Frequency Range: 0 to 3,000,000,000 Hz
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: ADLINK Technology Inc.
Description: Micro-D GPIB connector for GPIB instrument connection, for hybrid PXI-based testing systems control.
- Card Format: 3U
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 3 digits (3.5 digits 132 A Model). Three Year Warranty Constant Voltage/Constant Current Digital Meters Last Setting Memory Cable Accessories Available Over Temperature Protected Output Good Series or Parallel Operation Built-in RS232/485 Interface Optional GPIB Bench or Rack Mount Power
-
Supplier: Rohde & Schwarz USA, Inc.
Description: JIS-compliant thermal electromotive force output function GPIB and USB interface as standard
- DC Output Voltage: -1,200 to 1,200 volts
- DC Output Current: 0.12 amps
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
create an advanced platform of AC solutions. Using a state-of-the-art SiC power switching architecture, they incorporate compactness, robustness, and functionality in a floor-standing chassis. The Sequoia Series is designed to refresh the MX and RS Series, while the Tahoe Series will refresh the BPS (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
amplifier characterization, receiver sensitivity testing, applications requiring higher output power Electronic Attenuators: Faster switching speed: Allows for rapid level changes in automated test sequences (read more)
Browse RF Generators Datasheets for Uni-Trend US
Conduct Research Top
-
Application: Modular Instrumentation Use Reed Relays
There are many types of modular instrumentation platforms: VXI, PXI, PACs, Labview, AXie, USB, GPIB, etc. They all offer several different plug-in boards that carry out singular and/or multiple functions. Modular RF analog switching boards are now RF reed relays that allow passage of up to 17.5 GHz
-
Application: Modular Instrumentation - Reed Relay
Modular instrumentation has been around for the past 30 years, but continues to grow in popularity. The systems have become more functional with the ability to carry out multiple tasks in parallel. There are many types of modular platforms: VXI, PXI, PACs, Labview, AXie, USB, GPIB, etc, etc. All
More Information Top
-
JFW Industries
75SA-029 - GPIB Switch .
-
Switches / 75
75SA-029 - GPIB Switch .
-
Digitalization optical open loop test system for fiber optic gyroscope
The PCI bus is commonly used to con- nect the traditional GPIB switch block with the PC, which fits for standard IEEE488.1, but its real speed is only 10 000 B/s.
-
Digitalization study on test system of fiber optic GYRO
PCI bus is commonly used to connect the traditional GPIB switch block with PC computer, which fits with standard .
-
Switchs / Frequency
75SA-029 - GPIB Switch .
-
Switchs / Switches / Switching
75SA-029 - GPIB Switch .
-
RF / EADS North America Test & Services
• GPIB Switches (2) .
-
Switchs / Signal / Microwave
• GPIB Switches (4) .
-
Switchs / Interfaces / Boards
• GPIB Switches (3) .
-
Switches / 13
• GPIB Switches .
Indicates content that may require registration and/or purchase.