Products/Services for GSM Interceptor
-
Telephones and Cellular Phones - (483 companies)...and older, analog cellular phones use advanced mobile phone service (AMPS), a 1G standard that operates in the 800 to 900 MHz frequency band. Digital technologies for mobile telephones and cell phones include CDMA, TDMA, GSM, and DECT. Code division... -
Antennas - (1287 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves. -
Cellular Modem Chips - (23 companies)...specifications for global 3G wireless technology. UMTS is an abbreviation for universal mobile telecommunications system. EDGE is an acronym for enhanced data rates for global revolution. GSM is an acronym for global system for mobile communications. 3G... -
Wireless Modems - (529 companies)...wireless modems support non-serial communications such as Ethernet, GSM, and GPRS. Ethernet, a popular protocol for local area networks (LANs), is similar to Global System for Mobile Communications (GSM) and General Packet Radio Service (GPRS... -
Cellular Modems - (51 companies)...by the modem to connect to a particular type of network. Among these, we have: Global System for Mobile (GSM) Communications is a digital cellular system that uses narrowband time division multiple access (TDMA) technology. It allows eight simultaneous...
-
Network and Communication Chips - (599 companies)...communication (GSM). The 4G standard is based solely on packet switching, whereas 3G is based on a combination of circuit and packet switching. Applications. Network and communication chips differ in terms of device types and applications. Some products...
-
Chip Antennas - (115 companies)Chip antennas commonly radiate in the following bands depending upon the application. WiFi: 2.4 GHz. Bluetooth: 2.4 --2.48 MHz. WiMAX: 2.5 GHz --3.5 GHz, as well as 5.8 GHz. UWB: 3.1 GHz --10.6 GHz. GSM: 380 --1900 MHz. CDMA: 1850 --1995 MHz. GPS...
-
RF and Wireless Chips - (247 companies)RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
-
PC/104 Modules - (123 companies)PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6 " x 3.8 " and can be self-stacked to save space.
-
Radio Receiver ICs - (59 companies)Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands.
Product News
-
Eteily Technologies India Pvt. Ltd.
Compact GSM 4 dBi Adhesive Sticker Antenna Eteily offers their tiny GSM 4 dBi Adhesive Sticker Antenna, which is intended to improve GSM/2G connection in space- and cost-constrained applications. This antenna, with its sturdy sticker-mount construction, 3 m RG174 cable, and SMA male connection, covers GSM frequency ranges (824-960 / 1710-1990 MHz) with 4 dBi gain, making it perfect for routers, M2M modules, IoT gateways, and embedded devices. Key features: Gain: 4 dBi -- increases GSM signal strength. Frequency Ranges from 824 to 960... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Compact GSM PCB Internal Antenna + U.FL Connector Eteily Technologies announces the GSM PCB Internal Antenna, a small and powerful integrated antenna built for dependable 2G/GSM communication. With a built-in PCB radiator and a 1.13 mm coax cable terminated with a U.FL connector, it integrates seamlessly with routers, IoT devices, telemetry units, and other cellular-enabled systems. This antenna provides steady performance while being low-profile and easy to install inside. Key features: Designed for GSM and 2G frequency bands. 1.13 mm cable... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Eteily's GSM 3dBi Helical Spring Antenna (R/A) Eteily Technologies introduces the GSM 3 dBi Helical Right-Angle Spring Antenna, which is designed for dependable GSM/2G communication in small and embedded wireless devices. This antenna, with its strong helical radiator and right-angle spring base, offers flexibility, mechanical durability, and improved reception while taking up minimal installation space. The strong spring construction absorbs shock and vibration, making it excellent for mobile, industrial, and IoT applications. This antenna... (read more)Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Qorvo
3V Wideband, General Purpose/GSM Power Amplifier The QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo 's advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm of P1dB along with flexibility in bias settings. QPA9510 is designed for use as the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Eteily Technologies India Pvt. Ltd.
GSM 5dBi Screw Mount Spring Antenna with L-Bracket Eteily Technologies announces the GSM/GPRS 5dBi Screw Mount Spring Antenna, which is designed for dependable cellular communication in IoT, M2M, and industrial applications. This antenna operates in 824-960 MHz and 1710-1990 MHz, ensuring steady GSM/GPRS connectivity and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
GSM 15 dBi Outdoor Yagi Antenna + N-Male Connector Eteily Technologies introduces its GSM 15 dBi Yagi Outdoor Antenna, engineered for high-performance GSM connectivity in remote and outdoor applications. With a directional Yagi design and a robust 15 dBi gain, this antenna provides extended range and enhanced signal strength -- ideal for rural GSM coverage, point-to-point links, and cellular uplink enhancement. Built with a rugged outdoor construction, long 3m RG58 cable, and N-male straight connector, this antenna is easy to install on poles... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Skyworks Solutions, Inc.
Sky5 Switch for High-performance Aperture Tuning Skyworks is pleased to introduce the SKY59272-707LF a single-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance aperture tuning is required. In addition, an integrated MIPI logic controller and 4xSPST topology provides the flexibility to tune multiple... (read more)Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Advantech
ICR-3211B Industrial IoT LPWAN Gateway. Global LTE Cat.M1 & NB-IoT coverage with GSM fallback. Powerful CPU with 1.3 GB storage to host customer SW applications. 2 x SIM with cover, eSIM ready. 2 x Ethernet 10/100, 1 x RS232, 1 x RS485 and I/O. Robust metal cover with DIN and Wall mount options. Operational temperature range from -40 C to +75 C. Backup real time clock. Sleep mode & Power ignition. Last-gasp Supercapacitor (read more)Browse Network Routers Datasheets for Advantech -
Anritsu Company
Signaling Tester MD8475B Anritsu's Signaling Tester MD8475B is an advanced base station simulator that offers comprehensive testing and validation for mobile devices across multiple network technologies, including LTE, W-CDMA, GSM, and more. This versatile device supports a wide range of applications, from functional testing and performance verification to regression testing and network simulation. Featuring an intuitive graphical user interface, the MD8475B simplifies complex testing scenarios, allowing users... (read more) -
TE Connectivity
Meeting Market Demands with TE SMC KEY PRODUCT MESSAGING. Expands TE 's SMC connector product portfolio. Part compatibility with other vendors. Competitive pricing and fast delivery. TARGET APPLICATIONS. Antennas. GPS tracking. GSM cellular. Instrumentation. Telecommunications. PC/LAN. Video systems. PRODUCT DETAILS. Up to 10 GHz operation. 50 ? impedance. Threaded interface. Miniature screw-on coupling. Three-piece design. Connector bodies pre-assembled. Center conductor and braid terminated with the same tool. Low noise level... (read more)Browse RF and Microwave Connectors Datasheets for TE Connectivity
-
GSM Programming & Reverse Engineering [Archive] - Page 9 - GSM-Forum
GSM Interceptor .
-
A No-Jamming Selective Interception System of the GSM Terminals
A Real-time GSM Interceptor is equipment located in a restricted area that can detect and record IMSI number of passed mobile phones.
-
An adoption of Kerberos to 3G network for mutual authentication: Challenges and evaluations
[9] “ GSM Interceptor ,” available at www.endoacustica.com/gsm_interceptor.htm [10] “Secure GSM,” available at www.securegsm.com/pages.php?pageid=21 [11] Yi-Bing Lin and Yuan-Kai Chen, “Reducing Authentication Signaling Traffic in Third-Generation Mobile Network,” IEEE …
-
Real-time interception systems for the GSM protocol
Abstract—A GSM protocol interceptor is a device located in a (possibly) closed area that listens to information exchanged between base stations (BSs) and mobile stations (MSs).
-
GSM Programming & Reverse Engineering [Archive] - Page 10 - GSM-Forum
GSM Cellular Interceptor .
-
Gsm Spy Phone - GSM-Forum
… SMS Version) (Black) IPMART ipmart WebShop 0 03-23-2010 09:40 SPY PHONE Nokia E71 with X Spy Phone Software (SMS Version) (Grey) IPMART ipmart WebShop 0 03-23-2010 09:40 SpyPhonePlus GSM SPY PHONE INTERCEPTOR Remotely configurable at www …
-
FME 2001: Formal Methods for Increasing Software Productivity
As the formal model includes both the interceptor and the GSM protocol (process Generator), there is no need of an external system to generate events for the interceptor.
-
Call-d-offer All to know on Call-d-offer | Techniques of the Ingénieur
To make simple, it acts itself d... at the IMSI Catchers It remains possible to detect these interceptors of calls GSM .
-
The signal has the discrete time - special Dossier: The signal has the discrete time | Techniques of the Ingénieur
… following at their insu, the movements of suspects in real time, the codes IMSI of the demonstrators having thereby a nominative list of persons would discreetly have sensed... at the IMSI Catchers It remains possible to detect these interceptors of calls GSM .
-
Gsm All to know on Gsm | Techniques of the Ingénieur
" Les... at the IMSI Catchers It remains possible to detect these interceptors of calls GSM .
Indicates content that may require registration and/or purchase.