-
Supplier: Accuris
Description: Guidelines for GaAs MMIC PHEMT/MESFET and HBT Reliability Accelerated Life Testing
-
Supplier: Qorvo
Description: The RFAM3620 is an Integrated Edge QAM Amplifier Module. The part employs GaAs pHEMT die, GaAs MESFET die, a 20 dB range variable attenuator and a power enable feature, has high output capability, and is operated from 45 MHz to 1218 MHz. It provides excellent linearity and
- Power Gain: 36 dB
- Operating Frequency: 45 to 1,218 MHz
- Features: HEMT, MESFET, Other
- Transistor Type: PHEMT
-
Supplier: Qorvo
Description: Qorvo's RFCM4363 is a Push Pull amplifier SMD module. The part employs GaAs MESFET, GaAs pHemt and GaN Hemt die and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the
- Frequency Range: 45 to 1,218 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Noise Figure: 4.6 dB
-
-
Supplier: Qorvo
Description: Qorvo's RFPD3890 is a hybrid power doubler amplifier module. The part employs GaAs MESFET, GaAs pHEMT and GaN HEMT die, has high output capability, and is operated from 40MHz to 1003MHz. It provides excellent linearity and superior return loss performance with low noise and
- Frequency Range: 40 to 1,003 MHz
- Minimum Gain: 27.5 dB
- Maximum Gain: 27.5 dB
- Noise Figure: 5 dB
-
Supplier: Qorvo
Description: Qorvo's RFPP3870 is a Hybrid Push Pull amplifier module. The part employs GaAs MESFET die, GaAs pHemt die and GaN HEMT die and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
- Frequency Range: 45 to 1,218 MHz
- Minimum Gain: 28.5 dB
- Maximum Gain: 28.5 dB
- Noise Figure: 4.6 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ MSW2-50+ is a reflective GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes
- Frequency Range: 5,000 MHz
- Insertion Loss: 0.5 to 2.2 dB
- Isolation (Port to Port): 89 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ MSWA2-50+ is an absorptive GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes
- Frequency Range: 5,000 MHz
- Insertion Loss: 0.5 to 2.4 dB
- Isolation (Port to Port): 88 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier
- Frequency Range: 50 to 1,000 MHz
- Maximum Gain: 20.5 dB
- Noise Figure: 5.5 dB
- Features: Other
-
Supplier: Richardson RFPD
Description: MACOM's MASW4060G is an SPDT absorptive or reflective GaAs MESFET MMIC. This part combines small size, low insertion loss and power consumption with high isolation. Ideal for many applications and module use. It will function well for designs below 4.0 GHz. The MASW4060G is fabricated
- Frequency Range: 0 to 4,000 MHz
- Insertion Loss: 1.2 dB
- Isolation (Port to Port): 30 dB
- Switching Speed: 0.000004 ms
-
Supplier: Richardson RFPD
Description: GPS equipment and automatic gain/level control circuits. The MAAVSS0006 is fabricated using a mature 1-micron GaAs MESFET process. The process features full chip passivation for increased performance and reliability.
- Frequency Range: 0 to 2.5 GHz
- Insertion Loss: 3.6 dB
- Input VSWR: 3 :1
- Features: Other
-
Supplier: Richardson RFPD
Description: cellular, wireless LANs, GPS equipment and other gain / level control circuits. The MAATSS0019 is fabricated using a mature 1 micron GaAs MESFET process. The process features full chip passivation for increased performance and reliability.
- Frequency Range: 0.5 to 4 GHz
- Number of Bits (for Digital Attenuators): 4
- Insertion Loss: 2.5 dB
- Features: Other
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 0.4 to 1.2 dB
- Isolation (Port to Port): 19 to 43 dB
- Impedance: 75 ohms
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.3 to 2.1 dB
- Isolation (Port to Port): 25 to 65 dB
- Impedance: 75 ohms
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low
- Frequency Range: 50 to 50,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 37 dB
- Impedance: 75 ohms
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 0.1 to 2 dB
- Isolation (Port to Port): 22 to 70 dB
- Impedance: 75 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-Channel GaAs MESFET Product overview: 2SK1646 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFETs C-X Band GaAs MESFET Product overview: NE722S01-T1B from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 250 milliwatts
- Features: MOSFET
Find Suppliers by Category Top
Conduct Research Top
-
M540: GaAs MMIC Low Noise Amplifiers (SOIC-8 Platform)
/A-COM's 0.5-micron, low noise GaAs MESFET process and are housed in low cost, 8-lead SOIC packages. These LNAs are tested in M/A-COM's volume automated facility to achieve low production cost. The LNAs share a common "platform", a product concept explained in the first major section below, enabling
More Information Top
-
Physical Limitations of Semiconductor Devices
Thermal breakdown in GaAs MESFETs .
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
BIP: GUMMEL – POON BIPOLAR TRANSISTOR MODEL LEVEL 3 MOSFET NOISE PARAMETERS OF GaAs MESFETs DERIVATIONS FOR UNILATERAL GAIN SECTION VECTOR REPRESENTATION OF TWO-TONE INTERMODULATION PRODUCTS PASSIVE MICROWAVE ELEMENTS .
-
COMPOUND SEMICONDUCTOR ELECTRONICS, THE AGE OF MATURITY
Their calcula tions demonstrate that SiC and GaN based Field Effect Transistors may challenge GaAs MESFETs and become leading contenders for high power, high temperature operation at microwave frequencies.
-
Microwave Field-Effect Transistors: Theory, design and applications
Tremendous progress has been made in the application of GaAs MESFETs in monolithic microwave integrated circuits in achieved performance, levels of inte- .
-
Subject Index
GaAs MESFET MMIC image-rejection front-end for DECT.
-
Semiconductor Physical Electronics
refractory gate self-aligned GaAs MESFETs fabricated by rapid thermal anneal- ing (RTA) have produced transconductance with values of gm > 550 mS/mm.
-
Low-power HF Microelectronics: a unified approach
SI techniques in GaAs MESFETs and HEMTs 727 .
-
Switched-Currents: an analogue technique for digital technology
21 GaAs MESFET Switched-Current Circuits 548 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41788/35126953-MIT.pdf?sequence=2
5 Modeling and Cryogenic Measurement of VLSI GaAs MESFET Circuits .......
-
1997 Combined Index
A 40 Gbit/s super-dynamic decision IC using 0.15-µm GaAs MESFETs ; MWSYM 97 465-468 vol.2 Murata, K., see Yoneyama, M., T-MTT Dec 97 2274-2282 Murden, F., see Gratzek, T., RFIC 97 143-146 Murray, C., see …
Indicates content that may require registration and/or purchase.