-
Supplier: Texas Instruments
Description: HDMI Receiver Port Protection and Interface Device 24-WQFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Device Type: Receiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DVI/HDMI MUX/DEMUX 56TQFN Product overview: PI3HDMI221-AZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DVI/HDMI MUX/DEMUX 56TQFN / Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI221-AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Features: Other
- Device Type: Transceiver
-
-
Supplier: Rochester Electronics
Description: TDA10028HN/C1,518 - Video Converter and HDMI Receiver Interface
- Technology: HDMI
- Features: Other, RoHS Compliant
- Device Type: Receiver, Sample Rate Converter, Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: HDMI, DVI, Receivers Interface 80-LQFP (10x10)
- Technology: HDMI
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: HDMI/DVI LEVEL SHIFTER
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: IC HDMI RECEIVER 144HLQFP
- Device Type: Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: IC HDMI RECEIVER 144HLQFP
- Device Type: Sensor Interface
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - Specialized HDMI RECEIVER PORT PROTECTION
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 733377-PI3HDX414FCEE Mounting Style: SMT Applications: HDMI, DVI, Receivers Categories: Integrated Circuits Supplier Device Package: 80-LQFP Manufacturer Package: 80-LQFP Exposed Pad Popularity: Low Fake Threat In the Open
- Features: Other
- Device Type: Receiver
-
Supplier: Win Source Electronics
Description: Package: 40-TQFN (3x6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Desktop, Displays, Monitors, Netbooks, Receivers, Set-Top Boxes, Video Players REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.42V ~ 1.57V, 2.89V ~ 3.6V Interface: HDMI
- Features: Other
- Device Type: Receiver, Sensor Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2K HDMI-to-FPD-Link III serializer 64-VQFN -40 to 105 Product overview: DS90UB949ATRGCTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REDRIVER HDMI 1CH 400KHZ 8SO Product overview: PCA9507D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Pd: 100 milliwatts
- TJ: -40 C
- Pin Count: 8 #
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The device is designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, USB, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: 1-chip DLP® SXG20 projects at 1400 x 1050 pixels. It comes with interchangeable color wheels which allow optimization for either brightness or color-saturation. It contains a self-advancing cartridge air-filter which is rated to last up to 35000 hours before needing replacement. A Lamp
-
Supplier: Cirrus Logic, Inc.
Description: DTS 96/24, DTS Neo:6, MPEG-2 AAC LC 5.1 Channel, SRS Circle Surround II, Dolby Headphone, Dolby Virtual Speaker, SRS TruSurround XT and THX® Ultra2, which are built into the IC’s on-chip ROM. The CS4970xx also provides support for HDMI 1.4a, the emerging digital audio and video
- Pin Count: 128
- Clock Speed: 150 MHz
- Operating Current: 350 mA
- Operating Temperature: 0 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
. High Sensitivity: Typical –80 dBm receiver sensitivity for reliable tag detection (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
The non-contact quality sensor, QCRB, from EBE offers new possibilities for the precise measurement of fluid properties. These quality sensors have been specially developed for the detection and monitoring of fluids in OEM and process applications.
(read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
Undesired air bubbles in the liquid stream are problematic because they can negatively influence processes or cause damage. EBE sensors + motion offers a new solution for this with the capaTEC® technology. The capacitive sensors detect air bubbles in liquids in a simple, cost-effective and highly efficient way and thus address a central challenge in industry.
(read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
The Bluetooth SIG recently adopted Bluetooth® Core 6.2, which brings exciting new features and improvements for Bluetooth products. A standout feature included is undoubtedly Bluetooth® Shorter Connection Intervals (SCI), which introduces a new range of connection intervals below 7.5 ms. This enables ultra-low latency Bluetooth LE applications that can have report rates exceeding...
(read more)
Browse Bluetooth ® Chips Datasheets for Nordic Semiconductor ASA -
The ISSI IS21ES08GA-JCLI is an 8GB industrial-grade eMMC 5.0 managed NAND flash memory featuring integrated ECC, wear leveling, high-speed data transfer, and a -40°C to +85°C operating range.
(read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
How Does XtremeSense™ TMR Technology Enable Efficient Applications
In today’s semiconductor industry, we assuredly notice a growing demand for enhanced efficiency across various industrial and automotive sectors, prompting significant shifts in design considerations, particularly regarding current sensing requirements. If you’re reading this, you’re very li...
(read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Micross’ qualified encapsulated space-grade MRAM utilizing Avalanche Technologies STT-MRAM, is a plastic encapsulated microcircuit screened and qualified to NASA’s electrical, electronic and electromechanical specifications.
(read more)
Browse Memory Chips Datasheets for Micross Components, Inc. -
The Unsung Hero of AI: Why Advanced Fan Drivers are a Data Center's Most Valuable Player
The world is being reshaped by Artificial Intelligence. From generative AI creating art to complex algorithms powering autonomous vehicles, the computational demand is exploding. This explosion has a very real, very hot byproduct: heat. Inside the sprawling data centers that form the backbone...
(read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Precision in Motion: Advanced Sensing for Industrial Control
In the world of industrial automation, precision and reliability are not just goals; they are absolute necessities. Whether it's a multi-axis robotic arm, a smart valve, or a complex human-machine interface (HMI), the ability to accurately and dependably track motion and position is critical. Engineers often face the cha...
(read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Vativ Announces Industry's First and Most Advanced Three Input, Dual Output HDMI Receiver Chip for Next Generation Digital TVs
Vativ Announces Industry's First and Most Advanced Three Input, Dual Output HDMI Receiver Chip for Next Generation Digital TVs .
-
HDMI Receiver Chip Provides High Performance With Support Up To 40 Meters
HDMI Receiver Chip Provides High Performance With Support Up To 40 Meters .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/71899
In 2008, he was a Graduate Summer Intern with the Advanced Silicon Technology Group, Lincoln Laboratory, Massachusetts Institute of Technology, Lexington, where he is currently an Analog IC De- sign Engineer with Analog Devices designing HDMI receiver chips .
-
Semiconductor input costs vs output prices -- managing the squeeze
• Vativ Announces Industry's First and Most Advanced Three Input, Dual Output HDMI Receiver Chip for Next Generation Digital TVs .
-
HDMI Switch from STMicroelectronics Supports 3.4Gbps Data Rate to Enable 16-bit Color
Configured as a 3:1 switch, it enables TV designers to provide as many as three input ports while using only a single HDMI receiver chip .
-
Silicon Image Supplies Samsung With HDMI 1.3 Transmitter for Blue-Ray Disc Player and HDMI 1.3 Receiver and Switches for HDTVSs
… and presentation of high-definition content, today announced that Samsung Electronics has selected the VastLane™ SiI9134 High Definition Multimedia Interface™ (HDMI™) transmitter chip for its BD-P1200 Blu-ray Disc player and the VastLane™ SiI9125 HDMI receiver chip for its new plasma …
-
D&R Headline News: SoC (System on Chip), Silicon IP, Semiconductor IP, Software IP, Verification IP, Core, Design Reuse
• Vativ Announces Industry's First and Most Advanced Three Input, Dual Output HDMI Receiver Chip for Next Generation Digital TVs .
-
TPD12S520 | Integrated ESD Protection | ESD Protection Diodes | Description & parametrics
• TPD12S520 Single- Chip HDMI Receiver Port Protection and Interface Device (Rev. F .
-
http://www.nxp.com/documents/application_note/AN10495.pdf
The IP4776CZ38 provides a 3.3 V to 5.0 V bidirectional level shifting between the DVI/ HDMI transmitter/ receiver chip and the HDMI plug.
-
http://focus.ti.com/lit/ds/symlink/tmds461.pdf
The TMDS461 is targeted primarily as a switch in the HDTV market and is expected to be a companion chip to an HDMI receiver ; thus, the OVS control has been provided on the sink side, so that the requirement of VIL to …
Indicates content that may require registration and/or purchase.