Products/Services for HDPE Raceway

  • Wiring Ducts-Image
    Wiring Ducts - (190 companies)
    Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts, along with conduit...
    Wire Duct Slot Style
    Adhesive Backing
  • Electrical Conduit-Image
    Electrical Conduit - (562 companies)
    ...a helically wound, circular raceway and are often used at the ends of rigid runs. Liquid tight flexible metal conduits (LFMC) have a sealed plastic covering over a flexible metal core. By contrast, liquid tight flexible nonmetallic conduits (LFNC) feature...
  •  
    Seating - (225 companies)
    ...of high-density polypropylene (HDPE) or another plastic. Some auditorium seating is used in university classrooms or lecture halls. Other products are designed for movie theaters, concert halls, and other entertainment venues. Metal desks and work...
  • Wear Strips, Wear Plates, and Wear Parts-Image
    Wear Strips, Wear Plates, and Wear Parts - (281 companies)
    Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
  • Tubing-Image
    Tubing - (2415 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
  •  
    Casters - (537 companies)
    ...shock. Twin wheel casters include two wheels in one housing. Stem mountings can include either threaded stems or square stems. Industrial casters that swivel do not include a kingpin so that the top plate and inner raceway are formed from one piece...
  •  
    Cable Trays - (259 companies)
    Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
  •  
    Spherical Roller Bearings - (277 companies)
    Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection. Spherical roller bearings...
  •  
    Polyethylene Resins - (85 companies)
    Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight...
  •  
    Wireways - (198 companies)
    ...and installing wireways limits their use to small sections of cable management systems, while most systems primarily consist of cable trays, conduit, and other types of raceway. When connected, wireways must be reinforced using special fittings...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire