Products/Services for HP 2800 Schottky
-
Schottky Diodes - (303 companies)Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity...RoHS CompliantApplicationsLife Cycle Stage -
AC-DC Converter Chips - (125 companies)AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes). How to Select AC to DC Converter Chips. Image Credits: Digi-Key Corporation and Texas Instruments. AC DC converter... -
High Voltage Diodes - (109 companies)...and power. High Voltage Schottky Diodes. Schottky barrier diodes are used in high frequency and fast-switching applications. In their simplest form, consist of a metal layer that contacts a semiconducting element. This metal / semiconductor junction... -
Pressure Washers - (334 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. -
DC Motors - (1248 companies)...form, the output power is given by. PO = t . o. Many suppliers specify the output power in terms of horsepower (hp). To convert a calculated value of power from units of watts (W) to units of hp, divide the power in watts by 746. Design Tip... -
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.
-
Varactor Diodes - (73 companies)Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias.
-
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft.
-
Submersible Pumps - (760 companies)...is designed to generate. Horsepower (hp), which is a unit in the foot-pound-second (fps) or English system used to express the rate at which mechanical energy is expended. Horsepower is the work done at the rate of 550 foot-pounds per second...
-
Utility Pumps - (126 companies)Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use.
Product News
-
Novotechnik U.S., Inc.
The RSC 2800 rotary position sensor Programmable Angle Sensors. Novotechnik 's RSC2800 Series angle sensors measure 0 to 360 . Series features programmable angle span, accuracy to +-1 , single and redundant voltage- as well as digital- output versions. Get Reliable Angle Control Without Contact. The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story. Novotechnik 's RSC 2800... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Nexperia B.V.
Schottky rectifiers in CFP Ideal for automotive, industrial, consumer and computing applications, our Schottky rectifier portfolio in CFP (Clip Flat Power) packages meets the challenging demands of efficient and space-saving designs. Clipbonded FlatPower (CFP) packages with high power capabilities offer a true alternative to SMA / SMB / SMC, with better thermal performance, on a given footprint. (read more)Browse Diodes Datasheets for Nexperia B.V. -
Win Source Electronics
BAT54CLT1G Schottky Diode Diode Configuration: Contains two diodes in series, providing design flexibility for various circuit topologies. Applications: DC/DC Converters. Power Management Functions. Voltage Clamping. Protection Circuits. Switching Power Supplies. Reverse Polarity Protection. High-Frequency Inverters. Long Description: The BAT54CLT1G from ON Semiconductor is a highly efficient Schottky barrier diode, renowned for its fast switching characteristics and minimal forward voltage drop. This small-signal diode... (read more)Browse Diodes Datasheets for Win Source Electronics -
Novotechnik U.S., Inc.
The MC-1 2800 44-Turn magnetic encoder 44-Turn Magnetic Encoders. Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840 (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute... (read more) -
Analytical Industries Inc.
GPR-2800(A)IS Process O2 Analyzer Hazardous Areas AII process oxygen analyzers are designed for continuous oxygen monitoring in industrial process applications. They provide accurate and stable O? measurement to support process control, safety systems, and operational efficiency. Used across a wide range of industries, these analyzers are engineered for long-term operation in demanding environments. Their reliable performance makes them suitable for critical oxygen monitoring tasks in process and manufacturing systems. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Novotechnik U.S., Inc.
Non-contacting magnetic encoder MC1-2800 MC1-2800 Series. Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
BlockMaster Electronics, Inc.
HP-ATH-255-6 The HP-ATH-255-6 is rated at 255A and 600V. Perfect for HVAC, Switch Gears, Generators, and more. Contact us to place an order (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
New York Blower Company (The)
Type HP Pressure Blowers New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (high-strength 950X/960X alloy), aluminum alloy, or austentitic-ferritic stainless steel containing 40-50% ferrite in an annealed condition (Alloy 2205). Some construction features include a taper-lock hub... (read more)Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Nexperia B.V.
Video: Benchmarking of Nexperia's Trench Schottkys In this demo, Nexperia's Trench Schottky diode's efficiency advantages vs state-of-the-art competitors are shown by using a double pulse test board with an input voltage of 48V. The wider safe-operating-area of Nexperia's Trench Schottky rectifiers is also demonstrated in a benchmark comparison. Learn more about these power diodes that are well suited for fast-switching applications and applications that experience high ambient temperatures: http//www.nexperia.com/trench-schottky-rectifiers (read more)Browse Diodes Datasheets for Nexperia B.V. -
DigiKey
STPST1H100AFY Trench Power Schottky Diodes performances than conventional Schottky for the same current rating. Better system efficiency performance than conventional Schottky for the same current rating. Wide range of space saving packages for power integration capabilities. Applications. LED lighting. Reverse battery protection. Auxiliary power supply. Low voltage DC/DC... (read more)Browse Power Supplies Datasheets for DigiKey
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
11.1 Using the HP 5082- 2800 Schottky barrier diode, design a single-ended mixer with the following specifications .
-
An accurate diode thermometer for use in thermal gradient chambers
The diode finally chosen was a Hewlett- Packard HP 5082- 2800 Schottky -junction hot-carrier diode which possesses a good voltage-temperature linearity at a forward current of about 100 PA. .
-
High-speed current-mode threshold gate with clamps and current comparison
… was constructed in discrete-component form using gighertz transistors (RCA CA 3102, fT= 1 -35 GHz for current switches and Motorola MM 4049, / r = 4 GHz for constant-current source QT) and Schottky diodes ( HP 5082- 2800 for D1 and D2).
-
Negative resistance and c.w. oscillation of the transit-time transistor
… was constructed in discrete-component form using gighertz transistors (RCA CA 3102, fT= 1 -35 GHz for current switches and Motorola MM 4049, / r = 4 GHz for constant-current source QT) and Schottky diodes ( HP 5082- 2800 for D1 and D2).
-
Current Zero Phenomena in an Orifice Type Gas Blast Interrupter
In our measurements, the current signal was further limited to 0.4 volt by a Schottky diode, type HP 2800 , in order to eliminate the overdrive of the CRO preamplifier.t With these measures and with addi- tional careful work to eliminate …
-
Noncontacting low-cost instrument for film thickness measurement
… 1 pF 1800 pF 3.3 pF 1500 pF 300 ohm 18 ohm 56 K ohm 10 ohm 100 ohm pot 100 K ohm 1 K ohm pot 100ohm 4-pin connector Schottky barrier diode HP HSMS 2800 MMIC Avantek MSA-0886 .
-
Lethality in mice and rats exposed to 2450 mhz circularly polarized microwaves as a function of exposure duration and environmental factors
Equivalent plane-wave power density is measured using a three-element orthogonal dipole electric (E) field probe,5 terminated with Schottky barrier diodes ( HP model 5082- 2800 ) at the gap between the dipole wing elements.
-
Page 19. Semiconductor parts with 800 in root number
HP 5082- 2800 Schottky barrier diodes for general purpose applications, 70V .
-
Middle-infrared electroluminescence of n-type Cr-doped ZnSe crystals
2800 … apparent from Figure 3 that the contacts made are not specifically ohmic; there is a Schottky Barrier. For electrical excitation of luminescence of n-doped Cr:Al:ZnSe crystals a HP 214B Pulse Generator …
-
Photonics/Optics :: NASA Tech Briefs
Additional features and key specifications of the JEM- 2800 include a Schottky field-emission electron gun; stable eucentric side-entry goniometer stage; a magnification range of 100x to 150,000,000x using STEM; 0.1nm TEM resolution; and 0.20nm BF/DF STEM … Sponsored by HP .
Indicates content that may require registration and/or purchase.