-
Supplier: ESAB Welding and Cutting Products
Description: penetration Control the arc with remote or foot control - switch between two currents by pressing torch switch Live TIG is ideal in places where high-frequency (HF) is not allowed AC Pulsing up to 2Hz makes Heliarc ideal for welding thin aluminum material Easily store up to 60
- Duty Cycle: 45 to 1 %
- Output Current Range: 4 to 35 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Power Source / Station
-
Supplier: CTM Corporation
Description: Welding/Fabricating 3 Miller Syncrowave 350 LX Tig Welders 1 Miller Electric Tig Welder, 250 Amps 1 Linde #225 Mig Welder 1 Hypertherm Plasma Arc Cutting System 1 Lincoln Arc Welder, 150 Amps 1 Linde Heliarc Welder, 175 Amps 1 Roper-Whitney Spot Welder, 200 Amps 1 Miller Electric Spot
- Additional Services: CAD / CAM Support, High Volume Production, Low to Mid Volume Production, Machining, Prototype Services, Testing and Inspection
- Brazing & Soldering: Gas Torch Brazing
- Arc / Resistance Welding: MIG (GMAW), Plasma Arc, TIG (GTAW)
- Features: North America, Northeast US Only, United States Only
-
Supplier: AERO Manufacturing Company
Description: Design Features All drainboards are fully cartoned Easily assembled 3"" splash on three sides to prevent spillage Construction Polished to a #4 mill finish Heliarc welded construction creates a uniform, rock-solid unit Two stainless steel support brackets included on all drainbaords up to
-
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low water protected—Automatic internal high limit— Shuts off heater, then resets
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 7 kW
- Nominal Diameter: 1.9 inch
- Heated Length: 8 to 22 inch
-
Supplier: Precision Automation Co., Inc.
Description: Turning Centers CNC Horizontal Boring Mills Vertical & Horizontal Milling Machines Bullard Vertical Turret Lathe Surface & Cylindrical Grinders Automatic Cut-Off & Cold Saws Deep-hole Drill, Hone & Keyseating Certified Inspection & CMM Machine MIG, TIG & Heliarc Welders Spotwelders
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), Resistance - Spot, TIG (GTAW)
- Features: North America, Northeast US Only, Other, United States Only
- Other Process Capability: Specialty / Other
-
Supplier: Metalfab, Inc.
Description: applications - including continuous heliarc welded internal welds ground smooth, all contact surfaces polished to a #4 finish, secondary baffle support without threads, primary baffle raised 2" off the cross members, round cross members with enclosed corners, white neoprene main sleeve and
- Size: 24 to 144 inch
- Equipment Type: Bin Activator System
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
-
Supplier: Backer Hotwatt Inc.
Description: applications where a heavy duty construction is desirable. Its design features include a nickel chromium heating element supported inside of a high quality ceramic core. Its outside sheath is stainless steel with heliarc welded and fittings. Its terminals are a high quality ceramic-to-metal
- Heating Capacity: 0.375 to 3 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,200 F
- Maximum Air Flow: 50 SCFM
-
Supplier: Eriez
Description: drilled and tapped ends Stainless-steel 1/4"-20 threaded studs, 1/2" long Stainless-steel plain end plugs with heliarc welds Stainless-steel sanitary end plugs Other ends available upon request
-
Supplier: Ultrasonic Power Corporation
Description: Deep cleaning ultrasonic immersible transducers give you the ability to add the ultrasonic advantage to your existing cleaning application. We bond and wire the immersible transducer inside a durable stainless steel container, and seal it with a stainless steel lid. This gives you the ability to
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
Find Suppliers by Category Top
More Information Top
-
The Fatigue Strength of Lap Joints in Some Magnesium Sheet Alloys
M-h five spot welds, spaced H*in., 3-in. wide sheet J-lh heliarc weld , 2-in. wide sheet J-la heliarc weld, 2-jn. wide sheet M-h heliarcweld, 2-in.wide sheet J-lh cycle weld, 3-}n.wide …
-
METALLURGY DIVISION SEMIANNUAL PROGRESS REPORT FOR PERIOD ENDING APRIL 10, 1954
Investigations of crack-sensitivity of root-poss heliarc welds in type 347 stainless steel plates indicated that a minimum of 2k% ferrite, as meos- u r d by the Magne-gage, wos required to prevent toot-bead crocking under the specific welding …
-
THOREX PILOT PLANT CORROSION STUDIES: I. CORROSION OF TYPES 304L AND 309SCb STAINLESS STEEL DURING PRODUCTION AND DEVELOPMENT PERIODS
Uncoated type 3 0 8 ~stainless steel rod was used t o make the Heliarc welds i n the type 304L base plates; uncoated type 309SCb rod was used for the type 309SCb base plates.
-
Behavior of chlorohydrocarbon solvents in the welding environment
The results of heliarc welding (argon shielded tungsten arc welding) on soft steel are listed in Tables 1 through 3.
-
METALLURGY DIVISION SEMIANNUAL PROGRESS REPORT FOR PERIOD ENDING OCTOBER 10, 1954
Evaluatiqn of the Preplaced Consumable-Insert Heliarc Welding Technique for Root Pass .
-
Metallurgy Division SemiAnnual Progress Report for Period Ending October 10, 1955
The fabrication techniques used on these heat exchangers consisted essentially in the manual Heliarc welding and the subsequent back-brazing of the tube-to-header joints.
-
CORROSION OF STAINLESS STEEL IN HNO$sub 3$-HF SOLUTIONS
HELIARC WELDS .
-
Nondestructive inspection assessment of eddy current and electrochemical analysis to separate inconel and stainless steel alloys
Mr Fisher operates and owns the Heliarc Welding Company in Denver, Colorado.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61441/HTL_TR_1965_033.pdf?sequence=1
to reduce each flange thickness to 1/8 in. and to heliarc weld .
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. Quarterly Report No. 2, October 1--December 31, 1966.
Preparatory Automatic Heliarc Welding Information (Flat .
Indicates content that may require registration and/or purchase.