-
Supplier: Richardson RFPD
Description: High Power, Flange Mount Termination
- Power Rating: 75 watts
- VSWR: 1.25 :1
- Frequency Range: 4,000 MHz
- Mounting / Packaging: Flanged
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QTW series High Power Terminations are produced with
- Operating Frequency Range: 12.4 to 220 GHz
- Profile: Circular, Rectangular
- Features: Other
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. Series QTZ Custom High Power Terminations are available
- Features: Other
-
-
Supplier: Richardson RFPD
Description: SMA Plug 1 watt termination. SV Microwave manufactures a complete line of standard and custom-designed terminations, including QPL and Hi-Rel versions. A variety of connector configurations are available, including: SMA, SVK 2.92mm, 2.4mm, Blindmate, ZMA, SMB, SMC, SSMA, BNC, TNC and
- Frequency Range: 26,500 MHz
- Features: 50 Ω
- Terminator Type: Coaxial Terminator
- Connector Type: SMA
-
Supplier: JFW Industries, Inc.
Description: Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a
- Power Rating: 150 watts
- VSWR: 1.15 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: frequency of 6 GHz . Dummy load / RF termination part number FMTR1008 has a maximum input power of 100 Watts and a maximum VSWR of 1.25:1. Additional female SMA RF load specs for this component can be found on its radio frequency termination load PDF specifications
- Power Rating: 100 watts
- VSWR: 1.25 :1
- Frequency Range: 6,000 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: of 3 GHz . Dummy load / RF termination part number FMTR1010 has a maximum input power of 300 Watts and a maximum VSWR of 1.3:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet
- Power Rating: 300 watts
- VSWR: 1.3 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: of 500 MHz . Dummy load / RF termination part number FMTR1012 has a maximum input power of 800 Watts and a maximum VSWR of 1.5:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet
- Power Rating: 800 watts
- VSWR: 1.5 :1
- Frequency Range: 500 MHz
- Resistance: 50 Ω
-
Supplier: Fairview Microwave Inc.
Description: frequency of 3 GHz . Dummy load / RF termination part number FMTR1009 has a maximum input power of 150 Watts and a maximum VSWR of 1.3:1. Additional female SMA RF load specs for this component can be found on its radio frequency termination load PDF specifications
- Power Rating: 150 watts
- VSWR: 1.3 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 5.85 to 8.2 GHz
- VSWR: 1.1 :1
- Length or Height: 8.5 inch
- Width or Radius: 4 inch
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 7.05 to 10 GHz
- VSWR: 1.1 :1
- Length or Height: 8 inch
- Width or Radius: 4 inch
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 10 to 15 GHz
- VSWR: 1.1 :1
- Length or Height: 5 inch
- Width or Radius: 3.5 inch
-
Supplier: Advanced Technical Materials, Inc.
Description: Units pressure tested to 30 psi, no forced air cooling required
- Operating Frequency Range: 3.3 to 4.9 GHz
- VSWR: 1.1 :1
- Length or Height: 10.63 inch
- Width or Radius: 5 inch
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband
- Power Rating: 5 watts
- VSWR: 1.4 :1
- Frequency Range: 0 to 18,000 MHz
- Features: Other, RF Terminator
-
Supplier: Smiths Interconnect, a Molex company
Description: We offer a full line of high power RF terminations including tab & cover, flange mounted, surface mount and wire bondable types. Our tuned circuit chip designs deliver the lowest VSWR while extending frequency ranges for broadband applications. Some devices are capable of
- Power Rating: 1,000 watts
- Frequency Range: 26,000 MHz
- Mounting / Packaging: Flanged, Surface Mount (SMT / SMD)
- Features: Other, RF Terminator, Telecom Terminator
-
Supplier: Smiths Interconnect, a Molex company
Description: Resistives® resistors, terminations, and attenuators, are significantly reduced in size and unparalleled in average and peak power handling. Frequency Range from DC to 26 GHz Extreme High Power to Size Ratings Small Size and Weight Power Handling up to 150 Watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: Knowles
Description: Available in all industry common case sizes. The special silver-palladium termination and the proprietary ceramic formulations guarantee consistent non-magnetic performance. All MLCs in these series are RoHS compliant. Chips are available either with standard termination or can be
- Capacitance Range: 0.00000010000000000000001 to 0.0051 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 7,200 volts
- Applications: Bypass Capacitors, RF / Microwave Capacitors
-
Supplier: 5o.com
Description: Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon
- Power Rating: 2,000 watts
- VSWR: 1.3 :1
- Frequency Range: 0 to 3,000 MHz
- Resistance: 50 Ω
-
Supplier: Anaren, Inc.
Description: Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film
- Power Rating: 15 watts
- Return Loss: 20 dB
- Frequency Range: 0 to 4,500 MHz
- Resistance: 50 Ω
-
Supplier: Anaren, Inc.
Description: Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable
- Power Rating: 200 watts
- Return Loss: 20 dB
- Frequency Range: 0 to 2,200 MHz
- Resistance: 50 Ω
-
Supplier: Pasternack
Description: WR-51 waveguide load / termination PE6830 has an average maximum VSWR of 1.1:1. This Pasternack WR-51 high power waveguide termination / load is part of over 40,000 in-stock RF, microwave and millimeter wave components. Our WR-51 load ships same day as purchased
- Frequency Range: 15,000 to 22,000 MHz
- VSWR: 1.1 :1
- Power Rating: 100 watts
- Resistance: 50 Ω
-
Supplier: APITech
Description: API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators,
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QWN series Standard Waveguide Terminations consist of an
- Operating Frequency Range: 18 to 220 GHz
- Profile: Circular, Rectangular
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: TE Connectivity
Description: Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Power Package Size Code : 1008 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 -
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 5 (+/- %)
- DCR: 9 ohms
- SRF: 20 MHz
-
Supplier: Qorvo
Description: The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based high power switch capable of handling up to 52 W with an LTE signal (8 dB PAR) along with
- Frequency Range: 1,850 to 2,020 MHz
- Minimum Gain: 32.5 dB
- Maximum Gain: 32.5 dB
- Output Power( P1dB): 21 dBm
-
Supplier: Smiths Interconnect, a Molex company
Description: Smiths Interconnect produces a wide variety of loads and terminations ranging from those designed to be integrated into isolators to stand alone components. Loads, terminations and attenuators conjure images of assemblies used in applications with impressive levels of RF
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time:
- Coil Resistance: 720 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: KRYTAR, Inc.
Description: Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T1M-TV termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both
- Frequency Range: 20,000 MHz
- Connector Type: 3.5 mm
- Resistance: 50 Ω
- Terminator Type: Coaxial Terminator
-
Supplier: KRYTAR, Inc.
Description: Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T2M-TV termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both
- Frequency Range: 26,500 MHz
- Connector Type: 3.5 mm
- Resistance: 50 Ω
- Terminator Type: Coaxial Terminator
-
Supplier: KRYTAR, Inc.
Description: Terminations are uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when
- Connector Type: 3.5 mm
- Resistance: 50 Ω
- Terminator Type: Coaxial Terminator
- Features: RF Terminator
-
Supplier: Smiths Interconnect, a Molex company
Description: The SpaceNXT™ Ku-Band High Power family of passive waveguide components are part of Smiths Interconnect’s overarching initiative to create a broad range of readily accessible space qualified waveguide Isolators, Circulators, Terminations, transitions, Hybrids and couplers
- Material: Aluminum
- Component Type: Circulators, Isolators, Transition Adapters
-
Supplier: TE Connectivity
Description: Voltage Relay Coil Voltage Rating (VDC) : 26.5 High Voltage Relay Voltage (Max) (VDC) : 26.5 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features
- Relay Type: High Voltage Relay
-
Supplier: Mini-Circuits
Description: The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: Coilcraft, Inc.
Description: compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Very high current ratings – up to 15 Arms, 30 A saturating current! Exceptionally low DC resistance thanks to the use of heavier gauge wire Flat top and self-leaded design for reliable surface mounting Robust temperature deflection prevents damage during solder reflow RoHS-compliant. 260°C
- Inductance Range: 3.3000000000000003 microH
- DCR: 0.0086 ohms
- SRF: 60 MHz
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz and is (read more)
Browse RF Terminations Datasheets for Richardson RFPD -
Most RF engineers have suffered troubles caused by reflected power. Poorly terminated ports on power amplifiers, circulators or power dividers allow reflected power to flow backward, which burns expensive components and leads to distorted measurement results. The newly?released 5o215006 (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
Coaxial termination is a vital passive part in RF and microwave systems. It is applied to terminate unused ports, absorb excess RF power, reduce signal reflection, and ensure reliability for system testing and equipment operation. (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Our half turn and single turn trimmer ranges offer low magnetic content, resulting in a cost effective solution suitable for many MRI applications. Due to the severe non-magnetism requirements in the magnetic resonance industries, we only use high purity metals that exhibit no measurable (read more)
Browse Capacitors Datasheets for Knowles -
two independent RF signals, reducing system complexity and saving space, with 60dB isolation to prevent cross-talk. High Power Capability: Supports 1kW peak power and 50W (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Datasheet WMHPC-80-520M-6dB-N High Power Directional Coupler, 80-520MHz, 6d (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
Comparison of RF Terminations with BeO and ALN Substrates
Terminations designed to dissipate significant amounts of power at RF frequencies have traditionally been fabricated on beryllium oxide (BeO) substrates. The high thermal conductivity and moderate dielectric constant make BeO an ideal choice for this application. Increased regulation regarding