-
Supplier: MilesTek Corporation
Description: [HELLRMN TYTN] Raceway 3/4" X 8FT Ivory 20/Box - 60-20122 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: For use in underground conduit or as aerial cable supported by a messenger, or for installation in raceway in buildings, either as fire protective signaling cable or as traffic signal cable Suitable for use in either wet / dry locations
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: For use in underground conduit or as aerial cable supported by a messenger, or for installation in raceway in buildings, either as fire protective signaling cable or as traffic signal cable Suitable for use in either wet / dry locations
-
-
Supplier: MilesTek Corporation
Description: [HELLRMN TYTN] Reducer 1-3/4" to 1-1/4" Ivory - 60-20163 The low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.
-
Supplier: MilesTek Corporation
Description: [HELLRMN TYTN] End Cap 1-1/4" Ivory - 60-20134 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.
-
Supplier: MilesTek Corporation
Description: [HELLRMN TYTN] End Cap 3/4" Ivory - 60-20133 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.
Find Suppliers by Category Top
Featured Products Top
-
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
clearances between adjacent connections and prevent errors when assembling the ring cable lugs. If space is especially limited, Knick offers the P45000 with permanently factory-encapsulated cables at the high-voltage input, so that the need for clearances and creepage distances is eliminated. The (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Product brief - REDEL 2P Series - High Voltage configurations (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
digital applications induced voltages will interfere with data transfer and result in lower performance or a complete loss of signal integrity. Balanced Circuits Balanced circuits were developed as a means to reduce the effects of EMI on signal cables. In traditional wire (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
NEW REDEL 2P High Voltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
NEW REDEL 2P HighVoltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
Dataforth Corporation is releasing the next generation of its Signal Conditioning Modular High Voltage Attenuator System (SCMHVAS). Highlights of the new system include: Improved housing and connectors Expanded voltage range to +/-2000V aka 4000V peak-to-peak (all (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
IEEE Guide for the Design and Installation of Cable Systems in Substations - Redline
Installation of high - voltage cables in raceways that are separated from low-voltage power and control cables and from instrumentation cables.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > ELECTRICAL ENGINEERING
Ampacities of Insulated High - Voltage Cables in Underground Raceways [Based on type MV-90 conductor temperature of 90ºC, ambient earth temperature of 20ºC, 100 percent load factor, thermal resistance (RHO) of 90, and three circuits in group] .
-
American Electricians' Handbook, Sixteenth Edition > WIRING FOR ELECTRIC SIGNS AND OUTLINE LIGHTING
High voltage cable run in a metal raceway or tubing from a transformer or electronic power supply to the first neon tube electrode is limited to 6 m (20 ft) lengths.
Indicates content that may require registration and/or purchase.