-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: role in voltage supports, DC filter, energy storage and so on. 2. FDC DC link capacitor square shape aluminum shell film capacitor has a super long lifetime around 100,000 hours. 3. High ripple current handling capability. 4. Large capacity can be
- Applications: Other
- Capacitance Range: 200 to 50000 microF
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: in voltage supports, DC filter, energy storage and so on. 2. FDC DC link capacitor cylindrical shell film capacitor has a super long life time around 100,000 hours. 3. High ripple current handling capability. 4. The ESR of FDC is low. 5. It also has
- Applications: Other
- Capacitance Range: 20 to 6000 microF
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 947C series uses the most advanced metallized film technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used
- Capacitance Range: 970 microF
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 1000 volts
- Technology: Film Capacitors, Monolithic / Single Layer
-
-
Supplier: Win Source Electronics
Description: : MKP1839 Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.047 µF Tolerance: ±5% Applications: DC Link, DC Filtering; High Pulse, DV/DT Size / Dimension: 0.217" Dia x 0.433" L (5.50mm
- AC Rated Voltage (WVAC): 100 volts
- Capacitance Range: 0.0470 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 160 volts
-
Supplier: Win Source Electronics
Description: : MKP1839 Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 1 µF Tolerance: ±5% Applications: DC Link, DC Filtering; High Pulse, DV/DT Size / Dimension: 0.492" Dia x 1.043" L (12.50mm x
- AC Rated Voltage (WVAC): 160 volts
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
-
Supplier: Win Source Electronics
Description: : MKP1839 Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.47 µF Tolerance: ±5% Applications: DC Link, DC Filtering; High Pulse, DV/DT Size / Dimension: 0.531" Dia x 1.043" L (13.50mm
- AC Rated Voltage (WVAC): 220 volts
- Capacitance Range: 0.4700 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
-
Supplier: Win Source Electronics
Description: : MKP1841 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 10000 pF Tolerance: ±10% Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber ECCN: EAR99 Termination: PC Pins Voltage
- AC Rated Voltage (WVAC): 250 volts
- Capacitance Range: 0.0100 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
-
Supplier: SAE International
Description: In electronic vehicles (EVs) or hybrid electronic vehicles (HEVs), an inverter system has a direct-current-link capacitor (DC-link capacitor) which provides reactive power, attenuates ripple current, reduces the emission of electromagnetic interference, and suppresses
-
Supplier: RS Components, Ltd.
Description: are ideal for high frequency applications. High ripple current,Low losses,Self-healing, Excellent contact reliability,High capacitance density Capacitance = 3.3µF Voltage = 1.1kV dc Mounting Type = Through Hole Tolerance = ±5% Series = C4AE Application = DC
- Applications: High Frequency, Other
- Capacitance Range: 3.3 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
-
Supplier: RS Components, Ltd.
Description: are ideal for high frequency applications. High ripple current,Low losses,Self-healing, Excellent contact reliability,High capacitance density Capacitance = 40µF Voltage = 600V dc Mounting Type = Through Hole Tolerance = ±5% Series = C4AE Application = DC
- Applications: High Frequency, Other
- Capacitance Range: 40 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Polypropylene
-
Supplier: Electronic Concepts, Inc.
Description: mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC
- Capacitance Range: 70 to 1100 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 2400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high
- AC Rated Voltage (WVAC): 230 volts
- Capacitance Range: 230 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1000 volts
-
Supplier: RS Components, Ltd.
Description: capacitance with DC bias up to operating voltage, this series is designed for high frequencies up to 1kHz. Suitable applications include fast switching semiconductor modules and industrial power converters and inverters. These ceramic capacitors are also suitable for use
- Capacitance Range: 20 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Richardson RFPD
Description: TDK CeraLink capacitors are a highly compact solution for the snubber and DC links of fast switching converters based on SiC and GaN semiconductors. These new capacitors are based on a PLZT ceramic material (lead lanthanum zirconate titanate). In contrast to conventional
- Capacitance Range: 0.2500 microF
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 900 volts
-
Supplier: RS Components, Ltd.
Description: ripple current applied, and it is offered in 350 V to 500 V ratings appropriate for use as dc-link bus capacitors in inverter applications. Large can sizes. Screw terminals. 5000 hour rated ripple current life. High ripple current Capacitance = 22000µF Technology = Electrolytic
- Capacitance Range: 22000 microF
- Capacitance Type: Fixed
- Operating Temperature: -40 to 85 C
-
Supplier: Vincotech GmbH
Description: Current Synthesizing PFC + Booster Integrated DC Link capacitors Kelvin Emitter for improved switching performance Temperature sensor Thin Al2O3 for easy thermal design High Blocking Voltage with low drain source on state resistance
- Configuration: Power Factor Correction (PFC)
- Output Current: 80 amps
- Output Voltage: 1200 volts
- Technology: SiC, Other / Specialty Technology
-
Supplier: Richardson RFPD
Description: costs by > 25% with conversion efficiency ranging as high as >99% System costs come down with fewer and smaller inductors on the PCB No large electrolytic DC-link capacitors for even more system-level savings Pinout is ready for bidirectional applications and
- Package Type: Other
-
Supplier: Richardson RFPD
Description: inductance for low-loss, high-frequency operation with simple power bussing. Advanced double-sided cold plate and highly-integrated DC Link capacitor reduce component count and increase power density. The three-phase dual inverter has greater than 4x the power density of
- Category: Development Board
-
Supplier: Qualitrol Company, LLC
Description: , 512 MB (min) Test Voltage Range: 15kV (DELTAMAXX 15), 20kV (DELTAMAXX 20), 30kV (DELTAMAXX30), 50kV (DELTAMAXX50) Standads: IEC 60034-27-3, IEEE 286 ADDITIONAL SPECIFICATIONS FOR PARTIAL DISCHARGE Coupler Impedance: Integrated high-voltage isolation
-
Supplier: ValueTronics International, Inc.
Description: measurement of power devices and high-voltage circuits Maximum input voltage: 250 Vrms; Dynamic range: 140 dB Extensive range of measurement sweep parameters and high density sweeping of the frequency axis Sweep parameters: Frequency, AC amplitude, DC bias, time
Find Suppliers by Category Top
Featured Products Top
-
. DC-link capacitors play a critical role in this stage by stabilizing voltage and absorbing ripple currents, acting as an energy buffer between rectifier and inverter circuits. The WLM series film capacitors are designed to handle these (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
In high-power industrial applications, stability, efficiency, and longevity of capacitors are crucial. WLS series DC-Link capacitors are engineered to meet these demands, ensuring reliable performance under demanding conditions (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The WLM Series DC-Link Capacitor is designed for high-performance power electronics, delivering low ESR, high current (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Type BLS DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments with operating temperatures to 125°C. Tested for 2,000-hour at 85°C / 85% relative humidity with rated voltage applied (100% greater than competitive THB test life (read more)
Browse Film Capacitors Datasheets for Knowles Precision Devices -
Cornell Dubilier has announced a new series of DC link polypropylene film capacitor modules aimed at high-power inverters. The MDL series offers capacitance values ranging from 600 µF to 4,200 µF, with applied voltages of 900 Vdc to 1,300 Vdc. Designed as an alternative to banks of (read more)
Browse Datasheets for Cornell Dubilier -
Power electronics systems such as inverters and motor drives require capacitors that deliver stable DC support, low losses, and long-term reliability under electrical and thermal stress. The WLM series DC-Link film (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
DC-Link film capacitors are engineered to deliver stable DC bus performance and long-term reliability in high-power electronic systems. Designed with low ESR, low stray inductance, and high current handling capability, these (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500- hour at 85 °C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Unique low-inductance internal construction methods combined with low-loss metallized polypropylene film dielectric provide high ripple current capability and lower ESL. Stud or insert terminal options offer design flexibility in a rugged UL94V-0-rated flame (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
DC support with a voltage range of 450~1600VDC and capacitance from 1µF to 120µF. These capacitors feature low ESR, high ripple current tolerance, and robust thermal endurance, ensuring stable operation in demanding EV power systems (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.