Products/Services for IEEE 1394 PCI Card Driver

  • PCMCIA Card Readers and Writers-Image
    PCMCIA Card Readers and Writers - (23 companies)
    ...card readers and PCMCIA card writers differ in terms of interface and sockets supported. Typically, these devices interface to the host via IEEE 1394 or FireWire (R) (Apple Computer, Inc.), industry standard architecture (ISA) or extended ISA (EISA...
  • FireWire® Products-Image
    FireWire® Products - (54 companies)
    ...is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates. FireWire data transfer speeds include 100 Mbps, 200 Mbps, and 400 Mbps. IEEE 1394 is the interface standard adopted by the Institute...
  • Network Cards and Network Controllers-Image
    Network Cards and Network Controllers - (562 companies)
    BNC, IEEE 1394, parallel, RJ-45, RS232, RS422, RS485, and USB. Common operating systems for network cards and network controllers include Windows (R) 9X, MS-DOS, Windows NT (R), Windows (R) 2000, Mac OS, NetWare, OS/2, Linux, SUN Solaris, and SCO UNIX...
  • IC Interfaces-Image
    IC Interfaces - (659 companies)
    Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer); Microwire or PanelBus; high-speed downlink packet access (HSDPA), inter-integrated circuit (I2C), infrared data access (IrDA), global positioning system (GPS), general packet radio service...
  •  
    Sound Cards - (47 companies)
    ...interconnect (PCI), PCI Express (PCIe), IEEE 1394 or FireWire (Apple Computer, Inc.), or universal serial bus (USD). PCMCIA sound cards are also available. An acronym for Personal Computer Memory Card International Association, PCMCIA is a standard...
  •  
    PCI Products - (251 companies)
    ...modules are PCI boards that contain memory chips. Network modules are boards that are network adapters, such as Ethernet, token ring, etc. A serial Card provides one or more serial ports to a host computer. The card interfaces the host with a PCI bus...
  •  
    Serial Adapters - (142 companies)
    Differential. Differential. Drivers / receivers on one line. 1 / 1. 1 / 10. 32 / 32. Max. cable length (ft.). 50. 4000. 4000. Max. data rate. 20 kbps. 10 Mbps. 35 Mbps. Max. driver output voltage. +-25V. -0.25V to +6V. -7V to +12V. Table Credit: rs485.com...
  •  
    IC Bus Interfaces and Controllers - (184 companies)
    ...controller and bus driver, monolithic silicon. SMD 5962-99581 - Microcircuit, digital, cmos, bus interface terminal controller, monolithic silicon. References. Image Credits: Texas Instruments High-Performance Analog | Data Device Corporation | ROHM...
  •  
    Serial Communications Products - (432 companies)
    Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
  •  
    Video Cameras - (1654 companies)
    Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ametek Solartron Metrology
Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Softing Inc. Industrial Automation