Products/Services for IEEE 1394 Controller Driver Download
-
FireWire® Products - (54 companies)Choices include host controllers, adapters, and interfaces; computer hard drives; RAID systems; and hubs. FireWire host controllers, adapters, and interfaces are computer boards that translate data from an IEEE 1394 bus to another bus, and vice versa...Product Type -
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor... -
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
Motor Controllers - (795 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL... -
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Motion Controllers - (497 companies)...and GPIB or IEEE-488 or HPIB. Matching the Parts. Choices for motor drive style for motion controllers include DC brush servo, DC brushless servo, AC servo, stepper, and hydraulic or pneumatic. A motor or amplifier drive acts as an interface between...
-
FireWire® Connectors - (99 companies)IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission...
-
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
Laser Drivers - (69 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
Product News
-
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo -
Oriental Motor USA
Redesigned MRCU Robot Controller & Drivers Oriental Motor USA is pleased to announce the launch of the newly redesigned MRCU Series Integrated Robot Controller and Drivers. This updated series combines the robot controller and AZ Series drivers into a single compact package, capable of controlling up to 8 axes simultaneously. With a built-in switch, users can easily configure the number of robot axes and end effectors, offering flexibility for a wide range of applications. Key features: Control via EtherNet/IP TM or I/O. Supports... (read more) -
Qorvo
72 V BLDC Controller and Driver with ... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE. Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, all while offering a footprint compatible... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O. Qorvo's PAC55724 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and more. This application... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
70V Motor Controller & Driver SOC Qorvo's PAC55710 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Vds Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer. This application controller integrates a 150MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm (R) Cortex (R)-M0 32-bit microcontroller core with Qorvo's proprietary... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
70V Motor Controller & Driver SOC PAC55723 controller integrates a 150MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128kB of embedded FLASH and 32kB of SRAM memory, a high-speed 12-bit 2.5MSPS analog-to-digital converter (ADC) with dual... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC with Vds Sensing Qorvo's PAC52410 and PAC52411 expand Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Vds Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm (R) Cortex (R)-M0 32-bit microcontroller core... (read more)Browse Motor Controllers Datasheets for Qorvo -
IEEE - Institute of Electrical and Electronics Engineers, Inc.
IEEE Standards Get the most essential information in technology today --IEEE Standards Online. Access the exact standards you need or a group of standards to maximize the effectiveness of your company's R &D. IEEE Standards are used by corporations, universities, and government agencies around the world to open business opportunities, generate public and customer trust, build order in the marketplace, and enhance safety. IEEE Standards Online Collections. IEEE All Inclusive Standards. IEEE All Information... (read more) -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
-
Drivers for IEEE1394 don't work - Free Drivers Download | Request and Support Forums
I have tried downloading a driver of driverguide, and it said the same thing... I also tried the "OHCI Compliant IEEE 1394 Host Controller " but it does the same thing.
-
Help Firewire Driver
I know that in Device Manager it should say "VIA OHCI Compliant IEEE 1394 Host Controller " but it doesn't. I guess I need a driver , but Dynex's support web site doesn't have any drivers to download .
-
Windows Vista service pack 1
It can no video be considered or no more file downloaded after the Windows Internet Explorer 7 … The picking or writing power of an IEEE 1394 -hard disk drive that use a VIA Technologies 1394 Host- controllers is under Windows Vista 934327 slowlier as expected A WSD-basierter scanner- driver can't be possibly used in Windows Vista for the data transmission when …
-
DRIVER NEEDED: Intel Debranded but a copy of HP m1264n (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
VIA OHCI Compliant IEEE 1394 Host Controller I downloaded the drivers , but have no success installing them.
-
DRIVER NEEDED: VIA Technologies IEEE 1394a PCI Card (Windows Vista) [Firewire / 1394] - Free Drivers Download | Request and Support Forums
im trying to find the drivers for "via ohci compliant ieee 1394 host controller " via doesnt provide them for download . bloody ****!
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: VIA Technologies IEEE 1394a PCI Card (Windows Vista) [Firewire / 1394]
im trying to find the drivers for "via ohci compliant ieee 1394 host controller " via doesnt provide them for download . bloody ****!
-
PCMCIA Combo CardBus 2.0+IEEE 1394 don't work..
PCMCIA Combo CardBus 2.0+ IEEE 1394 don't work.. I am using DELL-INSPIRON 5150, and recently purchased a Combo Card to download movies from Handycam. I plugged in the Cardbus into the PCMCIA slot of the Laptop, and WindowsXp(SP2) found some drivers which installed the drivers, however when I go to … … manager, I saw 4 components under Universal Serial Bus Controllers with yellow(!) - saying NOT …
-
PCMCIA Combo CardBus 2.0+IEEE 1394 don't work..
PCMCIA Combo CardBus 2.0+ IEEE 1394 don't work.. I am using DELL-INSPIRON 5150, and recently purchased a Combo Card to download movies from Handycam. I plugged in the Cardbus into the PCMCIA slot of the Laptop, and WindowsXp(SP2) found some drivers which installed the drivers, however when I go to … … manager, I saw 4 components under Universal Serial Bus Controllers with yellow(!) - saying NOT …
-
PCI combo ieee 1394/usb 2.0 card problems - Free Drivers Download | Request and Support Forums
Free Drivers Download Request and Support Forums > Computer Hardware Forums > Controllers (IDE, SCSI, IEEE1394, ... PCI combo ieee 1394 /usb 2.0 card problems .
-
Install problem: _digiconnect 3-ports PCI Card FireWire IEEE 1394 - Free Drivers Download | Request and Support Forums
Free Drivers Download Request and Support Forums > Computer Hardware Forums > Controllers (IDE, SCSI, IEEE1394, ... Install problem: _digiconnect 3-ports PCI Card FireWire IEEE 1394 .
Indicates content that may require registration and/or purchase.