-
Supplier: ROHM Semiconductor GmbH
Description: RGPR20NS43 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
- PD: 107,000 milliwatts
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other
-
Supplier: ROHM Semiconductor GmbH
Description: RGPR30NS40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
- PD: 125,000 milliwatts
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other
-
Supplier: ROHM Semiconductor GmbH
Description: RGPR20NL43HR is the Insulated Gate Bipolar Transistor (IGBT) for automotive ignition coil driver circuits and solenoid driver circuits.
- PD: 107,000 milliwatts
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other
-
-
Supplier: ROHM Semiconductor GmbH
Description: RGPR30BM40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
- PD: 125,000 milliwatts
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Overvoltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current
- VCE(on): 1.5 volts
- Features: IGBT
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current
- VCE(on): 2.07 volts
- Features: IGBT
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or whatever high voltage and high current
- VCE(on): 1.1 volts
- Features: IGBT
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include motorbike ignition, Direct Fuel Injection, or wherever high voltage and high
- VCE(on): 2 volts
- Features: IGBT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ECOSPARK2 450V IGNITION IGBT / Trans IGBT Chip N-CH 450V 23A 150000mW Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: FGB3245G2_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production,
- TJ: -40 to 175 C
- Features: IGBT, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ECOSPARK2-450V IGNITION IGBT / Trans IGBT Chip N-CH 450V 23A 150000mW Automotive 3-Pin(2+Tab) DPAK T/R Product overview: FGD3245G2_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production,
- TJ: -40 to 175 C
- Features: IGBT, Other
-
Supplier: DigiKey
Description: 450V 45A IGNITION IGBT : RGPR50N
- TJ: -40 to 175 C
- Transistor Grade / Operating Range: Automotive
- Features: IGBT, Other
- Package Type: TO-263
Find Suppliers by Category Top
More Information Top
-
The engine reformer: Syngas production in an engine for compact gas‐to‐liquids synthesis
An International Rectifier GB14C40L automotive ignition IGBT provided the switching currents for the primary winding in the ignition coil.
-
A study on a dual-voltage self-clamped IGBT for automotive ignition applications
Fig. 1: a typical automotive ignition IGBT circuit.
-
The engine reformer : syngas production in engines using spark-ignition and metallic foam catalysts
An International Rectifier GBI4C40L automotive ignition IGBT was used to provide the switching currents for the primary winding in the ignition coil (Figure 2-9).
-
Comparison of Trench Gate IGBT and CIGBT Devices for Increasing the Power Density From High Power Modules
[16] I. Ji, K. Cho, S. Lee, S. Kim, K. Oh, C. Yun, and M. Han, “A new soft self-clamping scheme for improving the self-clamped inductive switching (SCIS) capability of automotive ignition IGBT ,” in Proc. ISPSD 2007, pp. 145–148.
-
Compact temperature compensation of inductive fly-back clamps for integrated power switches using a high-voltage base-current-compensated Vbe multiplier
[5] M. Han, “A new soft self-clamping scheme for improving the self- clamped inductive switching (SCIS) capability of automotive ignition IGBT ,” in Proc. Int.
-
Technical Sessions
Inductive Switching (SCIS) Capability of Automotive Ignition IGBT I.-H. Ji', Y.-H. Choi', K.-H. Cho', K.-H. Oh2, S.-S. Kim2, C.-M. Yun2, and M.-K. Han' 'Seoul National University, Korea 2Fairchild Semiconductor, Korea P8-17 Dependence of Electrical…
-
Subject Index
Fedison, J.B., + , EDL Mar 01 130-132 Application specific integrated circuits; cf. Mixed analog-digital integrated circuits Arsenic compounds; cf. Gallium arsenide Automotive electronics dual-voltage self-clamped IGBT for automotive ignition appls.
-
Design and characterization of high-voltage self-clamped IGBT's
[5] Z. J. Shen and S. P. Robb, “High voltage clamped IGBT for automotive ignition applications,” in Proc. 10th Int.
-
A Novel Intelligent IGBT with Constant Current Limiting Circuit for Automotive Ignition Application
…IGBT in a Self-Clamped Inductive Switching (SCIS) for Automotive Ignition” , Proceedings of 1998 International Symposium on Power Semiconductor Devices & IC's , pp.399 -402 2 John Shen Z. et.al. , “High Voltage Clamped IGBT for Automotive Ignition Applications” , Proceedings of 1998…
-
An ignition IGBT with smart functions in chip on chip technology
A smart IGBT for automotive ignition applications is presented.
Indicates content that may require registration and/or purchase.