-
Supplier: Rochester Electronics
Description: Discrete IGBT without Anti-Parallel Diode
- Transistor Type: IGBT
- Features: Other, Tape Reel
-
Supplier: Infineon Technologies AG
Description: 650 V, 30 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 30 A TRENCHSTOP™ 5 fast IGBT in a TO-220 package copacked with fast and soft RAPID 1 anti-parallel diode. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3
- VCE(on): 650 volts
- Switching Speed: 60 to 120 kHz
- tr: 4 ns
- tf: 15 ns
-
Supplier: Infineon Technologies AG
Description: 650 V, 15 A IGBT with anti-parallel diode in TO-247 package High Speed 650 V, 15 A hard-switching TRENCHSTOP™ IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT. Summary of Features 650 V breakthrough
- VCE(on): 650 volts
- Switching Speed: 60 to 120 kHz
- tr: 7 ns
- tf: 16 ns
-
-
Supplier: Infineon Technologies AG
Description: Applications General purpose motor drive - variating frequency and voltage Uninterruptible power supplies (UPS) 650 V, 20 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 20 A hard-switching IGBT TRENCHSTOPTM 5 co-packed with RAPID 1 fast and soft
- VCE(on): 650 volts
- Switching Speed: 30 to 100 kHz
- tr: 3 ns
- tf: 36 ns
-
Supplier: Infineon Technologies AG
Description: High Speed 650 V, hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3 family Factor 2.5 lower Qg
- VCE(on): 650 volts
- Switching Speed: 60 to 120 kHz
- tr: 5 ns
- tf: 20 ns
Diodes
(1,073 Companies)
Insulated Gate Bipolar Transistors (IGBT)
(205 Companies)
PIN Diodes
(93 Companies)
Power Diodes
(87 Companies)
Diode Arrays
(172 Companies)