Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: United Performance Metals
Description: Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of
- UNS Number: 7,718
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.008 to 1.5 inch
- Overall Length: 96 to 120 inch
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM
- Inside Diameter: 1.01 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.074 inch
- Number Size: 1"
-
Supplier: High Performance Alloys, Inc.
Description: Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300
- Tensile Strength (UTS, Break): 185,000 psi
- Yield Strength (YS): 150,000 psi
- Elongation: 12 %
- Specifications: AMS, ASTM / ASME, UNS
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel stands up well in a variety of atmospheric environments. Heat Resistance: 718 Nickel-Chromium alloy is precipitation hardenable, has high creep-rupture strength, and is suitable for high temperatures to about 700°C. Easy to solder with excellent solderability. Inconel
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 368.4186949418559 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Accuris
Description: BOLT, HEXAGON, SELF RETAINING, IMPEDANCE TYPE, INCONEL 718, METRIC SERIES
-
Supplier: Accuris
Description: BOLT, HEXAGON, SELF RETAINING, IMPEDANCE TYPE, INCONEL 718, INCH SERIES
-
Supplier: Accuris
Description: Aerospace Series Plain Dowels in NI-P100HT (Inconel 718)
-
Supplier: Accuris
Description: Manufacturing Specification for Inserts, Imperial, Thinwall, Screw Locking, (Inconel 718), Silver coated
-
Description: Inconel 718 (Nickel 718) Strip, Coil, Foil, Wire, AMS 5596, AMS 5597, ASTM B670, WESTINGHOUSE NFD310021(NUCLEAR), UNE N07718 APPLICATIONS Honeycombs bellows seal rings fasteners spacers DESCRIPTION lnconel® 718 is a nickel-chromium alloy being precipitation hardenable and
- UNS Number: 7,718
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 30 %
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel stands up well in a variety of atmospheric environments. Heat Resistance: 718 Nickel-Chromium alloy is precipitation hardenable, has high creep-rupture strength, and is suitable for high temperatures to about 700°C. Easy to solder with excellent solderability. Inconel
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.600000324 inch
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: SAE International
Description: This drawing specifies parts AS52002, AS52003, AS52004, AS52005, AS52006, AS52007, AS52008, AS52009, AS52010, AS52011, AS52012, AS52013, AS52014, AS52015, AS52016, AS52017, AS52018, AS52019, AS52020, AS52021, AS52022, AS52023, AS52024, AS52025, AS52026, AS52027, AS52028, AS52029, AS52030, AS52031,
-
Supplier: SAE International
Description: This drawing specifies parts AS53763, AS53764, AS53765, AS53766, AS53767, AS53768, AS53769, AS53770, AS53771, AS53772, AS53773, AS53774, AS53775, AS53776, AS53777, AS53778, AS53779, AS53780, AS53781, AS53782, AS53783, AS53784, AS53785, AS53786, AS53787, AS53788, AS53789, AS53790, AS53791, AS53792,
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: This technical specification document describes tests that certain parts may be required to meet. For example, this tech spec applies to AS64350-362. To view suppliers qualified against this standard, visit https://ts200.sae-itc.org/ .
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiFeCr-2 AMS 5832D Description Washington Alloy 718 is a nickel-chromium-columbium-molybdenum filler metal designed specifically for TIG welding of Inconel? alloys 718, 706 and X-750. The weld deposit of Washington Alloy 718 offers
-
Supplier: AENOR
Description: AEROSPACE SERIES. DOWELS, PLAIN, IN HEAT RESISTING NICKEL BASE ALLOY NI-P100HT (INCONEL 718).
-
Supplier: AENOR
Description: AEROSPACE SERIES. PINS, SHOULDER, HEADLESS, IN HEAT RESISTING NICKEL BASE ALLOY NI-P100HT (INCONEL 718).
-
Supplier: AENOR
Description: AEROSPACE SERIES. INSERTS, THIN WALL, SELF-LOCKING, MJ THREADS, IN HEAT RESISTING NICKEL BASE ALLOY NI-P100HT (INCONEL 718). TECHNICAL SPECIFICACION.
-
Supplier: Senior Aerospace Metal Bellows
Description: seal typically uses a double bellows arrangement. Pressure capability Dome charge pressure: 1000 to 15,000 PSIG Injection gas pressure: 1,000 to 15,000 PSIG Cycle life capability 20,000 Cycles Minimum Materials Inconel 718/625 (Bellows) Incaloy 945/945X (Housing)
- Applications: Aerospace
- Materials: Inconel®
- Shape: Round
-
Supplier: AENOR
Description: AEROSPACE SERIES. INSERTS, THIN WALL, SELF-LOCKING, SHORT, IN HEAT RESISTING NICKEL BASA ALLOY NI-P100HT (INCONEL 718), SILVER PLATED INTERNAL THREAD.
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 718 is recommended for gas tungsten arc and gas metal arc welding of alloy 718, 706 and X-750. This double gamma prime alloy has excellent strength, good ductility up to 1300 degrees F, good formability and weld ability. It also possesses excellent cryogenic
- Tensile Strength (UTS, Break): 165,000 psi
- Yield Strength (YS): 135,000 psi
- AISI Grade: 718
- Specifications: AMS
-
Supplier: Universal Wire Works Inc.
Description: alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 110,000 psi
- Elongation: 30 %
- Approvals / Conformance: AWS
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration for
- Working Pressure Range: 5,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration for
- Working Pressure Range: 15,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration for
- Working Pressure Range: 10,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration for
- Working Pressure Range: 15,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Dynisco
Description: Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Description he PT465XL measures polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective flexible
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: JETSEAL, Inc.
Description: with one or multiple convolutions. Our metal E-Seals are made to your specifications. Operating Conditions: Operating pressure range:…………...Up to 3,000 psig Functional temperature range:………Up to 1350°F Typical leakage rate:………....………..1E-3 sccs He/mm circ. Metallic Options: Inconel 718
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.947 to 12.372 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Hudson Technologies
Description: Custom or standard diaphragms available in various materials including several grades of stainless steel, Inconel® grades 625 and 718, Haynes 242, Hastelloy®, titanium grades 1 and 2, Monel®, and 17-7 PH, with many others available as project needs require. As a stand-alone
-
Supplier: JETSEAL, Inc.
Description: to reflect the performance of a C-Seal. Operating Conditions: Operating pressure range:…………...Vacuum to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:………………...E-10 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662)
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.461 to 46.24 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: John Crane, Inc.
Description: The Type 1604 high-temperature, high-performance Type C, Arrangement 1, API 682/ISO 21049 qualified cartridge seal is designed for high-temperature applications such as hot hydrocarbons and crude oil fractionation products. The Type 1604 utilizes a stationary Inconel 718 welded metal
- Shaft Diameter (Nominal): 1.5 to 4.5 inch
- Alternate Shaft or Rubbing Speed: 10,000 ft/min
- Operating Pressure: 360 psi
- Operating Temperature: -330 to 800 F
-
Supplier: JETSEAL, Inc.
Description: and in cases where dynamic separation occurs. Operating Conditions: Operating pressure range:…………...Vacuum (1E-10 torr.) to 60,000 psi Functional temperature range:………Cryogenic to 1400°F (760°C) Typical leakage rate:………………...1E-8 sccs He/mm circ. Metallic Options: Inconel 718 (AMS
- Temperature: -320 to 1,400 F
- Pressure: 60,000 psi
- Outside Diameter: 0.024 to 20.34 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.31 to 8 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Amphenol Fiber Systems International
Description: performance with insertion losses of 0.3dB typical and 0.75dB maximum. The AquaLink® is also easy to terminate, requiring standard fiber optic tools and training. The AquaLink® is offered in a variety of materials including stainless steel 316, Inconel 718 and marine bronze.
- Insertion Loss: 0.75 dB
- Connector / Adapter: Connector
- Features: Other
-
Supplier: Polymer Technologies Inc.
Description: information on the steps involved in Metal Injection Molding. Experts in MIM PTI is a leader in advanced Metal Injection Molding. We apply our unique metallurgical expertise in the development of high quality parts from advanced materials such as nickel based super alloys (such as Inconel
- Services Offered: Assembly Services, Coining, Design Assistance, High Volume Production, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Powder Metal (P/M) Services, Tool / Mold Making
- Materials: Carbon Steel, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tool Steel, Tungsten-Copper Alloy
- Features: North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
-hardenable alloys because they can get strong enough even in thick parts, unlike materials that rely on cold working. Common nickel alloys used for these tough jobs include Incoloy alloy 925, Monel alloy K-500, and Inconel alloys 718, X-750, 725, and 725HS. INCONEL alloy X-750 is resistant to a wide variety (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
Inconel718 Substrate + inconel718 spring + Silver plated Test conditions: Normal temperature, 210Mpa, oil pressure (hydraulic oil) Sonkit will further explore the pressure-bearing capacity of our high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-10 torr.) to 60,000 psi Functional temperature range: Cryogenic to 1400°F (760°C) Typical leakage rate: 1E-8 sccs He/mm circ. Material Options: Inconel 718 (AMS 5589, 5596, 5662) Inconel X (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-750, Inconel 718, and Elgiloy are preferred. Surface treatments such as passivation, black oxide, or electropolishing enhance corrosion resistance and fatigue life. 3. Performance Advantages (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
provide it in commercially viable volumes. The available sizes range from 0.001 - 0.197" (0.025 - 5.00 mm) diameters. Making it ideal for small to medium size springs. This alloy has superior performance at elevated temperatures over Inconel X750 or Inconel 718 which are common grades utilized in (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
of the are static cryogenic seals”…”The most widely used and successful seal for NASA space flight applications has been the deflection actuated, pressure assisted coated metal seal.” NASA is specifically talking about high nickel content steel alloys like Inconel 718 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
assisted coated metal seal.” NASA is specifically talking about high nickel content steel alloys like Inconel 718, X-750, Waspaloy, Elgiloy and others, which can then be coated with Teflon, gold, silver, nickel, indium and other materials to improve the overall seal performance based on (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Conventional Material: Inconel718 • 750 • SS321 • SS316 Metallic Material (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Conventional Material: Inconel718 • 750 • SS321 • SS316 Metallic Material: Alloy 718 • X-750 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
& Form Options: Conventional Material: Inconel 718, 750, 321, 316 Metallic Material: Alloy 718 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Inconel 718 vs. Inconel 625: Battle of the Titans
Today's advanced industrial applications rely on alloys with high strength, high temperature resistance, and strong corrosion resistance. Inconel 718 and Inconel 625 are superalloys used in several products and meet these requirements. Understanding their differences is critical in deciding which
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93632/90rr010_full.pdf?sequence=1
An explosively-bonded copper/ Inconel 718 /copper laminate conductor was pro- posed to withstand the severe face compression stresses in the central core of the Alcator C-MOD tokamak toroidal field (TF) magnet.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76976/824797566-MIT.pdf?sequence=2
T91 and Inconel 718 are selected as candidates for the cladding material in view of their excellent physical properties and corrosion resistance.
-
Fatigue, fracture, and life prediction criteria for composite materials in magnets
laminate iuterface revealed many shear bands in the Inconel 718 .
-
Surface Modification Technologies XIV
Wear Analysis of Coated Carbide Tools when Machining Nickel Base, Inconel 718 Alloy 279-286 .
-
Proceedings of the international conference on liquid metal technology in energy production
Inconel 718 g r a i n fallout.
-
Alloy Development Program. Quarterly technical progress letter, October, November, December 1976
Void d i s t r i b u t i o n i n STA Inconel 718 a f t e r nickel i o n bombardment t o 239 dpa.
Indicates content that may require registration and/or purchase.