-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 780 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 780 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 780 nm
-
-
Supplier: Edmund Optics Inc.
Description: Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of
- Diameter, Square Side, or Rectangular Length: 50 mm
- Center Wavelength: 780 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: DigiKey
Description: 780NM NEAR IR EMITTER IN A TO-18
-
Supplier: Visual Sound, Inc.
Description: for IR transmission, and adjustable SRP™ Smear Reduction Processing means no image smear or jitter. The FS32 IR will improve the operation up-time and drastically reduces maintenance costs, operating costs and technical resources required. IR LED for NVG stimulation 2nd
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351780-L1I0-0940090000000 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Series: LUXEON IR Domed Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 1,000 Viewing Angle: 90° Wavelength: 940nm Mounting Type:
- Features: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
Avantier Germanium lenses offer a combination of high refractive index, low dispersion, and exceptional ruggedness, making them well suited for demanding infrared applications. With a high refractive index among readily available IR-transmitting materials, Germanium provides minimal chromatic (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Fluorescence microscopy: separation of excitation light (e.g. 488nm laser) from emission light (e.g. 520nm fluorescence), requiring narrow band filters. Industrial inspection: contrast enhancement under LED light sources, e.g. to detect defects in printed circuit (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
measurement functions include continuous measurement mode, display of the averaging of multiple measurements, delayed-measurement function, and the display of data at a specific wavelength. The spectral irradiance can be measured at 1-nm pitch from 360 to 780nm, allowing it to measure the color of light and (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems
More Information Top
-
Microfluidic Diagnostics
Near- IR LED ( 780 nm ) with constant current power source.
-
Parallel microfluidic arrays for SPRi detection
A red LED (626nm) or near- IR LED ( 780 nm ) was used as the light source.
-
The photovoltage of rods and cones in the dark‐adapted mouse retina
Slices were visualized in the near IR ( LED with peak emission at 780 nm ) with a monochrome CCD camera attached to an upright micro- scope(LeicaMicrosystems,Wetzlar,Germany)whilebeing continuouslysuperfusedwithbicarbonate-bufferedAmes’ medium.
-
Mapping ultrafast dynamics of highly excited D2+ by ultrashort XUV pump - IR probe radiation
A delayed interaction with a 780 nm IR field ejects the second electron, leading to the Coulomb explosion of the molecule, whose nuclear fragments, recorded in coincidence, map the dynamics associated to those two ionic excited states.
-
Impact of Substituents in Tumor Uptake and Fluorescence Imaging Ability of Near‐Infrared Cyanine‐like Dyes
Using a combination of spectrometry and absorption techniques, it was observed that irradiation of 21a at 780 nm reduces the near- IR absorbance and leads to the formation of four photooxidative products, 26, 27, 28 and 29 (Fig. 6).
-
Advances in Image and Video Technology
Therefore, we use two illuminators that each one consists of 36 IR - LED sources with 5.0mm diameter and 780nm peak wavelength.
-
Multicolor LED-based temperature and O2-pressure sensor
The emission of PtTPTBPF is around 780nm to be well detected with the IR - LED .
-
500 nm continuous wave tunable single-frequency mid-IR light source for C-H spectroscopy
The tapered diode laser is tuned from 780 to 810 nm lead ing to a single frequency mid IR tuning range from 2.9 to 3.4 μm with a maximum output power exceed ing 3 mW.
-
Combined spectroscopic characterization of electron transfer at hybrid
CuPcF16/GaAs
semiconductor interfaces
Pumping at 780 nm leads to instantaneous formation of PB1 in the near- IR region, corresponding to the J aggregate absorption band.
-
Robust curb and ramp detection for safe parking using the Canesta TOF camera
The light source can be either laser or LED and typically has a wave- length of 780 nm to 870 nm in the infrared ( IR ) spectrum.
Indicates content that may require registration and/or purchase.