Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Det-Tronics
Description: compartments Reliable, low maintenance IR technology is the heart of the DuctWatch combustible gas detector, and it has evolved from thousands of successfully installed and operating Pointwatch PIR9400 IR gas detectors.
- Operating Humidity: 0 to 99 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %Volume
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: Det-Tronics
Description: Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 99 %
- Response Time: 4.999999999999998 seconds
- Measurement Type: %LEL
-
-
Supplier: Det-Tronics
Description: The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal.
- Number of Channels: 1
- Response Time: 3.4999999999999982 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors, accurately detects
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: ENMET Corporation
Description: PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for 0-100% LEL or 0-100% by volume methane,
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Dynament
Description: Dynament’s FGD5/6 Flameproof Fixed Gas Detectors are engineered to replace traditional pellistor sensors in hazardous industrial environments, offering reliable explosion-proof gas monitoring. These detectors feature robust flameproof enclosures—also known as FLP, Ex d,
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Hazardous Environments
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Measurement Type: %LEL, %Volume
- Instrument Type: Detector
-
Supplier: Newark, An Avnet Company
Description: IR GAS DETECTOR SENSOR, SERIAL I2C, SMD; No. of Channels:1Channels; Filter Aperture:1.65mm; Product Range:QGSM Series RoHS Compliant: Yes
-
Supplier: TOC Systems, Inc.
Description: Specific Interference-Free Gas Detection Dual-Wavelength Ratioing Compensates for Drift No Moving Parts Onboard Computer for Accuracy Sapphire Protected Optics Non-Corrosive, Non-ReflectiveHeated Sample Cell Prevents Condensation Detection Technique The NDIR CO 2 detector uses a
- Gas Types: Carbon Dioxide (CO2)
- Instrument Type: Detector
- Mounting Type: Fixed
- Application: Process Gas
-
Supplier: MSA Safety
Description: The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even with a
- Operating Temperature: -76 to 167 F
- Operating Humidity: 10 to 95 %
- Response Time: 1.5 seconds
- Measurement Type: %LEL, %Volume
-
Supplier: MSA Safety
Description: Every feature of the PrimaX IR Gas Transmitter is designed with reliability in mind to withstand the most challenging environmental conditions through out the product’s life. MSA’s PrimaX IR Gas Transmitter offers LEL (Lower Explosive Limit) combustible gas
- Operating Temperature: -58 to 167 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
Supplier: MSA Safety
Description: Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled
- Measurement Type: %Volume, Trace
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Application: Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: InspectorTools
Description: archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing
-
Supplier: State Safety & Compliance
Description: "The ALTAIR maintenance-free single-gas detector featuring sensor options for carbon monoxide, hydrogen sulfide and oxygen will operate for over 2 years. Offers superior dust, water protection and high resistance to RFI. A rubberized housing and 1-button operation provide the
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector
-
Supplier: HORIBA Instruments, Inc.
Description: The IR-400 offers real-time monitoring of the chamber cleaning end point during the deposition process. By optimizing the cleaning process, the IR-400 reduces cleaning time and gas usage. This reduction in cleaning gas usage leads to a reduction in chamber damage and
- Mounting Type: Fixed
- Instrument Type: Monitor
- Number of Gases Monitored: Multi Gas
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and
- Detectivity: 2.1 to 7.2 10^8cmHz^(½)/W
- Category: Element / Chip
- Technology: Thermal Pyrometer / Detector
- Electrical Output: Voltage
-
Supplier: Bacharach, Inc.
Description: refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
-
Supplier: InspectorTools
Description: archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing
-
Supplier: InspectorTools
Description: archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing
-
Supplier: InspectorTools
Description: archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing
-
Supplier: State Safety & Compliance
Description: "The ALTAIR maintenance-free single-gas detector featuring sensor options for carbon monoxide, hydrogen sulfide and oxygen will operate for over 2 years. Offers superior dust, water protection and high resistance to RFI. A rubberized housing and 1-button operation provide the
-
Supplier: Spectrex, Inc.
Description: The 20/20SI Triple IR (IR3) Flame Detector detects fuel and gas fires at long distances with the highest immunity to false alarms. The 20/20SI IR3 can detect a 1ft2 (0.1m2) gasoline pan fire at 200 ft (60 m) in less than 5 seconds. The 20/20SI flame detector provides long
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components introduces a series of revolutionary high sensitivity, high performance, low power &, small size gas imaging detector modules. Because they operate at higher temperatures (140K vs 77K) than other cooled MID IR Arrays, they last longer. They can detect
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Voltage
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Bacharach, Inc.
Description: The Tru Pointe® IR is a handheld refrigerant leak detector that utilizes a long-life infrared sensor in a low-cost package to effectively pinpoint leaks of CFC, HFC, HCFC and HFO refrigerants. Ready for use in 30 seconds and with 8 hours of battery life in a single charge, the Tru
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
- Computer Interface Options: Other
-
Supplier: DOD Technologies Inc.
Description: so. Gas Clip Technologies can help prevent this safety risk with our new Multi Gas Clip (MGC). The MGC can go a full 2 months without a charge, even without ever having to be turned off. Shut down the detector nightly and the battery can last up to 4 months. How is this
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2)
- Display: Digital
-
Supplier: Honeywell Analytics, Inc.
Description: that occasionally occur with UV-only, IR-only, Dual IR or Dual Mode UV/IR detectors, the Fire Sentry SS4 detectors’ FireLogic signal processing requires that UV, visible and Wide Band IR radiant energy all be evaluated before declaring a fire. The smart
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: DOD Technologies Inc.
Description: The ARA200 single gas detector is an economical personal detector with 24 months of continuous operation. This wearable detector contains only one button for simplified operation, alerting workers when gases exceed set safety levels. The unit comes pre-configured for
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO)
- Instrument Type: Detector
- Display: Digital
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance IR sources as well as pyroelectric, thermopile infrared detectors and PBS and PbSe infrared detectors. EOC offers high performance pulsable IR sources. Applications for the IR Sources include infrared spectroscopy,
- Peak Wavelength: 1,500 to 7,000 nm
- Forward Voltage: 3.2 to 6.3 volts
- Forward Current: 79 to 140.99999999999997 milliamps
- LED Type: Infrared
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and
- Responsivity: 0.95 to 1,100 mV/µW
- Detectivity: 1.7 to 5.87 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Compur Monitors, Inc.
Description: important component such as lamp or detector fails, the system will recognise this as 100 % absorption (an alarm situation). Most infrared gas detectors are designed as so - called NDIR (Non Dispersive Infra Red) double- beam detectors. This means, the light beam is
- Application: Confined Space Monitoring
- Mounting Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
Pittsburgh, Pa., September 2014 - MSA’s SIL 2-certified PrimaX IR Combustible Gas Monitor withstands the most challenging environmental conditions. PrimaX IR Dual Source redundancy provides uninterrupted monitoring should a source failure occur. Obscurations due to (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Precision NDIR Gas Filters along with a complete offering of Stock and Custom IR filters are offered by (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
can get more power out with the same or less power in. Electro Optical Components offers a variety of InfraRed (IR) Sources. See which one works for you. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
different gases Emits directional radiation - More efficient use of the optical power Robust - Reliable, long-term stable measurement SMD housing - Easy assembly, low profile package, Overall height < 2 mm Low power consumption - Use in portable devices (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
From traditional industrial environments to today’s increasingly complex hazardous processes, the risk of explosion and/or fire remains a critical concern. However, basic process controls typically do not warn of conditions outside normal system limits. Since industry vapors and gases (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Critical Applications. TDLAS relies on the same physics as NDIR, the absorption bands of the gases you want to measure. Instead of a broadband Mid IR source, it uses a narrow band IR laser with the wavelength of one of the gases absorption bands plus an IR detector. Again, as the gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Airborne Detection of Gas Leaks from Transmission Pipelines by Using a Laser System Operating in Visual, Near-IR, and Mid-IR Wavelength Bands
due to an increasing number of gas pipelines and gas installations. IR thermography has been always regarded as an attractive candidate tool for detecting gas leaks due to its unbeatable remote operation principle. IR thermography is typically used in three types of gas detectors: 1) active systems
-
Flare Gas Monitoring Systems (.pdf)
distribution infrastructure, and landfills. In many cases, federal or state EPA regulations require the monitoring of a stack's flame, or the pilot flame that ignites the gases, to avoid having unburned hydrocarbons enter the atmosphere. IR video cameras are an ideal monitoring tool, since they allow
-
Challenges in Infrared Imaging: Low Emissivities of Hot Gases, Metals, and Metallic Cavities
In infrared thermal imaging, the temperatures are computed from the measured IR radiation according to Planck's law, modified by corrections due to the camera (detector response, transmission of optics, and more) as well as to the emitter, i.e., the object under consideration. The major problems
-
PAT Initiative Hogs the Spotlight at IFPAC 2005
Operational Excellence & Lean Six Sigma for gas phase process development and vacuum drying; Process HPLC, FT-IR, NIR and FIA for liquid-phase applications, including reaction monitoring, API measurement and separations; NIR, Raman, Acoustic Emission and EDXRF for solid-phase and dosage forms
More Information Top
-
Diversified Technologies for Fixed Gas Detection (.pdf)
In open path IR gas detectors , the sampling path of the IR beam is expanded from less than 10 centimeters, typical of point IR detectors, to greater than 100 meters.
-
Combustible Gas Safety Monitoring: Infrared vs. Catalytic Gas Detectors
The major advantages of IR gas detectors are: .
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
In open path IR gas detectors , the concepts of the point IR detector are expanded to a gas sampling path which can be as long as 130 meters as opposed to a few inches internal to the instrument.
-
Nurturing Science-based Ventures
Low-end: Single-pixel IR Gas Detectors .
-
Mid-infrared Semiconductor Optoelectronics
… 584 GaInAsSb 567 570 GaSb, GaAlSb and GaAlAsSb 565 567 hole impact ionization 561 564 and multiplication coefficients 553 554 separation using quantum structures 586 588 IR countermeasures see IRCM IR focal plane array 516 IR gas detectors 601 604 optical immersion …
-
Fundamentals of Combustible Gas Detection
IR gas detectors can be used for “point” (single location) or “open path” (line of sight) applications.
-
Advanced Detection Systems for AFV Transit Vehicle Maintenance, Storage, & Fueling Facilities
Properly-designed IR gas detectors will provide reliable signalling/indication of all internal failure modes, inherently stable performance (no signal drift or loss of accuracy) over a typical 10-15 year life cycle, and will not utilise a sintered flame arrestor in order …
-
Crowcon’s IREX IR Flammable Gas Detector Tested By Micropack For Offshore Use
Because IREX does not use sinters it has an extremely fast T90 response time of less than four seconds â comparable with the most expensive conventional IR gas detectors .
-
Murco Offers Economical Fixed IR Gas Detectors for Detecting Halocarbon Refrigerants
Murco Offers Economical Fixed IR Gas Detectors for Detecting Halocarbon Refrigerants .
-
New Compact IRmax Infrared Hydrocarbon Gas Detector From Crowcon
Crowcon's new IRmax is an ultra-compact infrared ( IR ) gas detector which delivers rapid, fail-safe detection of hydrocarbon gases with very low power consumption.
Indicates content that may require registration and/or purchase.