Products/Services for ISFET Chips
-
Sensor Chips - (432 companies)Description. Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal. Like other semiconductors, a sensor chip can be flexible, and can be manufactured...Sensor TypeSensor Grade / Operating RangePackage Type / Mounting -
Biosensors and Microarrays - (33 companies)Biosensors, microarrays, biochips and lab-on-chip (LOC) products are microscale devices for biological, biochemical and chemical arrays. They consist of microfluidic channels and a biodetector or microsensor arrays. Biosensors, microarrays, biochips... -
pH Transmitters - (45 companies)...ion concentration or pH changes, less electrical current flows through the transistor. Consequently, ISFETs are well suited for use in pH sensors and pH transmitters. ISFET silicon chips are more durable and reliable than glass pH electrodes, which... -
pH Instruments - (397 companies)pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution. -
LAN Chips - (38 companies)LAN chips provide wireless local area network (LAN) connectivity in a system-on-chip platform. A LAN chip is a device on an Ethernet network that broadcasts information and provides Ethernet functions, including PHYceivers and media access control... -
Chip Inductors - (349 companies)Chip inductors are manufactured using semiconductor material. General specifications, performance specifications and features are all important parameters to consider when searching for chip inductors. General Specifications for chip inductors...
-
xDSL Chips - (12 companies)...xDSL chips provide digital subscriber line (DSL) connectivity in a system-on-chip platform. The term xDSL refers collectively to all types of digital subscriber lines. An xDSL chip is a generic term for all forms of DSL service spanning transmission...
-
Chip Antennas - (115 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
-
Microphone Chips - (39 companies)Microphone Chips are integrated circuits (IC) microphones. Microphone chips are integrated circuits (IC) microphones and are usually mounted directly to a circuit board. A pressure-sensitive diaphragm is etched directly into a silicon chip...
-
Memory Chips - (677 companies)Memory chips are internal storage areas in computers. Although the term "memory chip " commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores...
Product News
-
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
EXAIR
Filter out chips with EXAIR’s Chip Trapper EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Busch Vacuum Solutions
Crispy Chips and Shiny Fittings From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed. To prevent potato chips from becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Mouser
Murata Electronics LQM18P Chip Inductors LQM18P Chip Inductors deliver shielded ferrite-core performance in a compact 0603 package. These PCB-mount SMD inductors offer 0.22 uH to 4.7 uH, 230mA to 1250mA, 40MHz to 115MHz operation, and AEC-Q200 options. Ideal applications include (read more) -
Cornell Dubilier
XMPL Series Polymer Chip Capacitor Cornell Dubilier 's XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount electrolytics of greater size. XMPL capacitors also provide longer life, greater stability with temperature changes, and lower ESR at higher frequencies than electrolytics. Compared to tantalum capacitors of similar size (standard 7343... (read more)Browse Capacitors Datasheets for Cornell Dubilier -
bisco industries
Bivar's LED Surface Mount Chips Bivar's LED Surface Mount Chips. SM1204RGB/SM0807RGB are Industry-standard high-quality SMD LEDs used in reduced space applications such as indication or backlighting. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics Distributors where we believe that employees are our greatest asset. We have sales... (read more) -
Marki Microwave LLC
The Next Generation of Chip Scale Packaging MPDR-0070CSP2, the first product in Marki Microwave 's new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider and features low 0.25 dB amplitude and 5 phase balance across the entire band to maintain signal integrity. The power divider is available in a 2.5 x 2.5 mm CSP2 package, compatible with standard pick and place... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
SiTime Corporation
SiTime Integrated Clock Chip for AI Datacenters SiTime Corporation Chorus TM family of clock generators are new MEMS-based clock-system-on-a-chip (ClkSoC) family, offering 10X higher performance in half the size, compared to standalone oscillators and clocks. Chorus ' new approach includes clock, oscillator and resonator technologies in an integrated chip, simplifying system clock architecture and accelerating design time by up to six weeks. (read more)
-
R and D, fabrication and testing of pH and CO/sub 2/ sensors for geothermal brines
3.11 Photograph o f ISFET Chip ...................
-
Solid-state ISFET flow meter fabricated with a planar packaging process for integrating microfluidic channel with CMOS IC chip
The sealed ISFET chip is used for measuring the flow rate of non-ionic solutions including acetone, ethanol and glycerol of slow flow rate.
-
Microsystems and Nanotechnology
The sensor consisted of a MEMS fabricated micro electrode and an integrated ISFET chip .
-
Defense against Bioterror
Figure 4 shows the ISFET chip formed on a BESOI wafer with a groove formed around the chip.
-
Handheld readout system for field‐effect transistor biosensor arrays for label‐free detection of biomolecules
2 Materials and methods 2.1 ISFET chips The fabrication of the microsized FET chips used in this study was already described in previous publications [12].
-
Biosensors for Fermentation Process Control
Differential H+ - ISFET Chip and Device .
-
Electroosmosis injection of blood serum into biocompatible microcapillary chip fabricated on quartz plate
Holes for reservoirs and wastes which also were utilized as electrodes to apply high voltage, and square holes to bury the ISFET chips were drilled in the covering quartz plate by an ultrasonic fabrication machine.
-
Integrated microsensors and systems
A fully integrated ISFET chip was designed and manufactured with CMOS process (the chip size is 2mm by 2.5 mm).
-
A micro hemoglobin-A1c immunosensor based on FET and electrochemical growth of gold nanoparticles
Integrated ion-sensitive field-effect transistors ( ISFETs ) chips containing two ISFETs, two reference FETs (REFET) and the signal read-out circuits were fabricated.
-
Rapid Nitrate Analysis of Soil Cores Using ISFETs
The ISFET chip can be combined with a flow injection analysis (FIA) system to detect nitrate ion concentrations in real time.
Indicates content that may require registration and/or purchase.