-
Supplier: CSA Group
Description: Specifies the dimensions for two-way valves. Each basic series of these dimensions may be used as required with flanges of mating dimensions conforming to ISO 2084 or ISO 2229. The range of pressure ratings, in PN values, is from 1 up to and including 40, and the classes from 125 to
-
Description: Specifies the dimensions for two-way valves. Each basic series of these dimensions may be used as required with flanges of mating dimensions conforming to ISO 2084 or ISO 2229. The range of pressure ratings, in PN values, is from 1 up to and including 40, and the classes from 125 to
-
Supplier: Accuris
Description: Metal valves for use in flanged pipe systems - Face-to-face and centre-to-face dimensions
-
-
Supplier: KSB AG
Description: technical data Body design Straight pattern body; Angle pattern body Dimension standard EN 558- 1/8 ISO 5752/8;EN 558-1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) JL 1040; JS 1025 DN max. 350 DN
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 662 F
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: Direct Replacement for ISO-5752 Short Pattern Metal Butterfly Valves Type-57LIS butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and modulating service. Good
- Valve Size: 3 to 8 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: KSB AG
Description: disc material 1. 4401;1.4408;GP240GH+N Dimension standard EN 558- 1/20 ISO 5752/20;API 609 TABELLE 2 CLASS 150;EN 558-1/13 ISO 5752/13;API 609 TABELLE 2 CLASS 300;ISO 5752/F14 Liner material NI; PTFE;1.4542;1.4404;CU Valve disc/plug material Soft and metal-
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -58 to 716 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures;
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: body Dimension standard EN 558- 1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) 1. 4408 DN max. 300 DN min. 15 eClass assignment 37010801 Main applications Industry and process engineering; Building services
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Description: Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.
- Media: Air, Steam
- Valve Type: Butterfly Valves, Directional Valves
-
Supplier: U.S. Plastic Corporation
Description: retaining gland. The stem bearing and seal retainer allow for absolute stem positioning and sealing. Meets ISO 5211 Top Flange and Stem Drive. All sizes meet ANSI B16.10 / ISO 5752 narrow face-to-face dimensions. Pressure rated at 150 psi /10 bar in all sizes @ 70F non-shock.
- Valve Type: Butterfly Valves
-
Supplier: Gemu Valves
Description: Specifications Type Type 684 pneumatic, Cast Iron Actuator Nominal Size 1 1/2" 1" 1/2" 2" 3/4" Connection 125# Flat Face Flange 150# Flat Face Flange 150# Raised Face Flange Serated 150# Raised Face Flange Smooth Flanged ANSI class 125/150 RF, length EN 558-2, Series 1 ISO 5752, Basic
- Valve Size: 0.5 to 2 inch
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
- Features: Bolt Flange, Other, Socket Weld / Solder, Threaded
- Valve Type: Diaphragm Valves
Butterfly Valves
(1,275 Companies)
ISO Containers
(74 Companies)
ISO Roller Chain Sprockets
(190 Companies)
Reach Stackers and ISO Container Handlers
(31 Companies)
Industrial Containers
(1,666 Companies)