-
Supplier: Dalmec, Inc.
Description: Pneumatic Manipulator MAXIPARTNER MX with articulated arms, equipped with special gripping tools, is suitable to handle heavy (max 900 kg) and also off-set loads, in any direction, allowing the operator to work with the minimum effort in good ergonomic and safety conditions.
- Type: Manipulator / Lifter
-
Supplier: Givens Engineering Inc.
Description: The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on
- Capacity: 180 lbs
- Reach: 108 inch
- Actuation: Air / Pneumatic
- Features: Counterbalance, Telescoping Lift
-
Supplier: Positech Corporation
Description: The Conco VacUp® is a vacuum lifter* powered by an air blower. It is ideal for lifting bags and boxes, both porous and nonporous. This vacuum lifter performs well as a simple economic lifter for a variety of items.
- Maximum Load Capacity: 0.0075 to 0.015 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
-
Supplier: Milwaukee Cylinder
Description: For fast, easy lifting and precise positioning of tombstones, vises and materials.
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 4.833333333333333 ft
- Horizontal Available Span: 7.333333333333333 ft
- Type: Gantry Crane
-
Supplier: Milwaukee Cylinder
Description: Safe, convenient positioning of loads up to 2,000 pounds (909 kg). ¢Quick, easy lifting and positioning of heavy dies, tooling and parts ¢ One-man control - saves time and labor ¢ Mounts directly on machine, i-beam or vertical surface ¢ Vertical travel is easily controlled with
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 1 ft
- Horizontal Available Span: 4 ft
- Type: Gantry Crane
-
Supplier: Positech Corporation
Description: For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator® (SAM), an industrial manipulator,
- Capacity: 370 lbs
- Stroke: 87.3 inch
- Reach: 126 inch
- Actuation: Air / Pneumatic
-
Supplier: Positech Corporation
Description: The design of Positech’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the
- Capacity: 1,500 lbs
- Stroke: 55 inch
- Reach: 116 inch
- Features: Articulated Lift, Hand, Other, Rotating, Table Lift / Positioner
-
Supplier: Positech Corporation
Description: high-capacity lift system in a compact package. Great for low-headroom applications, this manipulator provides rigid support and reach-in capability. This ergonomic lift assist is available in eight model configurations. It provides up to 72 inches of vertical lift and flexible
- Capacity: 225 lbs
- Stroke: 38 inch
- Reach: 113 inch
- Actuation: Air / Pneumatic
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily
- Product Type: Vacuum Lifter
-
Supplier: Dearborn Overhead Crane
Description: Coil Lifters Upenders, Transfer Cars have multiple units to lift, manipulate, and reposition coils, either with the coil eye in the vertical or horizontal. Two sided lifters require less aisle space than C Hooks, but C Hooks are more economical. Motorized units for efficient
- Product Type: C-Hook
- Use: General Industrial
-
Supplier: S.I.T. INDEVA Inc
Description: The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material
- Type: Manipulator / Lifter
-
Supplier: S.I.T. INDEVA Inc
Description: Load handling systems Liftronic® Air: INDEVA featuring pneumatic lifting force and electronic control Latest generation industrial manipulators of the INDEVA family. They combine the strength of traditional pneumatic manipulators with the intelligence of the INDEVA. Their
- Type: Manipulator / Lifter
-
Supplier: S.I.T. INDEVA Inc
Description: Liftronic® EASY belongs to the Liftronic® series of intelligent industrial manipulators; designed for simple applications and non-complex and rapid work cycles. It is used with mechanic lifting tools (hooks, pantograph chucks, jaws, clamps, etc…), Liftronic® EASY features
- Type: Manipulator / Lifter
-
Supplier: Givens Engineering Inc.
Description: Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 4400 in*lbs (5000 N*m). Typical Reach: 9' (108"). Payload: 100 lbs. Options: Brakes
- Capacity: 100 lbs
- Reach: 108 inch
- Actuation: Air / Pneumatic
- Type: Manipulator / Lifter
-
Supplier: H&K Equipment
Description: to short lines thruout the USA. Currently available in two models, The 695MH is equipped with a 51 foot boom and the 795MH is equipped with a 59 foot boom. Both models meet the current ANSI, ISO and SAE standards for knuckle boom rail mounted loaders, along with FRA and
- Reach: 612 to 708 inch
- Actuation: Hydraulic
- Type: Manipulator / Lifter
- End Effector / Tooling: Mechanical
-
Supplier: Kawasaki Motors Corp., USA
Description: bulky and limiting counterweights. The hybrid link mechanism gives the robot the power to lift and manipulate heavy loads with great ease and high repeatability. The second and third axes that affect motion accuracy use highly rigid ball screws with minimal backlash. This
- Load Capacity: 1,500 kg
- Robot Type: Articulated Robot
-
Supplier: CSA Group
Description: and events as listed in Table 1 pertinent to EAF, when used as intended and under conditions foreseen by the manufacturer, and also includes foreseeable faults and malfunctions in case of misuse. ISO 13578:2017 also specifies criteria for the plant and equipment
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily
- Type Of Reel: Cable Reel, Hose Reel
-
Supplier: David Round
Description: the solution. These cranes are specifically designed for handling these types of loads and meet the requirements of working in clean rooms, pharmaceutical facilities and food processing environments. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities Mostly
- Load Capacity: 500 tons
- Vertical Available Lifting Height: 7.75 ft
-
Supplier: Demag Cranes & Components
Description: flexible routing by means of straight and curved sections, track switches and turntables direct link between pick-up and deposit points in reversing operation or a closed circuit manual operation, semi- or fully automated designs High flexibility The route can be precisely
- Load Capacity: 0.1375 to 3.5 tons
- Horizontal Available Span: 2.6 to 10.5 ft
- Features: Motorized Motion, Other
-
Supplier: UL Standards & Engagement
Description: Electrical Code (CE Code), CSA C22.1. 1.4 This Standard does not include requirements for industrial robots, which are covered under the Standard for Robots and Robotic Equipment, UL 1740 and Industrial Robots and Robot Systems, CSA Z434. A robotic
-
Supplier: UL Standards & Engagement
Description: Electrical Code (CE Code), CSA C22.1. 1.4 This Standard does not include requirements for industrial robots, which are covered under the Standard for Robots and Robotic Equipment, UL 1740 and Industrial Robots and Robot Systems, CSA Z434. A robotic
-
Supplier: Ti5robot Technology ShangHai Co.,Ltd
Description: perform complex navigational and operational tasks autonomously. The robot features a 7-degree-of-freedom arm, with articulated shoulder, elbow, and wrist joints, enabling it to manipulate objects with precision. Additionally, it integrates advanced sensors, including a depth camera
- Features: Other
-
Supplier: Hello Robot Inc.
Description: Stretch 2 robot is another impressive feature. It is equipped with a variety of sensors and grippers that allow it to grasp and manipulate objects with precision and reliability. The arm can lift up to 3 kg of weight and has a reach of up to 1.5 meters. This makes it
- Load Capacity: 2 kg
- Reach: 520 mm
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
Find Suppliers by Category Top
Featured Products Top
-
Efficient and safe steel handling is essential in modern industrial operations. These permanent lifting magnets provide strong, reliable performance without electricity, enabling smooth lifting, positioning, and transport of steel components (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
The TPS Lifting-1260 ESD Workstation is a professional industrial-grade electronic workbench and height adjustable workbench, purpose-built for comprehensive electrostatic discharge protection (what is esd stand for: electrostatic discharge (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for TPS Elektronik GmbH -
Industrial users often face insufficient holding force, poor fit, and inconsistent magnetic performance when using standard magnetic components. These issues can affect safety, accuracy, and operational efficiency (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Industrial lifting operations demand equipment that is safe, reliable, and easy to operate. Permanent lifting magnets provide an efficient solution for handling steel materials without requiring an external power supply, helping reduce operating costs while eliminating the risk (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
accidental load drops. Designed for industrial steel handling applications, it combines compact structure with high lifting capacity for efficient and secure material movement. Strong (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Mississippi, both companies will be able to increase manufacturing capability, diversify their labor force, and gain greater accessibility into Texas and the Southeast. This allows for quicker service, decreased lead times and less costly freight to industrial, OEM and aftermarket customers (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
the support column, enabling radial lifting motion. Many jib cranes are paired with ergonomic lifting solutions, such as: Torque tubes Balancers Enclosed rail systems Tool hangers or manipulators These add-ons improve productivity and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co.
More Information Top
-
CR4 - Thread: reconstitution of sugar 100 bags per day
You might be interested in: Bags and Sacks, Industrial Manipulators and Industrial Lifters , Shrink Wrap Machines .
-
CR4 - Thread: Where to Rent Lifters and Unloaders in Chicago
You might be interested in: Vacuum Lifters, Forklift Repair and Maintenance Services, Industrial Manipulators and Industrial Lifters .
-
CR4 - Thread: Looking for Tear and Puncture-Resistant Bags
You might be interested in: Bags and Sacks, Industrial Manipulators and Industrial Lifters , Shrink Wrap Machines .
-
CR4 - Thread: Ceramic Lifters
You might be interested in: Vacuum Lifters , Industrial Manipulators and Industrial Lifters, Ceramic Sheets and Boards .
-
CR4 - Thread: Other Uses for Calcium Chloride Desiccant Bags?
You might be interested in: Bags and Sacks, Dust and Debris Control Products, Industrial Manipulators and Industrial Lifters .
-
CR4 - Thread: Brush Lifters
You might be interested in: Vacuum Lifters , Industrial Manipulators and Industrial Lifters, Electrical Brushes and Brush Materials .
-
CR4 - Thread: How to Get Rid of Garden Slugs
You might be interested in: Bags and Sacks, Entry Gates, Industrial Manipulators and Industrial Lifters .
-
CR4 - Blog Entry: Even Reusable Bags Carry Environmental Risk
You might be interested in: Bags and Sacks, Door Operators, Industrial Manipulators and Industrial Lifters .
-
Decision Making in the Manufacturing Environment
Types of material handling equipment (from Kulak 2005; reprinted with permission from Elsevier) __________________________________________________________________________ (1) Industrial trucks: Handcart, tier platform truck, handlift truck, power-driven handtruck, power- driven … forklift truck, narrow-aisle trucks, material lift, tractortrailer train, drum truck, drum lifter . .... (6) Robots: Pneumatic robot, electric robot, hydraulic robot, mechanized manipulator __________________________________________________________________________ .
-
Dynamic work space surveillance for mobile robot assistants
The Manufacturing Assistant (see Figure 1) is an industrial grade modular arm-platform system with a multi .... The mobile platform is an autonomous fork lifter from the company Eilers&Kirfequippedwith the Laz- erway navigation system .... The manipulator is a standard 6DOF Reis Roboticsindus- trial manipulator with an integrated safety controller from Elan…
Indicates content that may require registration and/or purchase.