-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. 37° flare fittings perform well in severe applications where vibration, high pressure, and thermal shock exist. The flare fitting sleeve insures tube alignment with the fitting body axis and minimizes mechanical strain on the tube. Flare fitting design
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Swivel, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flare
- Features: Threaded, Tube Fitting
-
Supplier: Princess Auto Limited
Description: 3/8" JIC Bulkhead Fitting
- English Size: 0.375 inch
- Features: English
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: JIC 37° Fittings Series Available Include: 5M2512 (JIC 37° Female Swivel) , 5M2542 (JIC 37° Female 45° Elbow Swivel), 5M2592 (JIC 37° Female 90° Elbow Swivel), 3M2510 (JIC 37° Male)
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
-
Supplier: Princess Auto Limited
Description: 1/2" JIC Bulkhead Fitting
- English Size: 0.5 inch
- Features: English
-
Supplier: Princess Auto Limited
Description: 5/8" JIC Bulkhead Fitting
- English Size: 0.625 inch
- Features: English
-
Supplier: MOCAP LLC
Description: Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
- Material: Polyethylene (PE)
-
Supplier: Caplugs
Description: CD Series threaded plastic caps seal flared JIC fittings exceptionally well against dirt and moisture. This series can also be used for masking during painting and plating. Knurled for ease of application Material: Low-Density Polyethylene Standard Color: Red
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Caplugs
Description: The PD series plugs are designed for use on flared JIC fittings and will seal low-pressure requirements with light finger tightening. May be used on 37° flare fittings without gaskets. Flared Fitting Knurled for easy installation & removal Material: High-density
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Essentra Components
Description: 37deg JIC Flared Fitting Plugs are made of red LDPE and used to seal light pressure requirements on 37-degree flared fittings without gaskets. These plugs are designed with a knurled head for easy installation and will seal with a light finger tightening.
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: Knurled for ease of application, Series CD Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/11, NAS-814,
- Features: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: One-Piece Alfacrimp Fittings, JIC Male - S Series
- English Size: 2.5 inch
- Fitting Type: Adapter
- Connection Type: Crimp
- Features: English
-
Supplier: KnechtionRepair, LLC
Description: fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With KnechtionRepair tools, thread alignment for
- Size (inch): 0.375 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6565 - FEMALE JIC x FEMALE JIC
- Fitting Type: Adapter, Hydraulic Fitting
- Features: English, Hose Fitting
- Material: Stainless Steel
-
Supplier: KnechtionRepair, LLC
Description: fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With KnechtionRepair tools, thread alignment for thread repairs are quickly and easily made right at the connection location saving time,
- Size (inch): 0.5 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 2603 - MALE JIC 37° x MALE JIC 37° x MALE JIC 37° TEE
- Fitting Type: Adapter, Hydraulic Fitting, Tee
- Features: English, Hose Fitting
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Carbon Steel One-Piece Fittings, JIC Solid Male 37° Seat - P Series
- English Size: 0.5625 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel 37 degree JIC adapters - cap
- Material: Carbon & Alloy Steel
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Steel 37 degree JIC adapters - plug
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Features: English, Tube Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: O'Keefe Controls Co.
Description: The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
- Orifice Diameter: 0.0047 inch
- Maximum Pressure: 100 psi
- Material: Brass
- Connection: NPT Male
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: JIC Adapter Series Available Include: 5100, 5105, 5129, 5165, 5205, 5229, 5255, 5305, 5355, 5405, 5435, 5436, 5455, 5505, 5605, 5655, 5705, 5755, 5805 and 5955
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Hydraulic Fitting
- Features: English, Hose Fitting
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: JIC Swivel Adapter Series Available Include: 5106, 5156, 5356, 5506, 5706, 5707, 9100, 9256, 9400, 9640, 9690 and 9695
- English Size: 0.25 to 2 inch
- Fitting Type: Adapter, Hydraulic Fitting, Swivel
- Features: English, Hose Fitting
-
Supplier: HydraCheck Inc.
Description: JIC male x JIC male gauge port adapter. Specifications: Size: #6 (3/8″) to #12 (3/4″) Gauge Ports: SAE or NPT Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 0.75 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: 1" JIC Plug
- English Size: 1 inch
- Features: English
-
Supplier: HydraCheck Inc.
Description: Male JIC x female swivel JIC gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 1.25 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: Cross fitting has four male JIC 37° ends that accept standard 5/16" O.D. flared tubing. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as well as Fixture Hose and Heavy-Duty Hose with 37°-flare swivel nuts. When
- English Size: 0.312 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Cross / 4-Way, Hydraulic Fitting
- Features: English, Hose Fitting, Threaded, Tube Fitting
-
Supplier: Radwell International
Description: HYDRAULIC HOSE FITTING, 43 SERIES FITTING, FEMALE JIC 37 DEGREE SWIVEL, STARIGHT SHAPE, 3/8 INCH PORT CONNECTION DIAMETER, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting, Swivel
-
Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings
- English Size: 0.25 to 0.375 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S5-0909 S5-1212 S5-1414 S5-1717 S5-2121 S5-2626
- Fitting Type: Swivel
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S51-0704 S51-0706 S51-0906 S51-0908 S51-1208 S51-1210 S51-1212 S51-1410 S51-1412 S51-1710 S51-1712 S51-1714 S51-1716 S51-1914 S51-2116 S51-2118 S51-2120 S51-2620 S51-2622 S51-2624 S51-3024 S51-4032
-
Supplier: Essentra Components
Description: UNF/JIC Threaded Caps protect flared or flareless fittings against dirt, dents and moisture. The rolled thread design and easy to grip head allows the cap to be pushed on the fitting for efficient installation. Blue LDPE material is easily visible and resistant to chemicals.
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: IBT Industrial Solutions
Description: Military Hose High Temperature HOSE FITTINGS JIC 37° SAE 45° NPTF Tube Fittings
- Fitting Type: Adapter
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S152-120808 S152-121212 S152-141010 S152-171616 S152-212020
- Fitting Type: Tee
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S57-0704 S57-0706 S57-0906 S57-1208 S57-1210 S57-1410 S57-1412 S57-1712 S57-1716 S57-2116 S57-2120 S57-2620 S57-2624 S57-3024 S57-4032
- Fitting Type: Swivel
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.25 to 0.75 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: MicroGroup
Description: Used to provide an easy sub-assembly disconnect. Female end to accept tube OD or male ends of BrazeTyte fittings. Swivel end mates with SAE 370, JIC 37° and AN/MS 37° flare type fittings.
- English Size: 1 inch
- Features: Adapter, English, Flare, Sanitary / Food Grade Fitting, Swivel
- Material: Stainless Steel
- Fitting Type: Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Knurled for ease of application, CD Series Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-814, NAS-832, MIL-C-52078, MIL-C-5501/11 (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. All loading bay ramps are equipped with solid steel skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. (read more)
Browse Lift Tables Datasheets for Advance Lifts, Inc. -
braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes. All units are designed for use with pallet jacks, four-wheeled carts and hand trucks. Their rugged tubular construction offers more rigidity with (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Jic - Jic Manufacturers, Suppliers
[ Related Keywords : Hydraulic Connectors, jic fittings , male 16711 ] .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4602/ClintImel2008.pdf?sequence=1
Figure 3.13 Graphic of JIC Fitting Tolerances.................................................................33 Figure 3.14 Process Capability of Male Fittings...............................................................34 .
-
Choosing the Right Fluid Connector for Your Liquid Cooling Application - Part 1: Fittings
For example, they might be specified as “AN fitting: ½-20 UNJF-3B, SAE/ JIC fitting : ½-20 UNF-2B.” .
-
Sell Nuts
• Sell Jic Fitting .
-
CR4 - Thread: Hydraulic Fittings - Female JIC vs. Female NPT
I have difficulties differentiating between a female JIC fitting and a female NPT fitting, they kind of look the same to me when i look at them.
-
Hose Fittings - Grainger Industrial Supply
• Hydraulic Hose Fitting, Crimp, Fitting Type Female JIC Fitting , Straight, Hose (In.) 3/8, JIC Thread (In.) 9/16-18, Length (In.) 2.28, Dash Size 6, Carbon Steel, Zinc, Trivalent Chromate Finish, SAE J516 Standards .
-
$50-$60 Hydraulics - Grainger Industrial Supply
• Hydraulic Hose Fitting, PTFE Crimp, Fitting Type Female JIC Fitting , Straight, Hose (In.) 7/8, Thread NPT NA, JIC Thread (In.) 1-5/16-12, SAE Flare Size (In.) NA, O-Ring Thread (In.) NA, Male SAE Size (in.) NA, Flange Size (In…
-
Hydraulic Hose Adapters and Plugs - Hydraulic Hoses - Grainger Industrial Supply
JIC fittings can be an excellent choice for fluid power applications because of the extremely high pressure they can handle.
-
CR4 - Thread: Hydraulic Fitting
They manufacture a multitude of aerospace and JIC fittings .
-
An experimental investigation of moderate reynolds number flow in a T-Channel
Gravity-fed tanks of 40.64 9 40.64 cm footprint and 36.48 cm depth were connected to the inlet aluminum tubing with 25.4-mm JIC fittings .
Indicates content that may require registration and/or purchase.