-
Supplier: New Vision Display
Description: Color TFT LCD Solutions For OEMs Color TFT LCDs (Thin Film Transistor LCDs) give your product a beautiful appearance with high-resolution, full-color graphics. Our modern, automated LCD factories can create custom TFT displays for extreme temperature functionality,
- LCD Matrix Type: AMLCD
- Color: Color
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Sifam Tinsley UK
Description: rescaling) • Internal memory (350064 records) • Data archiving on MMC/SD card with capacity up to 4 GB • Data archiving on PC in MySQL database • Conversion into an analog signal (0…10V or 0/4…20mA) • Indication of capacity exceeding of MMC/SD card • RTC with daylight saving time (DST)
- Number of Digits: 5
- Analog Input Channels: 2
- Operating Temperature: -13 to 131 F
- Outputs: Analog, Relay, Serial
-
Supplier: New Vision Display
Description: engineering team. Our talented engineers can develop customized solutions using a wide range of LCD technologies: Custom TN LCD displays Custom FSTN LCD displays Custom dot matrix LCDs Custom monochrome graphic LCD displays Custom segmented LCDs Custom ZBD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- Color: Monochrome
- LCD Matrix Type: PMLCD
-
-
Supplier: RS Components, Ltd.
Description: CTP107-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 PLC. 7 Inch HMI,Millenium 3 PLC,Programming and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less
- Screen Diagonal: 7 inch
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: events and saves them to a searchable database Users who are logged in simultaneously can communicate via message board and manage port access Rack-Mounted Convenience LCD folds down so the unit mounts into just 1U of rack space Mounts in racks from 26 in. to 38 in. deep Rugged steel
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, USB Port
-
Supplier: Tripp Lite by Eaton
Description: ports at the same time Add or remove computers without powering down switch Auto-scan mode automatically sequences through all accessible active ports Windows-based log server records events and saves them to a searchable database Large 17 in. LCD Supports video resolutions up to 1920
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Maple Systems, Inc.
Description: Smart-Device Compatible HMI and Panel Mount HMI options. Smart HMIs: HMI Control for Smart Factories cMT = Control and Monitor. Maple Systems innovative cMT solutions are IIoT-ready HMIs that enable easy monitoring of your industrial plant from a remote device. Install our free cMT Viewer
- Operating Temperature: -4 to 131 F
- Effective Screen Width: 10.13 to 13.78 inch
- Effective Screen Height: 7.86 to 10.91 inch
- Screen Diagonal: 9.7 to 15 inch
-
Supplier: New Vision Display
Description: PRECI-Touch® – PCAP Solutions for Real World Environments NVD is one of the most trusted custom touch screen manufacturers with decades of experience serving major OEMs across all markets. Our PRECI-Touch® solutions are known for their performance in some of the most challenging applications. We’re
- Screen Diagonal: 2 to 25 inch
- Applications: Automotive, Computer
- Sensor Type: Capacitive
- Features: Integrated Keypad Interface, Suitable for Extreme Environment Applications
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Degree of protection IP69k (harsh version); Type 4x/12 (panel version) Mounting options Panel, desk, wall, column Display Backlit LCD graphic display, 320 x 240 pixels; QVGA 145 mm (5.7 in.); active TFT color Number of attachable platforms 4 (only 2 can be assigned to the
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Supplier: Visual Sound, Inc.
Description: implemented, zero-overshoot Inter Sample Voltage Protection Limiting (ISVPL™) adjustable in 0.1 V steps from 18 to 150 V High-brightness front-panel LCD display Silicone touch-pad for front-panel display mode selection and menu navigation
-
Supplier: Haida International Equipment Co., Ltd.
Description: various test standard data can improve test efficiency and enables users to create, access, and use of a powerful database of materials testing. • Using the latest database • Generate customized test reports • Built-in SPC program ...... • You can call history data, and rebuild the
- Force / Load Capacity: 11,025 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Monarch Instrument
Description: Control with anti-glare coating. Splash resistant front panel Standard DIN enclosure: 144mm x 144mm bezel 3 or 6 Form C relay contact outputs with 3 digital control inputs. Parallel printer output. Serial output options: RS232 or RS485. 10BaseT Ethernet connection. Companion Software for unit
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: ValueTronics International, Inc.
Description: Optional Function Generator Flexible Remote Control Connectivity (Standard: USB; Option: LAN/GPIB) 3 Year Warranty, excluding probes and LCD Display Panel Accessories: Power Cord Quick start guide User manual CD GTP-150A-2:150 MHz (10:1/1:1) Switchable passive probe (One per channel)
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
LCD sourcing policy backfires on Pentagon A policy of relying on domestic sources of flat-panel displays backfired on the U.S. military recently when Planar Systems Inc. threatened to halt shipments of active-matrix (AM) LCD head assemblies to a defense subcontractor unless their price was nearly
More Information Top
-
LCD Panel Supply Chain Tracker Database - LCD TV - World - January 2013
LCD Panel Supply Chain Database - LCD TV - World - January 2013 .
-
LCD Panel Supply Chain Tracker Database - Notebook - World - January 2013
LCD Panel Supply Chain Database - Notebook - World - January 2013 .
-
LCD Panel Supply Chain Tracker Database - TV - World - March 2013
◈ LCD TV Panel SCM database (Pivot .
-
ABSTRACT - LCD Panel Supply Chain Tracker - TV - World 2013
LCD TV Panel SCM database (Pivot .
-
Display Dynamics Summary - July 2014
According to the Monthly TFT LCD Shipment Database , panel makers are targeting more than 20M 4K LCD TV panel shipments in 2014; however, 1H’14 results show actual shipments of only 6.4M.
-
Jan Jensen—Profile of a winner
A class con- ducts a market re- search session using an on-line demograph- ics database and an LCD panel .
Indicates content that may require registration and/or purchase.