Products/Services for LED Tachometer Bar
-
Tachometers - (360 companies)Tachometers are used to measure the velocity of a rotating object. Tachometers operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft...Tachometer TypeSensor TechnologyForm Factor -
Digital LED Displays - (517 companies)Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation. Image Credit: Autonics USA, Inc. Light emitting diodes (LED) are PN junction devices that give off light radiation when... -
Light Emitting Diodes (LED) - (790 companies)Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications. How to Select Light Emitting Diodes (LEDs). Image Credit: Digi-Key... -
Lamps - (1862 companies)Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps... -
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable... -
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
LED Lamps - (828 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts. Image Credit: StellarNet, Inc. | AUtomationdirect.com | D & N Electronics. LED lamps are electric lights that use one or more arrays of light-emitting diodes (LEDs...
-
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Digital Panel Meters - (691 companies)...corresponding channel or units. Technology. The lighting used in the digital display is either LED or LCD. LED (light emitting diode) displays are made up of diodes which light up the segments. LED displays can be seen in the dark. LCD (liquid crystal...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
Product News
-
HydraCheck Inc.
Non-Contact/Contact Laser Tachometer w/LED The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non-contact and contact applications. These instruments feature a field-upgrade-able contact adapter for linear rate measure, conveniently allowing both non-contact and contact measurements. Incorporating... (read more)Browse Tachometers Datasheets for HydraCheck Inc. -
PCE Instruments / PCE Americas Inc.
Tachometer PCE-LES 103 Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz. With the tachometer, you can precisely set the flash frequency in both FPM and Hz. It is also small, handy and mains-independent thanks to the rechargeable battery. The tachometer is operated intuitively using the 10 buttons, allowing quick adjustments to be made. The phase shift allows... (read more)Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
HydraCheck Inc.
Data Logging Tachometer for Engineers/ Maintenance The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its onboard data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required... (read more)Browse Tachometers Datasheets for HydraCheck Inc. -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable for displaying of specific units or lengths. The Tachometer displays rate per second (Hz) and has 4 output modes. Additional Features: Highly visible backlit negative LCD display. Visual alerts when output status changes. 2 output relays. PNP/NPN selectable DC-voltage inputs. Up/down, add/subtract and quadrature input modes. 12VDC supply for powering sensors and encoders (AC version). Keypad lockout functions. Can be programmed by front keypad or by connecting to a PC. Communication interface... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Enidine Inc.
Hydraulic Tow Bar Snubbers Enidine Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Tow Bar Snubbers reduce wear and downtime... (read more)Browse Speed Controls Datasheets for Enidine Inc. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more) -
Oak-Trees, Inc.
Grand bar 35/50 Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more)Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc.
-
Applying Web-based Networking Protocols and Software Architectures for providing adaptivity, personalization, and remotization features to Industrial Human Mac...
The developed client-side prototypes include all the widgets needed to display plant values (e.g., gauge bars , alarm leds , conveyor belts, tachometers , meters, and so on) and to execute user commands (e.g., start/restart and emergency push buttons, input fields, and …
-
Electronics for engineers and natural scientists
… displays of this type are often used in modulation displays, filling level knives, tachometers and broadcast scales. Different manufacturers offer the beam displays (liquid graph) with 5; 10;:::; 101 individual LED -elements.
-
Electronics for engineers and natural scientists
The displays of this type are used haufig in modulation displays, Fiillstandsmessern, tachometers and broadcast scales. Different manufacturers offer the beam displays (liquid graph) with 5, 10... 101 individual LED -elements (image 6-15).
-
Automotive management
22.8 example: Ergonomic display and operating concept on the example of the LED - strip … driver assistance systems (HDD) which are predominantly integrated in the estate car instrument ( tachometer etc.) or in …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… cabs; racks; radiators; reservoirs; retention tanks; ring covers; sheets; shocks; skid weldments; sliding windows; steps; door stops; seal strips; sun visors; fuel tanks; tool boxes; helper's consoles; traction pins; tie bars ; fuel accumulators; intercoolers; oil … … optical pulse generators; digital tachometers ; temperature probes; … stabilizers; hour meters; seats; seat foot rests; pivotal supports; seat pads; headlight assemblies; LED lights; and, fixture …
-
A new mechanically braked bicycle ergometer with electronic read out
The tachometer from the flywheel is mounted on the handle bar . Also shown is the lead to the strain-gauge measuring bridge, and on the rear view the …
-
Liquid Crystal Display indicators
Displays can be back-lit with electroluminescent, incandescent lighting or LEDs , and can be made NVG-compatible. Formats available include a compact space-saving design as small as 1.5 in (38 mm), vertical scales with or without digital display for torque, tachometer , pressure or temperature display and … … pointer, dual-pointer or single- bar display augmented with a …
-
News - Ford Shelby GT350 Mustang features Heads-up Display
• In Tach mode, the amber LEDs light up sequentially from left to right as engine revs build to provide an easily viewable tachometer . … outside ends to the center until the shift point is reached, then the whole LED bar flashes.
-
Federal Register > Tuesday, July 30, 2013 > [78 FR 45911] Fort Mill, South Carolina
… die; drill bits; dies; die kits; loose keys; solders; solder wire; prepared solder bars ; parts of inflator … … armatures; brush assemblies; brush boxes; plates; rings; holders; capacitor assemblies; fields; laminations for motors; motor cans; transformers; charges; inverters; laminations for transformers; parts of chargers; magnets; magnetic chucks; lead -acid, power pack, NiMH … … gauges; air pressure gauges; tachometers ; levels; miter and scroll …
Indicates content that may require registration and/or purchase.