-
Supplier: Advanced Poly-Packaging, Inc.
Description: TINTED LLDPE is lower cost than printed bags, larger print area for thermal printing, and extends print head life. Applies to FDA AF-0100 is Advanced Poly’s most popular film. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this film can be tailored for
- Form / Shape: Film / Sheet
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoplastic
- Chemical System: Polyethylene (PE)
-
Supplier: Advanced Poly-Packaging, Inc.
Description: OPAQUE LLDPE Film is opaque film front and back. Applies to FDA. Thermal printing capable AF-0100 is Advanced Poly’s most popular film. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this film can be tailored for the customer’s application
- Tensile Strength (Break): 34 psi
- Elongation: 1,330 %
- Form / Shape: Film / Sheet
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Advanced Poly-Packaging, Inc.
Description: LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly’s most popular film. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this
- Tensile Strength (Break): 34 psi
- Elongation: 1,330 %
- Form / Shape: Film / Sheet
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
-
Supplier: Teknor Apex Company
Description: Terraloy MB-10000A is a Thermoplastics Starch/LLDPE masterbatch that contains up to 50% of TPS renewable content. Melt index (E) for LLDPE for the masterbatch is 0.9. This compound is for blown film application. Recommended letdown ratio with LLDPE is 1:1. Material Status
- Melt Flow Index (MFI): 1.5 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified into
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: ExxonMobil - Polyethylene Products
Description: Versatile and cost-effective for a wide range of flexible film applications using both blown and cast film operations. Available in Latin American and North American markets.
-
Supplier: Practical Packaging Solutions
Description: Vanguard CCL is an advanced biaxially oriented high clarity crosslinked LLDPE shrink film with the versatility to shrink wrap a wide variety of products. Vanguard CCL is formulated and produced to ensure performance characteristics to meet even the toughest shrink wrapping
- Type: Shrink Film / Wrap
-
Supplier: Advanced Poly-Packaging, Inc.
Description: WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment. D5-FILM80-2-White/Grey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The notable
- Tensile Strength (Break): 3,500 psi
- Elongation: 1,200 %
- Chemical System: Butyl Rubber, Polyethylene (PE)
- Form / Shape: Film / Sheet
-
Supplier: Pitt Plastics
Description: tough applications Leak-resistant star seal Available in a wide range of strengths and sizes Packed for easy stacking and storage 100% LLDPE Excellent overall film strength Dark opaque film colors to hide unsightly refuse
- Thickness: 0.0017 inch
- Form: Loose Liner / Pre-fabricated
- Function: Primary Containment
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB3131 is LLDPE-based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefin. SINPOLENE MBB3131 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB3131
- Melt Flow Index (MFI): 15 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Pitt Plastics
Description: Black Star combines the economy of LLDPE resin with the strength of a star seal, while the black color provides the maximum opacity required to hide unsightly refuse. The result is a reasonably priced bag suitable for a wide range of uses. Top quality resins Maximum film strength
- Thickness: 0.00095 inch
- Form: Loose Liner / Pre-fabricated
- Function: Primary Containment
-
Supplier: ASCO
Description: The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE (Linear Density Polyethylene) film. The ability to replace the punch is an integral part of the
- Stroke: 1 inch
- Operating Pressure: 250 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.25 inch
-
Supplier: Pitt Plastics
Description: application. Strong and durable, these are the best can liners for industrial and factory use. Leak-resistant star seal Available in a wide range of strengths and sizes Packed for easy stacking and storage 100% LLDPE Excellent overall film strength Dark opaque film colors to
- Thickness: 0.0018 inch
- Form: Loose Liner / Pre-fabricated
- Function: Primary Containment
-
Supplier: Fuji Impulse America Corp.
Description: High Gas Barrier Pouch for Vacuuming and Gas-Flushing Packaging / XL Series XL series keeps the high standard of sealing performance by the combination of Kuraray biaxially stretched EVAL film EF-XL, which boasts the highest level of gas barrier properties of any plastic, and L-LDPE that has
- Height: 0.0025590565 inch
- Length: 11.81103 inch
- Width / Diameter: 7.87402 inch
- Features: Air Tight, Moisture Barrier / Proof, Moisture Resistant, Specialty / Other
-
Supplier: Pitt Plastics
Description: High Density Polyethylene and LLDPE resins reduces the tendency in most high density can liners for tears or punctures to “zipper”. Maximum film strength for tough applications Puncture and tear resistant Leak-resistant star seal Ideal for hospitals, doctors’ offices, dental clinics
- Thickness: 0.017 inch
- Form: Loose Liner / Pre-fabricated
- Function: Primary Containment
-
Supplier: 3X Ceramic Parts Company Limited
Description: films and BOPP films and other films. The blade is extremely sharp, with excellent cutting effect, less scraps, low scrap rate and less blade replacement, so as to improve the efficiency of the equipment.
- Density: 5.99999621323765 g/cc
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Use Level: 0.1-0.2% (LDPE, LLDPE film ), 0.2-0.4% (PP film), 0.3-0.6% (PP inj. molding), 0.5% (EPS molding), 0.5-1.0% (flexible PVC), 3-5% (rigid PVC .
-
Surface modification of linear low‐density polyethylene film by amphiphilic graft copolymers based on poly(higher α‐olefin)‐ graft ‐poly(ethylene glycol)
… In this article, a series of amphiphilic graft copolymers, namely poly(higher α‐olefin‐co‐para‐methylstyrene)‐graft‐poly(ethylene glycol), and poly(higher α‐olefin‐co‐acrylic acid)‐graft‐poly(ethylene glycol) was used as modifying agent to increase the wettability of the surface of linear low‐density polyethylene ( LLDPE ) film .
-
Tensile properties of linear low density polyethylene (LLDPE) blown films
In pallet wrapping applica- tions, linear low-density polyethylene ( LLDPE ) films are stretched to approximately 300%of their original length.
-
Polyethylene Resins, Linear Low-Density (LLDPE)
Growth is expected to average a similar pace due to its slower-than-expected penetration in C8 LLDPE and C6 LLDPE film and rotational molding markets.
-
Effect of processing parameters on essential work of fracture toughness of LLDPE blown films
In this study, mode‐I essential work of fracture (EWF) analysis and Elmendorf tear test were performed on m‐ LLDPE films to investigate how different processing conditions influence blown film EWF and tear properties.
-
Polymer Blends Handbook
It is successfully used to determine the fracture toughness of a ductile LLDPE film (Wu and Mai 1996), and single-edge and double-edge notched different polymeric films (Hashemi 1993; Hashemi and Yuan 1994; Chan and Williams 1994; Karger-Kocsis and Czigany …
-
Online ultrasonic film casting of LLDPE and LLDPE/clay nanocomposites
In processing of LLDPE films , difficulties arising due to the higher torque and extrusion pressure in comparison with LDPE films have been reported.1 This was regarded to be due to the higher shear viscosity of LLDPE than that of LDPE.2 …
-
Diffusional characteristics of coextruded linear low‐density polyethylenes prepared from different conditions of processing
Abstract The permeability and diffusivity of oxygen, carbon dioxide, nitrogen, and helium have been obtained for a range of linear low density polyethylene ( LLDPE ) films prepared from the same raw materials but with different processing conditions.
-
Mechanical and Barrier Properties of LLDPE/Chitosan Blown Films for Packaging
Linear low-density polyethylene ( LLDPE ) film , a kind of petrochemical-based plastic film, has many ap- plications in our daily life.
-
Improvement of photo- and biodegradation of LLDPE/LDPE with a novel cobalt (II) 11-(9Z, 12Z-octadeca-9, 12-dihydroxy)-10, 13-dihydroxyactadecaneate cinnamic de...
Bheki Magagula (2009) Mn2 Al-LDH- and Co2Al-LDH-stearate as photodegradants for LLDPE film .
Indicates content that may require registration and/or purchase.