Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOA Speer Electronics, Inc.
Description: Features Suitable for bare chip mounting as it has thermal expansion coefficient close to that of silicon and excellent dimensional accuracy and flatness. Excellent high frequency characteristics are achieved by the low-loss dielectric ceramic and the low-loss conductor. Downsizing and high
- Density: 2.8 g/cc
-
Supplier: APITech
Description: API Technologies' LTCC is an alternative glass-ceramic multilayer substrate medium that incorporates conventional thick-film-material metal systems, providing a rugged, cost competitive substrate that can incorporate embedded passive components, along with more advanced devices such as
-
Supplier: DigiKey
Description: BALUN/COUPLER DESIGNER KIT
-
-
Supplier: NIKKO Company
Description: Features Easy to achieve high number of layers Fine Line, small diameter via capabilities Various layer thicknesses available Capable of offering a Cavity structure Capable of creating surface resistors with trimming options Low resistance conductor material available for internal and surface
- Material Type: Alumina / Aluminum Oxide
- Features: Dielectric Ceramics / Materials, Other
-
Supplier: Newark, An Avnet Company
Description: SMD LTCC FILTER ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: LTCC LOW PASS FILTER, DC - 8400
- Frequency (Fc): 9,100 MHz
- Insertion Loss: 1.6 dB
- Filter Type: Low Pass
-
Supplier: Newark, An Avnet Company
Description: MOLEX GNSS LTCC CHIP ANTENNA
-
Supplier: Utmel Electronic Limited
Description: LTCC HIGH PASS FILTER, 8560 - 12
- Frequency (Fc): 10,680 MHz
- Bandwidth: 4,240,000 kHz
- Insertion Loss: 4 dB
- Filter Type: High Pass
-
Supplier: Mini-Circuits
Description: The BFCV-1332+ LTCC Band Pass Filter covers the passband from 11 to 15 GHz, with as low as 2.0 dB loss in the passband, and up to 47 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary
- Insertion Loss: 13 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: The BFCV-2792+ LTCC Bandpass Filter covers the 5G n261 band. This corresponds to a passband of 27.5 to 28.35 GHz, with as low as 2.3 dB passband loss, and up to 35dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to
- Insertion Loss: 28.3 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: The BPNL-1891+ LTCC bandpass filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Passing 1790-2000 MHz, these units offer excellent rejection over a wide stopband.
- Insertion Loss: 1,890 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω
- Insertion Loss: 5,350 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Technical Specifications for LTCC: Processable materials: low temperature co-fired ceramic (LTCC) Processing aperture: ≥20μm Processing precision: ±5μm Working area: 400mmX400mm Processing speed: 1000-2000 holes per second Technical Specification for Laser Exposure: Working area:
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Newark, An Avnet Company
Description: PCB, PROTOTYPE, LTCC FILTER; Board Type:-; Board Material:-; Hole Diameter:-; External Height:14.99mm; External Width:12.45mm; Board Thickness:
-
Supplier: DigiKey
Description: RF DIPLEXER LTCC 0603
- RX (Low): 868 to 2,500 MHz
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: - LTCC Filters Evaluation Board
- Features: Other
-
Supplier: DigiKey
Description: LTCC / THRU-LINE / SMT / ROHS
- Insertion Loss: 1 dB
- Filter Technology: Passive Filter
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: MULTILAYER LTCC BALUN, 3000~8000
-
Supplier: ODG (Origin Data Global)
Description: LTCC BALUN BANDPASS FILTER, 4650
- Operating Frequency: 4,650 to 5,150 MHz
- Features: Other
-
Description: LTCC BALUN BANDPASS FILTER, 690
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RF EVAL FOR LTCC FILTERS
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: LTCC HIGH PASS FILTER, 3400 - 99
- Frequency (Fc): 6,650 MHz
- Bandwidth: 6,500,000 kHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: LTCC PWR SPLTR, 3300 - 4800 MHZ
-
Supplier: Lingto Electronic Limited
Description: IC REG BUCK ADJ 650MA 8POS 8LTCC
- Output Current (IOUT): 0.65 amps
- Switching Frequency (fsw): 2,000 kHz
- Features: Switching Regulator
-
Supplier: Richardson RFPD
Description: The LFD182G45DCJD247 LTCC Diplexer is used in dual-band 2.45/5 GHz WiFi and wireless systems. LTCC diplexers are a low cost option compared to SAW filters.
- Insertion Loss: 0.6 dB
- VSWR: 1.8 :1
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip diplexers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 824MHz ~ 5900MHz LTCC (Low Temperature Co-fired Ceramic)
- Insertion Loss: 0.55 to 3.5 dB
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
LTCC Low Temperature Co-fired Ceramics are multilayer ceramic substrates for satellite, space station, rocket and space transfer vehicles. KOA LTCC uses Silver based paste(Ag) with low conductor resistance as multilayer conductor patterns in ceramics substrate by co-firing process (read more)
Browse Electroceramics Datasheets for KOA Speer Electronics, Inc. -
-fired ceramic (LTCC) technology and a patented sensor construction solution. The pressure sensor element is made with LTCC technology using piezoresistive principle to detect the pressure. The LTCC material is compatible with many types of aggressive media like water, hydraulic oils, diesel and others, which (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
2x2 slot antenna subarray in low-temperature co-fired ceramic (LTCC). The base elements are combined to make an 8x8 array with a wide bandwidth from 130 to 145 GHz, a peak gain of 20.5 dBi, stable radiation patterns over the frequency range, efficiency around 60%, small size, and simplified (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
of advanced electronic materials designed to enable performance, reliability, and design flexibility. The combined portfolio includes thick-film conductive inks compatible with polymer films, glass tapes, metals, and ceramics, as well as Low Temperature Co-Fired Ceramic (LTCC (read more)
Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions
Conduct Research Top
-
LTCC Design Guide (.pdf)
12 page design guide overviews ways to design products for optimal use of LTCC technology.
-
BAN-PLT-1.1 NEW Electroless Nickel Gold Plating (c)
Conventional LTCC material systems offer three standard metallization schemes, silver, gold and a mixed metal. For high reliability projects, the gold system is a common choice. When price is a significant issue the mixed metal system becomes attractive. Unfortunately the mixed metal system can
More Information Top
-
Pull strength evaluation of Sn-Pb solder joints made to
Au-Pt-Pd and Au thick film structures on low-temperature
co-fired ceramic -fina...
… %, Sn-Pb) solder joints made to thick film layers on low-temperature co-fired ( LTCC ) substrates.
-
RF and Microwave Microelectronics Packaging
Chapter 9 shows the latest developments in both simulation and fabrication of LTCC for RF/MW packaging applications.
-
http://theses.ucalgary.ca/bitstream/11023/616/2/ucalgary_2013_darko_ernest.pdf
Temperature Co-fired Ceramics ( LTCC ) and titanium are novel materials that show .
-
Micro and Smart Devices and Systems
While setting up infrastructural facilities such as MEMS foundries, LTCC packaging facility, and developing sensors, actuators and …
-
Calcium Signaling
Ca2+ channels ( LTCC ), as well as Na+ and K+ channels with multiple functional consequences (for review see …
-
Differential effects of petit mal anticonvulsants and convulsants on thalamic neurones: calcium current reduction
3 MPS and ES reduced low‐threshold calcium current ( LTCC ) in a voltage‐dependent manner, without affecting steady‐state inactivation.
-
Novel Microsystem Applications with New Techniques in Low‐Temperature Co‐Fired Ceramics
Low‐temperature co‐fired ceramic ( LTCC ) enables development and testing of critical elements on microsystem boards as well as …
-
Characterization of ethosuximide reduction of low‐threshold calcium current in thalamic neurons
Abstract The mechanism by which ethosuximide reduces thalamic low‐threshold calcium current ( LTCC ) was analyzed using voltage‐clamp techniques …
-
Prototyping a High-Frequency Inductive Magnetic Sensor Using the Nonconventional, Low-Temperature Co-Fired Ceramic Technology for Use in ITER
… and prototyped in-house in different variants using low- temperature co-fired ceramic ( LTCC ) technology, which involves …
Indicates content that may require registration and/or purchase.